- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOSY686M006R0100 AVX Corporation | 49 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 68μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | - | 1.225A | 6% | Y | 8.2μA | Low ESR | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NOSX227M001R0100 AVX Corporation | 49 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 220μF | 1.8V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | - | 1.095A | 8% | X | 8μA | Low ESR | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NOME337M006R0023 AVX Corporation | 49 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | -55°C~125°C | Tape & Reel (TR) | 2012 | OxiCap® NOM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | 23mOhm | - | - | - | - | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | 4.4mm | - | 23mOhm | - | - | - | 1.501mA | 6% | E | 39.6μA | Low ESR Multi-anode | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOSB336M006R0600 AVX Corporation | 2000 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2005 | OxiCap® NOS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 33μF | 6.3V | TR, 7 INCH | 2.8mm | - | 6.3V | 3528 | 1210 | - | SPECIAL CAPACITOR | 600mOhm | - | 6.3V | - | 412mA | 6% | B | 4μA | Low ESR | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSD337M002R0100 AVX Corporation | 32 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 330μF | 2.5V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | - | 1.342A | 10% | D | 16.5μA | Low ESR | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSW686M002R0150 AVX Corporation | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 150mOhm | - | - | - | - | 68μF | 2.5V | TR, 7 INCH | - | - | - | 6032 | 2312 | - | SPECIAL CAPACITOR | 150mOhm | - | - | - | 849mA | 6% | W | 3.4μA | Low ESR | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOJB226M010RWB AVX Corporation | 24500 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 10V | -55°C~105°C | Tape & Reel (TR) | 2011 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | 8532.29.00.40 | 22μF | - | TR, 7 INCH | - | AEC-Q200 | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 700mOhm | 10V | - | - | 382mA | 6% | B | 4.4μA | - | 2.1mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NOJT106M004RWJ AVX Corporation | 30000 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | - | NIOBIUM | 4V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8532.29.00.40 | 10μF | - | - | - | AEC-Q200 | - | 3528 | 1210 | - | - | 2.2Ohm | 4V | - | - | 209mA | 6% | T | 1μA | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() NOJT685M006RWJ AVX Corporation | 49 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | - | NIOBIUM | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8532.29.00.40 | 6.8μF | - | - | - | AEC-Q200 | - | 3528 | 1210 | - | - | 2.6Ohm | 6.3V | - | - | 192mA | 6% | T | 1μA | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() NOJA156M006RWJ AVX Corporation | 1922 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | 2.2Ohm | - | - | - | - | 15μF | 6.3V | TR, 7 INCH | - | - | 6.3V | 3216 | 1206 | - | - | 2Ohm | - | - | - | 212mA | 8% | A | 1.8μA | - | 1.8mm | 0.071 1.80mm | - | 1.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOJB226M004RWJ AVX Corporation | 80000 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2005 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 22μF | 4V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 1.9Ohm | 4V | - | - | 232mA | 6% | B | 1.8μA | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJT336M001RWJ AVX Corporation | 28000 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | - | NIOBIUM | 1.8V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8532.29.00.40 | 33μF | - | - | - | AEC-Q200 | - | 3528 | 1210 | - | - | 1.7Ohm | 1.8V | - | - | 238mA | 6% | T | 1.2μA | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() NOSC107M004R0070 AVX Corporation | 1750 |
| - | 21 Weeks | Tin | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 70mOhm | - | - | - | - | 100μF | 4V | - | 3.2mm | - | 4V | 6032 | 2312 | - | - | 70mOhm | 4V | - | - | 1.373A | 6% | C | 8μA | Low ESR | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJA476M001RWJ AVX Corporation | 28000 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | 1.6Ohm | - | - | - | 8532.29.00.40 | 47μF | 1.8V | TR, 7 INCH | - | - | - | 3216 | 1206 | - | - | 1.6Ohm | - | - | - | 237mA | 8% | A | 1.7μA | - | 1.8mm | 0.071 1.80mm | 3.2mm | 1.6mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOJB686M001RWJ AVX Corporation | 28000 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1.5Ohm | - | - | - | - | 68μF | 1.8V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 1.5Ohm | - | - | - | 261mA | 6% | B | 2.5μA | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSW336M006R0250 AVX Corporation | 1488 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 250mOhm | - | - | - | - | 33μF | 6.3V | TR, 7 INCH | 3.2mm | - | - | 6032 | 2312 | - | SPECIAL CAPACITOR | 250mOhm | - | - | - | 657mA | 6% | W | 4μA | Low ESR | 1.5mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSC107M002S0150 AVX Corporation | 49 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | NIOBIUM | - | -55°C~125°C | Tape & Reel (TR) | 2009 | OxiCap® NOS | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 150mOhm | - | - | - | - | 100μF | 2.5V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 150mOhm | - | - | - | 938mA | 6% | C | 5μA | Low ESR | 2.8mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJB226M006RWJV AVX Corporation | In Stock | - | - | 21 Weeks | - | Surface Mount | - | 1210 | - | - | - | 6.3V | - | Tape & Reel (TR) | 2012 | - | - | 20% | - | - | Active | - | SMD/SMT | - | - | - | 105°C | -55°C | - | 22μF | - | - | 2.8mm | - | - | - | - | - | - | 1.9Ohm | - | - | 2.6μA | 232mA | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | No | - | RoHS Compliant | - | ||
![]() NOSA226M002R0900 AVX Corporation | 1773 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | 22μF | 2.5V | TR, 7 INCH | - | - | - | 3216 | 1206 | - | - | 900mOhm | - | - | - | 316mA | 6% | A | 1.1μA | Low ESR | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJA156M010RWJ AVX Corporation | 10000 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | 8532.29.00.40 | 15μF | 10V | TR, 7 INCH | - | - | - | 3216 | 1206 | - | - | 2Ohm | - | - | - | 212mA | 6% | A | 3μA | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | - |