- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJW107M002RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 100μF | 2.5V | TR, 7 INCH | - | - | 6032 | 2312 | - | SPECIAL CAPACITOR | 400mOhm | - | - | 520mA | - | 6% | W | 5μA | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOSX157M002R0100 AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | -55°C~125°C | Tape & Reel (TR) | 2009 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | 2.5V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | 1.095A | - | 6% | X | 7.5μA | Low ESR | 1.5mm | 0.059 1.50mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() NOJP226M002RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | 2 | NIOBIUM | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 22μF | 2.5V | TR, 7 INCH | 1.35mm | - | 2012 | 0805 | - | - | 3.8Ohm | - | - | 138mA | - | 10% | P | 1.1μA | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJP226M001RWJ AVX Corporation | 28000 |
| - | 21 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | 2 | NIOBIUM | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 22μF | 1.8V | TR, 7 INCH | 1.35mm | - | 2012 | 0805 | - | - | 3.8Ohm | - | - | 138mA | - | 10% | P | 1μA | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJS156M001RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | NIOBIUM | 1.8V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8532.29.00.40 | 15μF | - | TR, 7 INCH | - | AEC-Q200 | 3216 | 1206 | - | - | 2Ohm | 1.8V | - | 197mA | - | 6% | S | 1μA | - | 1.2mm | 0.047 1.20mm | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() NOJY227M002RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | NIOBIUM | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 220μF | 2.5V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 400mOhm | - | - | 612mA | - | 8% | Y | 11μA | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOSE337M004R0100 AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | NIOBIUM | 4V | -55°C~125°C | Tape & Reel (TR) | 2014 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | 100mOhm | - | - | - | - | 8532.29.00.40 | 330μF | - | TR, 7 INCH | - | - | 7343 | 2917 | - | - | 100mOhm | 4V | - | 1.407A | - | 8% | E | 26.4μA | Low ESR | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() NOSY337M004R0150 AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | NIOBIUM | 4V | -55°C~125°C | Tape & Reel (TR) | 2014 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 150mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | REFERENCE STANDARD: AEC-Q200 | 8532.29.00.40 | 330μF | - | TR, 7 INCH | - | AEC-Q200 | 7343 | 2917 | - | SPECIAL CAPACITOR | 150mOhm | 4V | - | 1A | - | 12% | Y | 26.4μA | Low ESR | 2mm | 0.079 2.00mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() NOSV108M002S0050 AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2924 (7361 Metric) | J BEND | 2 | NIOBIUM | - | -55°C~125°C | Tape & Reel (TR) | 2009 | OxiCap® NOS | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 50mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1000μF | 2.5V | TR, 13 INCH | 6.1mm | - | 7361 | 2924 | - | SPECIAL CAPACITOR | 50mOhm | - | - | 2.449A | - | 18% | V | 50μA | Low ESR | 3.8mm | 0.148 3.75mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOME227M006S0040 AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2009 | OxiCap® NOM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | 40mOhm | - | - | - | - | - | 220μF | 6.3V | TR, 13 INCH | 4.3mm | - | 7343 | 2917 | 4.4mm | - | 40mOhm | - | - | 1.138mA | - | 12% | E | 26.4μA | Low ESR Multi-anode | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJA226M002RWJ AVX Corporation | 80000 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | 1.9Ohm | - | - | - | - | - | 22μF | 2.5V | TR, 7 INCH | - | - | 3216 | 1206 | - | - | 1.9Ohm | - | - | 218mA | - | 6% | A | 1.1μA | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJW686M004RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 68μF | 4V | TR, 7 INCH | - | - | 6032 | 2312 | - | SPECIAL CAPACITOR | 400mOhm | 4V | - | 520mA | - | 6% | W | 5.4μA | - | 1.5mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NOJW686M002RWJ AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | NIOBIUM | 2.5V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8532.29.00.40 | 68μF | - | TR, 7 INCH | - | AEC-Q200 | 6032 | 2312 | - | SPECIAL CAPACITOR | 400mOhm | 2.5V | - | 520mA | - | 6% | W | 3.4μA | - | 1.5mm | 0.059 1.50mm | - | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() NOJW107M004RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | NIOBIUM | 4V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 400mOhm | - | - | - | - | 8532.29.00.40 | 100μF | - | TR, 7 INCH | - | AEC-Q200 | 6032 | 2312 | - | SPECIAL CAPACITOR | 400mOhm | 4V | - | 520mA | - | 8% | W | 8μA | - | 1.5mm | 0.059 1.50mm | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() NOJY157M004RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | NIOBIUM | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 400mOhm | 4V | - | 612mA | - | 6% | Y | 12μA | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLJP226M004R4000 AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | 2 | NIOBIUM | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NLJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 22μF | 4V | TR, 7 INCH | 1.35mm | - | 2012 | 0805 | 850μm | - | 4Ohm | 4V | - | 134mA | 1000 hours | - | P | 8.8μA | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() NOJA685M006RWJ AVX Corporation | 28000 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | 2.6Ohm | - | - | - | - | - | 6.8μF | 6.3V | TR, 7 INCH | - | - | 3216 | 1206 | - | - | 2.6Ohm | - | - | 186mA | - | 6% | A | 1.1μA | - | 1.8mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJB336M006SWJ AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | - | 1210 | J BEND | 2 | NIOBIUM | 6.3V | - | Tape & Reel (TR) | 2011 | - | - | 20% | e3 | yes | Active | - | - | EAR99 | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | - | - | 33μF | 6.3V | TR, 13 INCH | 2.8mm | - | - | - | - | SPECIAL CAPACITOR | 1.7Ohm | - | 4μA | 245mA | - | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | No | - | RoHS Compliant | - | ||
![]() NOJC107M001RWJ AVX Corporation | 28000 | - | - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | - | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 8532.29.00.40 | 100μF | 1.8V | - | - | - | 6032 | 2312 | - | - | 400mOhm | - | - | 574mA | - | 6% | C | 3.6μA | - | 2.8mm | 0.110 2.80mm | - | 3.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOSB156M006R0600 AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | Tantalum | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 600mOhm | - | - | - | - | - | 15μF | 6.3V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 600mOhm | - | - | 412mA | - | 6% | B | 1.8μA | Low ESR | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |