- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Current - Leakage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOJP335M010RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | - | 2 | Niobium Oxide | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 3.3μF | 10V | TR, 7 INCH | 1.35mm | - | 2012 | 0805 | - | - | 7Ohm | - | - | - | 101mA | 8% | P | - | - | 1μA | - | 1.5mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOME337M004R0035 AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Niobium Oxide | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | 35mOhm | - | - | - | - | 330μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 4.4mm | - | 35mOhm | 4V | - | - | 1.217mA | 8% | E | - | - | 26.4μA | Low ESR Multi-anode | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSE477M002R0100 AVX Corporation | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | 100mOhm | - | - | - | - | 470μF | 2.5V | TR, 7 INCH | - | - | 7343 | 2917 | - | - | 100mOhm | - | - | - | 1.407A | 10% | E | - | - | 23.5μA | Low ESR | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOJA156M004SWJ AVX Corporation | 32 |
| - | 21 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | NIOBIUM | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | 15μF | 4V | TR, 13 INCH | - | - | 3216 | 1206 | - | - | 2Ohm | 4V | - | - | 212mA | 6% | A | - | - | 1.2μA | - | 1.8mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NOJT226M001RWJ AVX Corporation | 28000 |
| - | 21 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | J BEND | - | - | NIOBIUM | - | - | 1.8V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8532.29.00.40 | 22μF | - | - | - | AEC-Q200 | 3528 | 1210 | - | - | 1.8Ohm | 1.8V | - | - | 231mA | 6% | T | - | - | 1μA | - | 1.2mm | 0.047 1.20mm | 3.5mm | 2.8mm | - | - | ROHS3 Compliant | - | ||
![]() NOSB476M002R0500 AVX Corporation | 1795 |
| - | 21 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 2 | Niobium Oxide | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 500mOhm | - | - | - | - | 47μF | 2.5V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 500mOhm | - | - | - | 452mA | 6% | B | - | - | 2.4μA | Low ESR | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSB336M004R0600 AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 2 | Niobium Oxide | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 600mOhm | - | - | - | - | 33μF | 4V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 600mOhm | 4V | - | - | 412mA | 6% | B | - | - | 2.6μA | Low ESR | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJF107M006RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | NIOBIUM | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 400mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.40 | 100μF | - | TR, 7 INCH | - | AEC-Q200 | 6032 | 2312 | - | SPECIAL CAPACITOR | 400mOhm | 6.3V | - | - | 548mA | 8% | F | - | - | 12μA | - | 2mm | 0.079 2.00mm | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() NOJE227M006SWJ AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | - | 2917 | - | J BEND | - | 2 | NIOBIUM | - | - | 6.3V | - | Tape & Reel (TR) | 2012 | - | - | 20% | e3 | yes | Active | - | - | EAR99 | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | - | 220μF | 6.3V | TR, 13 INCH | 4.3mm | - | - | - | - | SPECIAL CAPACITOR | 400mOhm | - | - | 26.4μA | 704mA | - | - | - | - | - | - | 4.3mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() NOJC157M002RWJ AVX Corporation | 80000 | - | - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Niobium Oxide | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 400mOhm | - | - | - | - | 150μF | 2.5V | - | 3.2mm | - | 6032 | 2312 | - | - | 400mOhm | - | - | - | 574mA | 6% | C | - | - | 7.5μA | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJV687M004SWJ AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | - | 2924 | - | J BEND | - | 2 | NIOBIUM | - | - | 4V | - | Tape & Reel (TR) | 2012 | - | - | 20% | e3 | yes | Active | - | - | EAR99 | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | - | 680μF | 4V | TR, 13 INCH | 6.1mm | - | - | - | - | SPECIAL CAPACITOR | 300mOhm | 4V | - | 54.4μA | 1A | - | - | - | - | - | - | 3.8mm | - | 7.3mm | 6.1mm | No | - | RoHS Compliant | - | ||
![]() NOJV477M006SWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | J BEND | - | 2 | NIOBIUM | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 470μF | 6.3V | TR, 13 INCH | 6.1mm | - | 7361 | 2924 | - | SPECIAL CAPACITOR | 300mOhm | - | - | - | 1A | 12% | V | - | - | 56.4μA | - | 3.8mm | 0.148 3.75mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOSE337M006S0100 AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | - | 2917 | - | J BEND | - | 2 | NIOBIUM | - | - | 6.3V | - | Tape & Reel (TR) | 2009 | - | - | 20% | e3 | yes | Active | - | - | EAR99 | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 330μF | 6.3V | TR, 13 INCH | 4.3mm | - | - | - | - | SPECIAL CAPACITOR | 100mOhm | - | - | 39.6μA | 1.407A | - | - | - | - | - | - | 4.3mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | ||
![]() NOJB226M010SWJ AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | - | 1210 | - | J BEND | - | 2 | NIOBIUM | - | - | 10V | - | Tape & Reel (TR) | 2012 | - | - | 20% | e3 | yes | Active | - | - | EAR99 | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | - | 22μF | 10V | TR, 13 INCH | 2.8mm | - | - | - | - | SPECIAL CAPACITOR | 1.8Ohm | - | - | 4.4μA | 382mA | 6 % | - | - | - | - | - | 2.1mm | - | 3.5mm | 2.8mm | No | - | RoHS Compliant | - | ||
![]() NOJA475M010SWJ AVX Corporation | In Stock | - | - | 23 Weeks | - | - | - | YES | J BEND | SURFACE MOUNT | - | NIOBIUM | 85°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | - | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.29.00.40 | 4.7μF | - | TR, 13 INCH | - | AEC-Q200 | - | - | - | SPECIAL CAPACITOR | - | 10V | 1206 | - | - | - | - | 20% | 20% | - | - | 1.6mm | - | 3.2mm | 1.6mm | - | - | Non-RoHS Compliant | - | ||
![]() NOJB476M002RWJ AVX Corporation | 80000 |
| - | 21 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 2 | Niobium Oxide | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 1.6Ohm | - | - | - | - | 47μF | 2.5V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 1.6Ohm | - | - | - | 252mA | 6% | B | - | - | 2.4μA | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJC686M002RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Niobium Oxide | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 500mOhm | - | - | - | - | 68μF | 2.5V | - | 3.2mm | - | 6032 | 2312 | - | - | 500mOhm | - | - | - | 514mA | 6% | C | - | - | 3.4μA | - | 2.8mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJC157M001RWJ AVX Corporation | 80000 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | Niobium Oxide | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8532.29.00.40 | 150μF | 1.8V | - | - | - | 6032 | 2312 | - | - | 400mOhm | - | - | - | 574mA | 8% | C | - | - | 5.4μA | - | 2.8mm | 0.110 2.80mm | 6mm | 3.2mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOJW476M006RWJ AVX Corporation | 49 |
| - | 21 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | NIOBIUM | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8532.29.00.40 | 47μF | - | TR, 7 INCH | - | AEC-Q200 | 6032 | 2312 | - | SPECIAL CAPACITOR | 500mOhm | 6.3V | - | - | 465mA | 6% | W | - | - | 5.7μA | - | 1.5mm | 0.059 1.50mm | - | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() NOJC157M006SWJ AVX Corporation | In Stock | - | - | 21 Weeks | Surface Mount | - | 6032-28 | - | J BEND | - | 2 | NIOBIUM | - | - | 6.3V | - | Tape & Reel (TR) | 2012 | - | - | 20% | e3 | yes | Active | - | - | EAR99 | SMD/SMT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 105°C | -55°C | - | 150μF | 6.3V | TR, 13 INCH | 3.2mm | - | - | - | - | SPECIAL CAPACITOR | 400mOhm | - | - | 18μA | 574mA | 6 % | - | - | - | - | - | 2.8mm | - | 6mm | 3.2mm | No | - | RoHS Compliant | - |