- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Rated (DC) Voltage (URdc) | Voltage | Ripple Current | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOSE227M006R0100 AVX Corporation | 16000 | - | - | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | 100mOhm | - | - | - | 220μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 100mOhm | - | - | 1.407A | 12% | E | 26.4μA | Low ESR | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSC157M004R0150 AVX Corporation | 500 | - | - | 21 Weeks | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | NIOBIUM | - | -55°C~125°C | Tape & Reel (TR) | 2009 | OxiCap® NOS | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 150mOhm | - | - | - | 150μF | 4V | - | 3.2mm | - | - | 6032 | 2312 | - | - | 150mOhm | 4V | - | 938mA | 6% | C | 12μA | Low ESR | 2.8mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJP106M006RWJ AVX Corporation | 10000 |
| Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 10μF | 6.3V | TR, 7 INCH | 1.35mm | - | - | 2012 | 0805 | - | - | 4.5Ohm | - | - | 126mA | 10% | P | 1.2μA | - | 1.5mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJP106M002RWJ AVX Corporation | 20000 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2005 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 10μF | 2.5V | TR, 7 INCH | 1.35mm | - | - | 2012 | 0805 | - | - | 4.5Ohm | - | - | 126mA | 6% | P | 1μA | - | 1.5mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSY477M001R0100 AVX Corporation | 34 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | NIOBIUM | - | -55°C~125°C | Tape & Reel (TR) | 2012 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | REFERENCE STANDARD: AEC-Q200 | 8532.29.00.40 | 470μF | 1.8V | TR, 7 INCH | 4.3mm | AEC-Q200 | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | 1.225A | 8% | Y | 16.9μA | Low ESR | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJY337M001RWJ AVX Corporation | 34 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | NIOBIUM | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330μF | 1.8V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 300mOhm | - | - | 283mA | 8% | Y | 11.9μA | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJB107M006RWJ AVX Corporation | 528 |
| - | 10 Weeks | Tin | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 8532.29.00.40 | 100μF | - | TR, 7 INCH | 2.8mm | AEC-Q200 | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 1.7Ohm | 6.3V | - | 245mA | 20% | B | 60μA | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOSE227M006R0080 AVX Corporation | 34 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | NIOBIUM | - | -55°C~125°C | Tape & Reel (TR) | 2005 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | 80mOhm | - | - | - | 220μF | 6.3V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 80mOhm | - | 6.3V | 1.573A | 12% | E | 26.4μA | Low ESR | 4.1mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJY227M006RWJ AVX Corporation | 10000 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | NIOBIUM | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.40 | 220μF | - | TR, 7 INCH | 4.3mm | AEC-Q200 | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 400mOhm | 6.3V | - | 612mA | 10% | Y | 26.4μA | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJE687M002RWJ AVX Corporation | 34 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | 300mOhm | - | - | - | 680μF | 2.5V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | - | 300mOhm | - | - | 812mA | 14% | E | 34μA | Low ESR | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJF157M006RWJ AVX Corporation | 50000 |
| - | 21 Weeks | - | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | NIOBIUM | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.40 | 150μF | - | TR, 7 INCH | - | AEC-Q200 | - | - | - | - | SPECIAL CAPACITOR | 400mOhm | 6.3V | - | - | 8% | F | 18μA | - | - | 0.079 2.00mm | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | ||
![]() NOJY337M002RWJ AVX Corporation | 1000 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330μF | 2.5V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 300mOhm | - | - | 707mA | 10% | Y | 16.5μA | - | 2mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJP685M006RWJ AVX Corporation | 34 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 6.8μF | 6.3V | TR, 7 INCH | 1.35mm | - | - | 2012 | 0805 | - | - | 5.2Ohm | - | - | 118mA | 8% | P | 1μA | - | 1.5mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJV687M004RWJ AVX Corporation | In Stock | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 680μF | 4V | TR, 7 INCH | 6.1mm | - | - | 7361 | 2924 | - | SPECIAL CAPACITOR | 300mOhm | 4V | - | 1A | 14% | V | 54.4μA | - | 3.8mm | 0.148 3.75mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJT226M004RWJ AVX Corporation | 1552 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 22μF | 4V | - | - | - | - | 3528 | 1210 | - | - | 1.8Ohm | 4V | - | 231mA | 6% | T | 1.8μA | - | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOJW336M006RWJ AVX Corporation | 34 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NOJ | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 33μF | 6.3V | TR, 7 INCH | - | - | - | 6032 | 2312 | - | SPECIAL CAPACITOR | 500mOhm | - | - | 465mA | 6% | W | 4μA | - | 1.5mm | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() NOSD337M002R0035 AVX Corporation | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | 35mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330μF | 2.5V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 35mOhm | - | - | 2.268A | 6% | D | 16.5μA | Low ESR | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NOME477M002R0030 AVX Corporation | 34 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Niobium Oxide | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOM | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 470μF | 2.5V | TR, 7 INCH | 4.3mm | - | 2.5V | 7343 | 2917 | 4.4mm | - | 30mOhm | - | - | 1.315mA | 10% | E | 23.5μA | Low ESR Multi-anode | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJB336M004RWJ AVX Corporation | 80000 |
| - | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2008 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1.7Ohm | - | - | - | 33μF | 4V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1210 | - | SPECIAL CAPACITOR | 1.7Ohm | 4V | - | 245mA | 6% | B | 2.6μA | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJT685M010RWJ AVX Corporation | 34 |
| Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | J BEND | 2 | Niobium Oxide | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 6.8μF | 10V | - | - | - | - | 3528 | 1210 | - | - | 2.6Ohm | - | - | 192mA | 6% | T | 1.4μA | - | 1.2mm | 0.047 1.20mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | - |