- Manufacturer
- Capacitance
- Packaging
- Tolerance
- Dielectric Material
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height
- JESD-609 Code
- Package / Case
- Part Status
- Pbfree Code
- Published
Attribute column
Categories
Niobium Oxide Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Terminal Type | Product Type | Operating Temperature Range | ESR | Current - Leakage | Channel Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NOSD157M006R0100 AVX Corporation | 393500 |
| - | 21 Weeks | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Niobium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 150μF | - | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | - | - | - | 1.342A | - | 6% | D | - | - | - | - | 18μA | - | - | Low ESR | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSV108M002R0050 AVX Corporation | 300 | - | - | 21 Weeks | - | - | Surface Mount | Surface Mount | 2924 (7361 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | OxiCap® NOS | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 1000μF | - | 2.5V | TR, 7 INCH | 6.1mm | - | 7361 | 2924 | - | SPECIAL CAPACITOR | 50mOhm | - | - | - | 2.5V | - | 2.449A | - | 18% | V | - | - | - | - | 50μA | - | - | Low ESR | - | - | - | 3.45mm | 0.148 3.75mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOSY157M006R0100 AVX Corporation | 5 |
| Datasheet | 21 Weeks | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 150μF | - | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | - | - | - | 1.225A | - | 6% | Y | - | - | - | - | 18μA | - | - | Low ESR | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NLJB157M004R1500 AVX Corporation | 34 |
| - | 21 Weeks | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | OxiCap® NLJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 1.5Ohm | - | - | - | 150μF | - | 4V | TR, 7 INCH | 2.8mm | - | 3528 | 1210 | 1.4mm | SPECIAL CAPACITOR | 1.5Ohm | - | - | 4V | - | - | 261mA | 1000 hours | - | B | - | - | - | - | 60μA | - | - | - | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() NOSX107M004R0100 AVX Corporation | 34 |
| - | 21 Weeks | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Niobium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | OxiCap® NOS | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 100μF | - | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | SPECIAL CAPACITOR | 100mOhm | - | - | - | 4V | - | 1.095A | - | 6% | X | - | - | - | - | 8μA | - | - | Low ESR | - | - | - | 1.5mm | 0.067 1.70mm | 7.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJS475M006RWJ AVX Corporation | 34 |
| Datasheet | 21 Weeks | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | Niobium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | 3.2Ohm | - | - | - | 4.7μF | - | 6.3V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | - | 3.2Ohm | - | - | - | - | - | 156mA | - | 6% | S | - | - | - | - | 1μA | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NOJP225M010RWJ AVX Corporation | 1333 |
| - | 21 Weeks | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | 2 | - | Niobium Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | OxiCap® NOJ | 0.081Lx0.053W 2.05mmx1.35mm | ±20% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 2.2μF | - | 10V | TR, 7 INCH | 1.35mm | - | 2012 | 0805 | - | - | 8.3Ohm | - | - | - | - | - | 93mA | - | 8% | P | - | - | - | - | 1μA | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NOJC476M006RWJ KYOCERA | In Stock | - | - | - | Production (Last Updated: 3 years ago) | Tin | PCB, Surface Mount | Surface Mount | 6032-28 | - | 2 | 2312 (6032 Metric) | Niobium Oxide | NOJC | KYOCERA AVX | 20% | 2312 | 6032 | 6 x 3.2 x 2.6mm | 500 | KYOCERA AVX | +105°C | KYOCERA AVX | -55°C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8532290040 | Oxicap | 0.010582 oz | 6.3 V | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Cut Tape | - | NOJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | - | - | SMD/SMT | - | Low Profile Niobium Oxide Capacitor | - | - | 105 °C | -55 °C | 47 uF | Capacitors | - | - | 3.2 mm | SMD/SMT | 6032 | 2312 | - | - | 500 mΩ | - | - | - | 6.3 V | 5.7 µA | 514 mA | - | 6 % | C | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.5 mOhm | 5.7 µA | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 3.2 mm | 6 x 3.2 x 2.6 mm | 2.6 mm | 2.794 mm | 6 mm | 3.2 mm | - | No | No SVHC | - | Lead Free | ||
![]() NOSX227M001R0100 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 1.8 V | - | - | - | - | -55°C ~ 125°C | - | - | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | 220 µF | - | - | - | - | - | - | - | - | - | 100 mOhms | - | - | - | - | - | - | - | 8% | X | - | - | - | - | 8 µA | - | - | Low ESR | - | - | - | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | ||
![]() NOJD107M006RWJ KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 7343-31 | - | - | 2917 (7343 Metric) | - | NOJD | KYOCERA AVX | 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 500 | KYOCERA AVX | +105°C | KYOCERA AVX | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | Oxicap | 0.021164 oz | 6.3 V | - | - | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | - | NOJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | 100 uF | Capacitors | - | - | 4.3mm | SMD/SMT | - | - | 4.4mm | - | 400 mOhms | - | - | - | 6.3V dc | 12 μA | 0.671 A | - | 6% | D | Surface Mount | Niobium Oxide Capacitors | - 55 C to + 105 C | 0.4 mOhm | 12 µA | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | 4.3 mm | 7.3 x 4.3 x 2.9 mm | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | 2.9mm | - | - | - | - | ||
![]() NOSC227M002R0080 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2312 (6032 metric) | - | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.010582 oz | 2.5 V | - | - | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | - | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | 20 % | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 80 mOhms | - | - | - | - | 11 uA | 1.285 A | - | 8% | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 80 mOhms | 11 µA | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOJA476M001RWJ KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1206 (3216 metric) | - | - | 1206 (3216 Metric) | - | NOJA | KYOCERA AVX | - | 1206 | 3216 | - | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.000952 oz | 1.8 V | - | - | 1.8 VDC | 1.8 V | -55°C ~ 105°C | MouseReel | - | NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 1.6 Ohms | - | - | - | - | 1.7 uA | 0.237 A | - | 8% | A | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.6 Ohms | 1.7 µA | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 1.8 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() NOSD227M004R0060 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | Oxicap | 0.014110 oz | 4 V | - | - | 4 VDC | 4 V | -55°C ~ 125°C | MouseReel | - | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 60 mOhms | - | - | - | - | 17.6 uA | 1.732 A | - | 8% | D | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 60 mOhms | 17.6 µA | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() NOSE477M004R0075 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 400 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.014110 oz | 4 V | - | - | 4 VDC | 4 V | -55°C ~ 125°C | Reel | - | OxiCap® NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | 470 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 75 mOhms | - | - | - | - | 37.6 uA | 1.625 A | - | 12% | E | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 0.075 mOhm | 37.6 µA | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 4.3 mm | 7.3 x 4.3 x 4.1 mm | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | - | - | - | ||
![]() NOSC227M002R0125 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | 2312 | 6032 | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.010582 oz | 2.5 V | - | - | 2.5 VDC | 2.5 V | -55°C ~ 125°C | MouseReel | - | OxiCap® NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | 220 µF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 125 mOhms | - | - | - | - | 11 uA | 1.028 A | - | 8% | C | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 125 mOhms | 11 µA | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | - | ||
![]() NOJB336M002RWJ KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | - | 2000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.004243 oz | 2.5 V | - | - | 2.5 VDC | 2.5 V | -55°C ~ 105°C | MouseReel | - | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | 33 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 1.7 Ohms | - | - | - | - | 1.7 uA | 0.245 A | - | 6% | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.7 Ohms | 1.7 µA | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() NOJB226M010SWJ KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | 1210 (3528 Metric) | - | NOJB | KYOCERA AVX | - | 1210 | 3528 | - | 8000 | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | 0.004243 oz | 10 V | - | - | 10 VDC | 10 V | -55°C ~ 105°C | Reel | - | NOJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | - | - | Low Profile Niobium Oxide Capacitor | - | - | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 700 mOhms | - | - | - | - | 4.4 uA | 0.382 A | - | 6% | B | - | Niobium Oxide Capacitors | - 55 C to + 105 C | 1.8 Ohms | 4.4 µA | - | Niobium Oxide Capacitors | - | Niobium Oxide Capacitors | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() NOSC157M004R0400 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | 2312 (6032 Metric) | - | - | KYOCERA AVX | -10%, +30% | - | - | - | 500 | KYOCERA AVX | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | Details | - | Oxicap | - | 4 V | - | - | 4 VDC | - | -55°C ~ 125°C | MouseReel | - | NOS | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | 0.33 F | Capacitors | - | - | - | - | - | - | - | - | 400 mOhms | - | 13.5 mm | - | - | - | - | - | 6% | C | - | Niobium Oxide Capacitors | - | 900 mOhm | 12 µA | - | - | Low ESR | Niobium Oxide Capacitors | 24 mm | 24 x 8 x 14 mm | - | 0.110 (2.80mm) | - | - | - | - | - | - | - | ||
![]() NOJA106K006RWJ KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | 1206 (3216 Metric) | - | NOJA | - | 10% | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 6.3 V | - | - | - | - | -55°C ~ 105°C | - | - | OxiCap® NOJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | - | - | - | - | 2.2 Ohms | - | - | - | - | - | - | - | 6% | A | - | - | - | 2.2 mOhm | 1.2 µA | N Channel | - | - | - | 1.6 mm | 3.2 x 1.6 x 1.6 mm | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | ||
![]() NOSY157M004R0100 KYOCERA | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 1000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Yes | Tape & Reel (TR) | Active | MIL-PRF-55365/4 | Details | - | Oxicap | 0.014110 oz | 4 V | - | - | 4 VDC | 4 V | -55°C ~ 125°C | Reel | - | NOS | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | Oxicap Low ESR Series Niobium Oxide Capacitor | - | - | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | 100 mOhms | B | - | - | - | 12 uA | 1.225 A | - | 6% | H | - | Niobium Oxide Capacitors | - 55 C to + 125 C | 900 mOhm | 12 µA | - | Niobium Oxide Capacitors | Low ESR | Niobium Oxide Capacitors | 7.24 mm | 7.24 x 3.81 x 2.79 | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | - |