- Manufacturer
- Product Type
- Subcategory
- Manufacturer
- Series
- Packaging
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product
- Tolerance
- Length
- Height
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100A5R6CP150X KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 0.25 pF | 90 PPM / C | Procelain Superchip MLCCs | 5.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 100B8R2CT500XTV KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 0.25 pF | 90 PPM / C | Procelain Superchip MLCCs | 8.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100A1R9CW150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 0.25 pF | 90 PPM / C | Procelain Superchip MLCCs | 1.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 100B8R6JP500XTV KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 5 % | 90 PPM / C | Procelain Superchip MLCCs | 8.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B560GTN500X KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 2 % | 90 PPM / C | Procelain Superchip MLCCs | 56 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100C390GTN2500X KYOCERA | In Stock | - | - | 2325 (5864 metric) | 2325 | 5864 | + 125 C | - 55 C | 2.5 kV | 2 % | 90 PPM / C | Ceramic Multilayer Capacitors | 39 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100C390KPN2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | 2325 | 5864 | + 125 C | - 55 C | 2.5 kV | 10 % | 90 PPM / C | Ceramic Multilayer Capacitors | 39 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100B200FTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 1 % | 90 PPM / C | Procelain Superchip MLCCs | 20 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 600S110FT250T KYOCERA | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | + 125 C | - 55 C | 250 V | 1 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 11 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 600S101FTN250T KYOCERA | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | + 125 C | - 55 C | 250 V | 1 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 100 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100B560JP500X KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 5 % | 90 PPM / C | Procelain Superchip MLCCs | 56 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B200GTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 2 % | 90 PPM / C | Procelain Superchip MLCCs | 20 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100A1R6BW150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 150 V | 0.1 pF | 90 PPM / C | Procelain Superchip MLCCs | 1.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600S120GTN250T KYOCERA | In Stock | - | - | 0603 (1608 metric) | 0603 | 1608 | + 125 C | - 55 C | 250 V | 2 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 12 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100B360GTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | 1111 | 2828 | + 125 C | - 55 C | 500 V | 2 % | 90 PPM / C | Procelain Superchip MLCCs | 36 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 200A821MCA50XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | 0505 | 1414 | + 125 C | - 55 C | 50 V | 20 % | - | Ceramic Multilayer Capacitors | 820 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 100C3R3BT2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | 2325 | 5864 | + 125 C | - 55 C | 2.5 kV | 0.1 pF | 90 PPM / C | Procelain Superchip MLCCs | 3.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 100C391KTN1500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | 2325 | 5864 | + 125 C | - 55 C | 1.5 kV | 10 % | 90 PPM / C | Ceramic Multilayer Capacitors | 390 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 700C131FT2500X KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700C100KW2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | 2325 | 5864 | + 125 C | - 55 C | 2.5 kV | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 10 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | 3.68 mm | 5.84 mm | 6.35 mm |