- Manufacturer
- Product Type
- Subcategory
- Manufacturer
- Series
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Packaging
- Product
- Tolerance
- Height
- Capacitance
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100B3R6DP500X KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 500 V | - | - | 0.5 pF | 90 PPM / C | Procelain Superchip MLCCs | 3.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B3R0DTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 500 V | - | - | 0.5 pF | 90 PPM / C | Procelain Superchip MLCCs | 3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100A6R2BWN150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | 150 V | - | - | 0.1 pF | 90 PPM / C | Procelain Superchip MLCCs | 6.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600S150GW250XTV KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | 250 V | - | - | 2 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 15 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 600F241JT250TV KYOCERA | In Stock | - | - | 0805 (2012 metric) | - | 0805 | 2012 | - | - | + 125 C | - 55 C | 250 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 240 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.3 mm | 2.01 mm | 1.24 mm | ||
![]() 200B333MTN50XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 50 V | - | - | 20 % | - | Ceramic Multilayer Capacitors | 0.033 uF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 100B270GWN1500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 1.5 kV | - | - | 2 % | 90 PPM / C | Procelain Superchip MLCCs | 27 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 600S150GT250XTV KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | 250 V | - | - | 2 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 15 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100B150GTN500X KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 500 V | - | - | 2 % | 90 PPM / C | Procelain Superchip MLCCs | 15 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700B240JTN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 500 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 24 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A4R7CTN150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | 150 V | - | - | 0.25 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 4.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700B102MCA150XTV KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 150 V | - | - | 20 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 1000 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 600S2R4AT250XTV KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | 250 V | - | - | 0.05 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 2.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 600F470JW250T KYOCERA | In Stock | - | - | 0805 (2012 metric) | - | 0805 | 2012 | - | - | + 125 C | - 55 C | 250 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 47 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.3 mm | 2.01 mm | 1.24 mm | ||
![]() 200A102NCA50XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | 50 V | Cut Tape | 200A | 30 % | - | Ceramic Multilayer Capacitors | 1000 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700B4R4CTN1500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 1.5 kV | - | - | 0.25 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 4.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700B102FWN150XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | 150 V | - | - | 1 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 1000 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A2R5BW150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | 150 V | - | - | 0.1 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 25 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A120JP150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | 150 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 12 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600S2R2CW250XTV KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | 250 V | - | - | 0.25 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 2.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm |