- Manufacturer
- Product Type
- Subcategory
- Manufacturer
- Series
- Packaging
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Product
- Tolerance
- Length
- Height
Attribute column
Categories
Silicon Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100E120KW3600XT KYOCERA | In Stock | - | - | 3838 (9696 metric) | - | 3838 | 9696 | - | - | + 125 C | - 55 C | - | - | 3.6 kV | - | - | 10 % | 90 PPM / C | Ceramic Multilayer Capacitors | 12 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100E120GT3600XT KYOCERA | In Stock | - | - | 3838 (9696 metric) | ATC / KYOCERA AVX | 3838 | 9696 | 250 | KYOCERA AVX | + 125 C | - 55 C | Details | Porcelain Superchip | 3600 V | Reel | 100E | 2 % | 90 PPM / C | Ceramic Multilayer Capacitors | 12 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100C200KW2500XT KYOCERA | In Stock | - | - | 2325 (5864 metric) | - | 2325 | 5864 | - | - | + 125 C | - 55 C | - | - | 2.5 kV | - | - | 10 % | 90 PPM / C | Ceramic Multilayer Capacitors | 20 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 3.68 mm | 5.84 mm | 6.35 mm | ||
![]() 600S430GT250T KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | - | - | 250 V | - | - | 2 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 43 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100B470KT500X KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700A151KT150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | - | - | 150 V | - | - | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 150 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 200A202KW50XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | - | - | 50 V | - | - | 10 % | - | Ceramic Multilayer Capacitors | 2000 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700A331JP150XT KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | - | - | 150 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 330 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700B6R8MWN500XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | - | - | 500 V | - | - | 20 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 6.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700B161KWN300XT KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | - | - | 300 V | - | - | 10 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 160 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A160JW150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | - | - | 150 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 16 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700E5R6DT3600XT KYOCERA | In Stock | - | - | 3838 (9696 metric) | - | 3838 | 9696 | - | - | + 125 C | - 55 C | - | - | 3.6 kV | - | - | 0.5 pF | 0 PPM / C, 30 PPM / C | Porcelain High RF Power Multilayer Capacitor | 5.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100A0R5DW150X KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100A6R2DWN150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | ATC / KYOCERA AVX | 0505 | 1414 | 500 | KYOCERA AVX | + 125 C | - 55 C | - | - | 150 V | Cut Tape | 100A | 0.5 pF | 90 PPM / C | Procelain Superchip MLCCs | 6.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | Silicon RF Capacitors / Thin Film | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 700B512JT50X KYOCERA | In Stock | - | - | 1111 (2828 metric) | - | 1111 | 2828 | - | - | + 125 C | - 55 C | - | - | 50 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 5100 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() 700A5R1DCA150XTV KYOCERA | In Stock | - | - | 0505 (1414 metric) | - | 0505 | 1414 | - | - | + 125 C | - 55 C | - | - | 150 V | - | - | 0.5 pF | 0 PPM / C, 30 PPM / C | Porcelain and Ceramic Multilayer Capacitors | 5.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.45 mm | 1.4 mm | 1.4 mm | ||
![]() 600S200KT250T KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | - | - | 250 V | - | - | 10 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 20 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 600S1R9AW250T KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | - | - | 250 V | - | - | 0.05 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 1.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 600F330JW250XTV KYOCERA | In Stock | - | - | 0805 (2012 metric) | - | 0805 | 2012 | - | - | + 125 C | - 55 C | - | - | 250 V | - | - | 5 % | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 33 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 1.3 mm | 2.01 mm | 1.24 mm | ||
![]() 600S1R8AW250XTV KYOCERA | In Stock | - | - | 0603 (1608 metric) | - | 0603 | 1608 | - | - | + 125 C | - 55 C | - | - | 250 V | - | - | 0.05 pF | 0 PPM / C, 30 PPM / C | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | 1.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF/Microwave Multilayer Capacitors (MLC) | - | 0.89 mm | 1.6 mm | 0.81 mm |