- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B337M2R5ATE015 KEMET | 18000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 330μF | 2.5V | - | 2.8mm | - | 3528 | 1411 | - | 15mOhm @ 100kHz | Polar | - | - | 0.083mA | 2900mA | 2000 hours | - | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() T521V107M016ATE050 KEMET | 1625 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2008 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 100μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 50mOhm @ 100kHz | POLARIZED | - | - | 160μA | 1.9A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJA106M006R0300 AVX Corporation | 25 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2006 | TCJ | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | 10μF | 6.3V | TR, 7 INCH | 1.6mm | 6.3V | 3216 | 1206 | - | 300mOhm @ 100kHz | Polar | - | 6.3V | 6μA | - | - | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETPF470M5H Panasonic Electronic Components | 6000 |
| - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 4 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 470μF | 2.5V | - | 4.3mm | - | 7343 | 2917 | - | 5mOhm @ 100kHz | Polar | - | 2.5V | 117.5μA | 6.1A | - | - | 10 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10TPG47M Panasonic Electronic Components | 1500 |
| Datasheet | 14 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | - | TANTALUM (SOLID POLYMER) | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPG | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 47μF | 10V | TR | 2.8mm | - | 3528 | 1411 | - | 70mOhm @ 100kHz | Polar | - | 10V | 47μA | 1A | - | 0.1 | 10 % | B1G | General Purpose | 1.1mm | 0.047 1.20mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPF680ML Panasonic Electronic Components | 52 | - | - | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 680μF | 2.5V | TR | 4.3mm | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | - | 2.5V | 170μA | 4.4A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530X158M2R5ATE005 KEMET | 2050 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Tantalum | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 1500μF | 2.5V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 5mOhm @ 100kHz | Polar | - | 2.5V | 375μA | 7.3A | 2000 hours | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T520D227M006ATE006 KEMET | 520 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2014 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 220μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | - | - | 0.139mA | 6100mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | ROHS3 Compliant | - | ||
![]() 6TPE120MAZB Panasonic Electronic Components | 64500 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2005 | POSCAP™ TPE | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | RIPPLE CURRENT IS MEASURED AT 100KHZ-500KHZ | - | 120μF | 6.3V | TR, Embossed, 7 Inch | 2.8mm | - | 3528 | 1210 | - | 35mOhm @ 100kHz | Polar | - | 6.3V | 75.6μA | 1.4A | - | 0.08 | 8 % | B2 | General Purpose | 1.9mm | 0.079 2.00mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530X157M016ATE015 KEMET | 82556 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 150μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | - | 1050mA | 2000 hours | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M006ATE025 KEMET | 1564 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 8532.21.00.50 | 220μF | 6.3V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 25mOhm @ 100kHz | Polar | - | - | 139μA | 700mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE1500MF Panasonic Electronic Components | 44000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 1500μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 2.5V | 375μA | 3.9A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCJT476M006R0120 AVX Corporation | 1950 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2008 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Discontinued | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 6.3V | - | 2.8mm | - | 3528 | 1210 | - | 120mOhm @ 100kHz | Polar | - | 6.3V | 28.2μA | 735mA | - | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TCJR475M010R0500 AVX Corporation | 47 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | TCJ | 0.081Lx0.051W 2.05mmx1.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | Matte Tin (Sn) | - | - | 4.7μF | 10V | - | 1.3mm | 10V | 2012 | 0805 | - | 500mOhm @ 100kHz | Polar | - | 10V | 4.7μA | - | - | 0.06 | 6 % | R | General Purpose | 1.2mm | 0.047 1.20mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCN4227M016R0070 AVX Corporation | 8000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2924 (7361 Metric) | - | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2015 | TCN J-CAP | 0.287Lx0.240W 7.30mmx6.10mm | ±20% | - | - | Active | 4 (72 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 220μF | 16V | TR, 7 Inch | 6mm | - | 7360 | 2924 | - | 70mOhm @ 100kHz | POLARIZED | - | - | 352μA | 1.155A | 2000 hours | - | 20 % | 4 | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T530X477M006ATE006 KEMET | 5000 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2004 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 470μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 6V | 7343 | 2917 | 3.8mm | 6mOhm @ 100kHz | Polar | - | 6.3V | 296μA | 6.7A | - | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2R5TPE330MC Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2012 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | 8532.21.00.50 | 330μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 12mOhm @ 100kHz | Polar | - | 2.5V | 82.5μA | 3.5A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T530D477M004ATE010 KEMET | 500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | 2000 Hrs @ 105°C | -55°C~125°C | Tape & Reel (TR) | 2011 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 10mOhm | Matte Tin (Sn) | - | - | 470μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 10mOhm @ 100kHz | Polar | 4V | - | 188μA | 5A | - | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T520V227M006ATE040 KEMET | 1050 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | 8532.21.00.50 | 220μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | - | 139μA | 600mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 16TQC33MYFD Panasonic Electronic Components | 6000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | TANTALUM (SOLID POLYMER) | 2000 Hrs @ 105°C | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TQC | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | 33μF | 16V | TR, Embossed , 13 Inch | 4.3mm | - | 7343 | 2917 | - | 70mOhm @ 100kHz | Polar | - | 16V | 52.8μA | 1.4A | 2000 hours | 0.1 | 10 % | D2 | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free |