- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520U476M010AME055 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | 2312 | 6032 | 8 | 1000 | - | + 105 C | - | U Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.010582 oz | - | 10 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | - | - | 47 uA | 1600 mA | - | 55 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.4 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() T521W226M025ANE070 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | W Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | 22 uF | SMD/SMT | - | - | 55 uA | 1.4 A | - | 70 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 1.4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B227M2R5ANE018 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | - | 55 uA | 2700 mA | - | 18 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520B157M004AME030 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | - | - | 60 uA | 2100 mA | - | 30 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520V227M2R5AME009 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | - | 55 uA | 4600 mA | - | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B227M2R5AME018 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | - | 55 uA | 2700 mA | - | 18 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520V337M006AME015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | - | 207.9 uA | 3500 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T521W226M025AME040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | W Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | 22 uF | SMD/SMT | - | - | 55 uA | 2.1 A | - | 40 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 1.4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B337M2R5AME045 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | - | 82.5 uA | 1700 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520U686M004ANE055 KEMET | In Stock | - | - | - | 2312 (6032 metric) | - | 2312 | 6032 | 8 | 1000 | - | + 105 C | - | U Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.010582 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | - | - | 27.2 uA | 1600 mA | - | 55 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.4 mm | - | 6 mm | 3.2 mm | - | - | ||
![]() T520V337M006AME045 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | - | 207.9 uA | 2000 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520A107M006ANE150 KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | 1206 | 3216 | 8 | 2000 | - | + 105 C | - | A Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.000783 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | - | - | 63 uA | 1035 mA | - | 150 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() T520B227M2R5ANE015 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | - | 55 uA | 2900 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520A107M004ANE150 KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | 1206 | 3216 | 8 | 2000 | - | + 105 C | - | A Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.000783 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | - | - | 40 uA | 900 mA | - | 150 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() T543X107M030AHW060 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | - | - | 30 VDC | - | MouseReel | T543 HRA | - | 20 % | - | 100 uF | SMD/SMT | - | - | - | - | - | 60 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | 4.3 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T55D108M2R5C0006 Vishay / Sprague | In Stock | - | - | - | - | ± 20% | 2917 | 7343 | 10 | 500 | - | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | vPolyTan | 0.021164 oz | - | 2.5 VDC | - | MouseReel | T55 | - | 20 % | High Performance Molded Case Capacitors | 1000 uF | SMD/SMT | - | - | 250 uA | 6.12 A | D | 6 mOhms | Tantalum Organic Polymer Low ESR | - | 7.3mm | 4.3mm | - | 2.8 mm | - | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() T55Z227M6R3C0018 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 | 800 | 2000 Hrs @ 105°C | + 105 C | Vishay Polytech | Z Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | vPolyTan | 0.021164 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | T55 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | High Performance Molded Case Capacitors | 220 uF | SMD/SMT | 18mOhm @ 100kHz | - | 138.6 uA | 3.22 A | Z | 18 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | - | - | - | 1.8 mm | 0.075 (1.90mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() M551B257M108AG KEMET | In Stock | - | - | - | - | - | - | - | 5 | 1 | - | + 125 C | - | B Case | - 55 C | - | - | - | - | Details | - | - | - | 108 VDC | - | Bulk | M551 | - | 20 % | - | 250 uF | Through Hole | - | - | 350 uA | 8300 mA | - | 50 mOhms | Tantalum Solid Hermetically Sealed | - | - | - | - | 52.1 mm | - | 50.6 mm | 11.1 mm | - | - | ||
![]() M551B257M108AS KEMET | In Stock | - | - | - | - | - | - | - | 5 | 1 | - | + 125 C | - | B Case | - 55 C | - | - | - | - | N | - | - | - | 108 VDC | - | Bulk | M551 | - | 20 % | - | 250 uF | Through Hole | - | - | 350 uA | 8300 mA | - | 50 mOhms | Tantalum Solid Hermetically Sealed | - | - | - | - | 52.1 mm | - | 50.6 mm | 11.1 mm | - | - | ||
![]() M551B257M108AT KEMET | In Stock | - | - | - | - | - | - | - | 5 | 1 | - | + 125 C | - | B Case | - 55 C | - | - | - | - | Details | - | - | - | 108 VDC | - | Bulk | M551 | - | 20 % | - | 250 uF | Through Hole | - | - | 350 uA | 8300 mA | - | 50 mOhms | Tantalum Solid Hermetically Sealed | - | - | - | - | 52.1 mm | - | 50.6 mm | 11.1 mm | - | - |