- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Leakage Current | Ripple Current | Manufacturer Size Code | ESR | Product | Product Length | Product Width | Height | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D107M010AME018 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | - | 100 uA | 3500 mA | - | 18 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T521X156M063ANE150 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 125 C | - | X Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 63 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 15 uF | SMD/SMT | - | 94.5 uA | 1.3 A | - | 150 mOhms | Tantalum Organic Polymer Low ESR | - | - | 4 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520C826M008AME025 KEMET | In Stock | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.010582 oz | - | 8 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 82 uF | SMD/SMT | - | 65.6 uA | 2600 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.5 mm | 6 mm | 3.2 mm | - | ||
![]() T540D226K025CT8705 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | SMD/SMT | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | ||
![]() T520D157M006ATE045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2 | Tantalum | - | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | 6.3 V | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 45 mΩ | 94.5 uA | 6100 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520D227M006AME007 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | 138.6 uA | 5700 mA | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T521W476M016ANE045 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | - | 75.2 uA | 2 A | - | 45 mOhms | Tantalum Organic Polymer Low ESR | - | - | 1.4 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520C477M2R5AHE025 KEMET | In Stock | - | - | 2312 (6032 metric) | - | - | - | 2312 | 6032 | 8 | 500 | + 105 C | KEMET | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.010582 oz | - | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | - | 117.5 uA | - | - | 25 mOhms | Tantalum Organic Polymer Low ESR | - | - | 2.5 mm | 6 mm | 3.2 mm | - | ||
![]() T520Y337M010AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 105 C | - | Y Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | 330 uA | 4000 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 3.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520V157M006AME009 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | - | 94.5 uA | 4600 mA | - | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 1.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520B127M006ANE035 KEMET | In Stock | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 120 uF | SMD/SMT | - | 75.6 uA | 1900 mA | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T520X477M006AME018 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | - | 296.1 uA | 3700 mA | - | 18 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 4 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520Y108M2R5AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 105 C | - | Y Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | - | 250 uA | 3100 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 3.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520B227M004AHE070 KEMET | 25 |
| - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | 8 | 2000 | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.003346 oz | - | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | 88 uA | 1300 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T521D107M020ANE055 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | ± 20% | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 20 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | - | 200 uA | 2 A | D | 55 mOhms | Tantalum Organic Polymer Low ESR | 7.3mm | 4.3mm | 2.8 mm | 7.3 mm | 4.3 mm | 2.8mm | ||
![]() T520X337M010AME010 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | 330 uA | 5000 mA | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 4 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520V227M006AME009 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | 138.6 uA | 4600 mA | - | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 1.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520H108M006ANE055 KEMET | In Stock | - | - | 2824 (7260 metric) | - | - | - | 2824 | 7360 | 20 | 1000 | + 85 C | - | H Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.010582 oz | - | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | - | 630 uA | 1800 mA | - | 55 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 1.9 mm | 7.3 mm | 6 mm | - | ||
![]() T520V477M2R5ANE007 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | - | 117.5 uA | 5200 mA | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 1.8 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520X108M003ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | - | 300 uA | 4100 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | 4 mm | 7.3 mm | 4.3 mm | - |