- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B157M004AHE018 KEMET | 26 |
| - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.003346 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 60 uA | - | 18 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520M157M006ANE150 KEMET | In Stock | - | - | 1411 (3528 metric) | 1311 | 3528 | 8 | 2500 | + 105 C | - | M Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 900 mA | 150 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 3.5 mm | 2.8 mm | ||
![]() T520D476M016AME035 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 16 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 75.2 uA | 2500 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521V686M016AME090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 108.8 uA | 1.4 A | 90 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T540D226K025DT8605 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() M550B606K180AG KEMET | In Stock | - | - | - | - | - | 5 | 10 | + 105 C | KEMET | B Case | - 55 C | - | Bulk | Active | Details | - | - | 180 VDC | Bulk | M551 | 10 % | - | 60 uF | Screw | 141 uA | 6000 mA | 80 mOhms | Tantalum Solid Hermetically Sealed | 11.1 mm | 52.1 mm | 50.6 mm | ||
![]() T520V686M010ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 68 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D227M006AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 138.6 uA | 3000 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B106M016ANE100 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 16 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 16 uA | 1100 mA | 100 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520C826M008AME045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 8 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 82 uF | SMD/SMT | 65.6 uA | 1900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520C337M2R5AME018 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 3000 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520B336M006ANE040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 20.79 uA | 1800 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520W337M2R5AHE040 KEMET | 33 |
| - | 2917 (7343 metric) | 2917 | 7343 | - | 1000 | + 105 C | KEMET | W Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | - | 40 mOhms | Tantalum Organic Polymer Low ESR | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T521X476M035ANE030 KEMET | 33 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | KO-CAP | 0.021164 oz | 35 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 164.5 uA | 2.9 A | 30 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T543D106M050AHE090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 500 | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | 50 VDC | Reel | T543 HRA | 20 % | Conductive Polymer Chip Capacitor | 10 uF | SMD/SMT | 50 uA | 1581 mA | 90 mOhms | Tantalum Organic Polymer Low ESR | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C227M004AHE055 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 1700 mA | 55 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520D337M004ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 3900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520W337M2R5ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T521X226M050ANE075 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 125 C | - | X Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 22 uF | SMD/SMT | 110 uA | 1.815 A | 75 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
Tiny WHSL | 33 |
| - | - | 2917 | 7343 | - | 2000 | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T530 | 20 % | - | 1000 uF | SMD/SMT | - | - | 6 mOhms | - | - | - | - |