- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520Y227M010ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | Y Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 220 uA | 2500 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520M157M006AME200 KEMET | In Stock | - | - | 1411 (3528 metric) | 1311 | 3528 | 8 | 2500 | + 105 C | M Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 800 mA | 200 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 3.5 mm | 2.8 mm | ||
![]() T520H158M006AME055 KEMET | In Stock | - | - | 2824 (7260 metric) | 2824 | 7360 | 20 | 1000 | + 85 C | H Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1500 uF | SMD/SMT | 945 uA | 1800 mA | 55 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 7.3 mm | 6 mm | ||
![]() T520D227M010AME018 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 220 uA | 3500 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M003AME012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 99 uA | 3900 mA | 12 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M006ANE045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 207.9 uA | 2000 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520T107M2R5AME040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | T Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 25 uA | 1600 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520B336M008ANE035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 8 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 26.4 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520C157M010AME055 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 150 uA | 1700 mA | 55 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520B227M004AME035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521X157M016ANE080 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | X Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 240 uA | 1.8 A | 80 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520B476M008AME035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 8 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 37.6 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520B157M003AME040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 45 uA | 1800 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520W477M006ANE055 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 85 C | W Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 296.1 uA | 1800 mA | 55 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520C227M004AME018 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 3000 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520V227M004AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520W107M006AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | W Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 63 uA | 2100 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M2R5ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B476M006ANE070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 29.61 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521W476M020ANE045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 9 | 1000 | + 105 C | W Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 20 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 94 uA | 2 A | 45 mOhms | Tantalum Organic Polymer Low ESR | 1.4 mm | 7.3 mm | 4.3 mm |