- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Leakage Current | Ripple Current | Dissipation Factor | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B157M004AME040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 60 uA | 1800 mA | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520C157M004ANE045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 60 uA | 1900 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T541X107K025CT8710 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | - | X Case | - 55 C | - | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 10 % | For High Reliability Applications | - | - | 100 uF | - | SMD/SMT | - | - | 250 uA | 2.121 A | - | 60 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520V157M006ANE012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 94.5 uA | 3900 mA | - | 12 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T540D226K025DT8505 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | - | - | 22 uF | - | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() M550B606K180AA KEMET | In Stock | - | - | - | - | - | 5 | 10 | + 105 C | KEMET | B Case | - 55 C | - | Bulk | Active | Details | - | - | 180 VDC | Bulk | M551 | 10 % | - | - | - | 60 uF | - | Screw | - | - | 141 uA | 6000 mA | - | 80 mOhms | Tantalum Solid Hermetically Sealed | 11.1 mm | 52.1 mm | 50.6 mm | ||
![]() T520V157M006AME007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 94.5 uA | 5200 mA | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520Y108M2R5AME010 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | Y Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 1000 uF | - | SMD/SMT | - | - | 250 uA | 4900 mA | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520Y477M006ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | Y Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 470 uF | - | SMD/SMT | - | - | 296.1 uA | 4000 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520U336M010ANE070 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | - | U Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 33 uF | - | SMD/SMT | - | - | 33 uA | 1400 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T540D226M025AT8605 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | - | - | 22 uF | - | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T520Y687M004ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | Y Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | SMD/SMT | - | - | 272 uA | 4000 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T530Y477M004AHE005 KEMET | 41 |
| - | 2917 (7343 metric) | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T530 | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | 125 °C | -55 °C | 470 uF | 4.3 mm | SMD/SMT | 5 mΩ | Polar | 188 uA | 7300 mA | 8 % | 5 mOhms | Tantalum Organic Polymer Low ESR | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T530X477M006AHE005 KEMET | 41 |
| - | 2917 (7343 metric) | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T530 | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | - | - | 470 uF | - | SMD/SMT | - | - | - | - | - | 5 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520D337M2R5AME007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 330 uF | - | SMD/SMT | - | - | 82.5 uA | 5700 mA | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C226M016AHE080 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | KEMET | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.010582 oz | 16 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 22 uF | - | SMD/SMT | - | - | 35.2 uA | - | - | 80 mOhms | Tantalum Organic Polymer Low ESR | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520T566M2R5ANE070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | - | 3000 | + 105 C | - | T Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 56 uF | - | SMD/SMT | - | - | - | - | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520V337M003AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 330 uF | - | SMD/SMT | - | - | 99 uA | 2700 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520T107M004ANE150 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | - | T Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | SMD/SMT | - | - | 40 uA | 800 mA | - | 150 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520U157M2R5ANE055 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | - | U Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.010582 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 37.5 uA | 1600 mA | - | 55 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 6 mm | 3.2 mm |