- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B227M004ANE025 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | - | SMD/SMT | - | - | 88 uA | 1900 mA | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520T107M006AME070 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | 1311 | 3528 | 8 | 3000 | - | - | - | - | T Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | - | SMD/SMT | - | - | 63 uA | 1200 mA | - | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.1 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T540D226K025DT8705 KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 100 | - | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | - | SMD/SMT | - | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | ||
![]() T591X106M075ATE090 KEMET | 15 |
| - | Surface Mount | 2917 (7343 Metric) | KEMET | - | 2917 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.019542 oz | 75 V | 75 VDC | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 10 μF | Capacitors | SMD/SMT | 90mOhm @ 100kHz | - | - | - | X | Tantalum Capacitors | 90 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() T591X156M063ATE075 KEMET | 15 |
| - | Surface Mount | 2917 (7343 Metric) | KEMET | - | 2917 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.019542 oz | 63 V | 63 VDC | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 15 μF | Capacitors | SMD/SMT | 75mOhm @ 100kHz | - | - | - | X | Tantalum Capacitors | 75 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() T550C307M050AH KEMET | 91 |
| - | Through Hole | Axial | KEMET | ± 20% | - | - | - | 20 | - | KEMET | + 105 C | KEMET | C Case | - 55 C | - | Tray | Active | - | N | KO-CAP | 0.204589 oz | 50 V | 50 VDC | -55°C ~ 105°C | Tray | T550 | 0.351" Dia x 0.786" L (8.92mm x 19.96mm) | ±20% | Hermetically Sealed | 300 μF | Capacitors | Axial | 100mOhm @ 100kHz | - | - | 1.46A | - | Tantalum Capacitors | 0.1ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 23.42mm | - | - | - | - | - | - | - | ||
![]() T598X476M035ATE075 KEMET | 5000 |
| - | Surface Mount | 2917 (7343 Metric) | KEMET | ± 20% | 2917 | 7343 | 9 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | X Case | - 55 C | Yes | - | Active | AEC-Q200 | Details | - | 0.000020 oz | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 47 μF | Capacitors | SMD/SMT | 75mOhm @ 100kHz | - | 164.5 mA | 2.58A | X | Tantalum Capacitors | 0.075ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | 4mm | AEC-Q200 | ||
![]() T598D337M2R5ATE012 KEMET | 611 |
| - | Surface Mount | 2917 (7343 Metric) | KEMET | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | AEC-Q200 | Details | - | 0.000015 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | SMD/SMT | 12mOhm @ 100kHz | - | 82.5 mA | 6.12 A | D | Tantalum Capacitors | 100 Ohms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() T50D227M004C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 4 V | 4 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | SMD/SMT | 25mOhm @ 100kHz | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T520Y337M006AME040 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | Y Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | - | SMD/SMT | - | - | 207.9 uA | 2500 mA | - | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V226M020AME090 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 20 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 22 uF | - | SMD/SMT | - | - | 44 uA | 1400 mA | - | - | 90 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B106M016AME100 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 16 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 10 uF | - | SMD/SMT | - | - | 16 uA | 1100 mA | - | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520V227M004ANE015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | - | SMD/SMT | - | - | 88 uA | 3500 mA | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V227M004ANE006 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | - | SMD/SMT | - | - | 88 uA | 5600 mA | - | - | 6 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B107M004AME025 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | - | SMD/SMT | - | - | 40 uA | 2300 mA | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520B157M006AME035 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | 1311 | 3528 | 8 | 2000 | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | - | SMD/SMT | - | - | 94.5 uA | 1900 mA | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520Y477M006AME015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | Y Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | - | SMD/SMT | - | - | 296.1 uA | 4000 mA | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 3.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520D477M2R5ANE007 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | - | SMD/SMT | - | - | 117.5 uA | 5700 mA | - | - | 7 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520V337M004ANE025 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 1000 | - | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | - | SMD/SMT | - | - | 132 uA | 2700 mA | - | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520D108M2R5ANE015 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | 2917 | 7343 | 10 | 500 | - | - | + 105 C | - | D Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | - | SMD/SMT | - | - | 250 uA | 3900 mA | - | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - |