- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B337M2R5ANE045 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 1700 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521V565M050ANE090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 5.6 uF | SMD/SMT | 28 uA | 1.6 A | 90 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520T336M010AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | T Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 33 uA | 1200 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520V337M004AME018 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 3200 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V227M004AME018 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 3200 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V157M004ANE018 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 60 uA | 5200 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D477M2R5ANE009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 117.5 uA | 5000 mA | 9 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M006ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 207.9 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520W227M004ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | W Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 2700 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520B476M006ANE035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 29.61 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521W226M025ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | W Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 25 VDC | MouseReel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 22 uF | SMD/SMT | 55 uA | 2.1 A | 40 mOhms | Tantalum Organic Polymer Low ESR | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520U336M008ANE070 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | U Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 8 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 26.4 uA | 1400 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T520Y227M010AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | Y Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 220 uA | 2500 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B476M006AME025 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 29.61 uA | 2300 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520B337M2R5ANE018 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2700 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520B686M006AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 42.84 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520B337M2R5ANE015 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V227M004ANE045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 2000 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D687M003ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 680 uF | SMD/SMT | 204 uA | 3900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M004AME007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 5200 mA | 7 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm |