- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B227M004ANE035 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.003527 oz | - | 4 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | - | - | 88 uA | 1900 mA | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T520A336M006ANE080 KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | 1206 | 3216 | 8 | 2000 | - | + 105 C | - | A Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.000783 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | - | - | 20.79 uA | 1200 mA | - | 80 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() T520V157M004AME006 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | - | V Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | - | - | 60 uA | 5200 mA | - | 6 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T545W476M020ATE045 KEMET | 24 |
| - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 1000 | - | + 105 C | KEMET | W Case | - 55 C | - | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.014110 oz | - | 20 VDC | - | Reel | T545 | - | 20 % | - | 47 uF | SMD/SMT | - | - | 94 uA | 2000 mA | - | 45 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 1.4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
Tiny WHSL | 18 |
| - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 | 2000 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.014110 oz | - | 10 VDC | - | Reel | T520 SSD | - | 20 % | Conductive Polymer Chip Capacitors | 330 uF | SMD/SMT | - | - | 330 uA | 2500 mA | - | 40 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
Tiny WHSL | 34 |
| - | - | - | - | 2917 | 7343 | - | 2000 | - | + 125 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.021164 oz | - | 2.5 VDC | - | Reel | T530 | - | 20 % | - | 680 uF | SMD/SMT | - | - | - | - | - | 6 mOhms | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | - | 2500 | - | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.021164 oz | - | 6.3 VDC | - | Reel | T530 | - | 20 % | - | 220 uF | SMD/SMT | - | - | - | - | - | 6 mOhms | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520B686M006AHE045 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | 1311 | 3528 | 8 | 2000 | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | - | - | 42.84 uA | 2300 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T54EE477M016HSA025 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 % | 200 | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | vPolyTan | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 470 uF | SMD/SMT | 25mOhm @ 100kHz | - | 752 uA | 3.143 A | EE | 25 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T54EE477M016LZA025 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 % | 200 | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | - | Active | - | N | vPolyTan | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 470 uF | SMD/SMT | 25mOhm @ 100kHz | - | 752 uA | 3.143 A | EE | 25 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T54EE226M050HSA100 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 % | 200 | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 22 uF | SMD/SMT | 100mOhm @ 100kHz | - | 110 uA | 1.572 A | EE | 100 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T59EE156M063C0100 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 metric) | 20% | 2917 | 7343 | 10 | 400 | 2000 Hrs @ 125°C | + 105 C | Vishay Polytech | EE Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | T59 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 15 uF | SMD/SMT | 100mOhm @ 100kHz | - | 95 uA | 1572 mA | EE | 100 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | 7.3 mm | 4.3 mm | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | 4.3mm | - | ||
![]() T540D156K025AT8610 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | ||
![]() T540D156M025AT8510 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | ||
![]() T540D156M025BT8610 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | ||
![]() T541X107K025AT8610 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 % | 100 | - | + 125 C | - | X Case | - 55 C | - | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T541 HRA | - | 10 % | For High Reliability Applications | 100 uF | SMD/SMT | - | - | 250 uA | 2.121 A | - | 60 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T540D156M025AT8610 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | ||
![]() T540D226K025BT8505 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | ||
![]() T540D226M025BT8705 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | ||
![]() T540D336K025DT8605 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - |