- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T540D336K025DT8505 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 100 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T540 HRA | - | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | ||
![]() T541X686M025CT8710 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 % | 100 | - | + 125 C | - | X Case | - 55 C | - | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T541 HRA | - | 20 % | For High Reliability Applications | 68 uF | SMD/SMT | - | - | 170 uA | 2.324 A | - | 50 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T541X107M025AT8710 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 % | 100 | - | + 125 C | - | X Case | - 55 C | - | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T541 HRA | - | 20 % | For High Reliability Applications | 100 uF | SMD/SMT | - | - | 250 uA | 2.121 A | - | 60 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T541X686M025CT8510 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 % | 100 | - | + 125 C | - | X Case | - 55 C | - | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T541 HRA | - | 20 % | For High Reliability Applications | 68 uF | SMD/SMT | - | - | 170 uA | 2.324 A | - | 50 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T541X686K025CT8510 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 % | 100 | - | + 125 C | - | X Case | - 55 C | - | - | - | - | N | KO-CAP | 0.021164 oz | - | 25 VDC | - | Reel | T541 HRA | - | 10 % | For High Reliability Applications | 68 uF | SMD/SMT | - | - | 170 uA | 2.324 A | - | 50 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T530X337M010ASE005 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 8 | 500 | - | + 125 C | - | X Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 10 VDC | - | Reel | T530 | - | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | - | 330 uA | - | - | 5 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 4.3 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T545V476M020ATE055 KEMET | 300 | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 % | 1000 | - | + 125 C | - | V Case | - 55 C | Yes | - | - | - | Details | KO-CAP | 0.021164 oz | - | 20 VDC | - | Reel | T545 SSD | - | 20 % | High Energy Polymer Tantalum Capacitors | 47 uF | SMD/SMT | - | - | 94 uA | 1.844 A | - | 55 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T541X336K050AT6510 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | - | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | - | - | 50 VDC | - | Reel | T541 HRA | - | 10 % | - | 33 uF | SMD/SMT | - | - | - | - | - | 75 mOhms | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE337M016ESB025 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 400 | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Yes | Tape & Reel (TR) | Active | - | Details | vPolyTan | - | 16 V | - | -55°C ~ 125°C | Reel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE157M030ESB150 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 400 | 2000 Hrs @ 125°C | - | Vishay Polytech | - | - | Yes | - | Active | - | Details | vPolyTan | - | 30 V | - | -55°C ~ 125°C | Reel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T55Z477M004C0018 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 | 800 | - | + 105 C | Vishay Polytech | Z Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT); | Active | - | Details | vPolyTan | 0.021164 oz | 4 V | 4 VDC | -55°C ~ 105°C | MouseReel | T55 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | High Performance Molded Case Capacitors | 470 uF | SMD/SMT | 18mOhm @ 100kHz | - | 188 uA | 3.22 A | Z | 18 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | - | - | 1.8 mm | 0.075 (1.90mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() T543X107M030AHW035 KEMET | 72 | - | - | - | 2917 (7343 metric) | - | 2917 | 7343 | 10 % | 500 | - | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | N | KO-CAP | 0.014110 oz | - | 30 VDC | - | MouseReel | T543 HRA | - | 20 % | High Reliability Polymer Chip Capacitor | 100 uF | SMD/SMT | - | - | 300 uA | 2.567 A | - | 35 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T50D336M025C0060 Vishay / Sprague | In Stock | - | - | - | - | - | 2917 | 7343 | 10 % | 500 | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | Details | vPolyTan | 0.021164 oz | - | 25 VDC | - | MouseReel | T50 | - | 20 % | Chip Capacitor | 33 uF | SMD/SMT | - | - | - | 1.93 A | - | 60 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T521V157M016ATE040 KEMET | 132 | - | - | - | 2917 (7343 metric) | ± 20% | 2917 | 7343 | - | 1000 | - | + 105 C | KEMET | V Case | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | - | - | 16 VDC | - | MouseReel | T521 | - | 20 % | Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | - | - | - | 2.6A | V | 40 mOhms | - | - | 7.3mm | 4.3mm | - | - | - | - | 1.8mm | - | ||
![]() T521X337M016ATK050 KEMET | 5 |
| - | - | - | - | 2917 | 7343 | - | 500 | - | + 125 C | KEMET | X Case | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | - | - | 16 VDC | - | Reel | T521 | - | 20 % | Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | - | - | - | - | - | 50 mOhms | - | - | - | - | - | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T523V686M035APE070 KEMET | 1118 |
| - | - | 2917 (7343 metric) | ± 20% | 2917 | 7343 | - | 1000 | - | + 105 C | KEMET | V Case | - 55 C | - | Tape & Reel (TR) | Active | - | Details | - | - | - | 35 VDC | - | MouseReel | T523 | - | 20 % | Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | - | - | - | 2.42A | V | 70 mOhms | - | - | 7.3mm | 4.3mm | - | - | - | - | 1.9mm | - | ||
![]() T54EE157M035ESA050 Vishay | 49 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 10 % | 400 | 1000 Hrs @ 125°C | + 125 C | Vishay Polytech | - | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | N | - | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Hi-Rel Commercial Capacitors | 150 uF | SMD/SMT | 50mOhm @ 100kHz | - | 525 uA | 2.966 A | EE | 50 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T54EE337M016CSA025 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 | 400 | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | vPolyTan | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Polymer Surface-Mount Chip Capacitor | 330 uF | SMD/SMT | 25mOhm @ 100kHz | - | 528 uA | 4.195 A | EE | 25 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T54EE157M030CSA150 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 | 400 | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | - | 30 V | 30 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Polymer Surface-Mount Chip Capacitor | 150 uF | SMD/SMT | 150mOhm @ 100kHz | - | 450 uA | 1.713 A | EE | 150 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS | ||
![]() T54EE476M035CSA070 Vishay / Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 2917 | 7343 | 10 | 400 | 2000 Hrs @ 125°C | + 125 C | Vishay Polytech | EE Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | vPolyTan | - | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Polymer Surface-Mount Chip Capacitor | 47 uF | SMD/SMT | 70mOhm @ 100kHz | - | 165 uA | 2.507 A | EE | 70 mOhms | Tantalum Organic Polymer Low ESR | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | COTS |