- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T59EE226M075C0100 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | - | - | - | 400 | 1000 Hrs @ 125°C | Vishay | - | Vishay Sprague | - | - | Yes | - | Active | - | Details | vPolyTan | - | 75 V | - | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 22 μF | Capacitors | - | - | 100mOhm @ 100kHz | - | - | - | - | EE | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.169" (4.30mm) | - | - | - | - | ||
![]() T50D337M6R3C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() 25TQC10MEB Panasonic Electronic Components | 50 |
| - | Surface Mount | 1411 (3528 Metric) | 25TQC | - | ± 20% | 1411 | 3528 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 25 V | 25 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 10 μF | Capacitors | Tantalum | SMD/SMT | 100mOhm @ 100kHz | - | 25V dc | 25 uA | 900mA | B2 | Tantalum Capacitors | 0.1ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | - | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 10TPE150MPL Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | Tantalum | SMD/SMT | 25mOhm @ 100kHz | - | 10V dc | 150 uA | 2.4A | D3L | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | - | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 10TPB330MW Panasonic Electronic Components | 20000 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPB | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 10V dc | 330 uA | 2.8A | D4 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | - | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 6TPF220MFL Panasonic Electronic Components | 12040 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 15mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 3.55A | D3L | Tantalum Capacitors | 0.015ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | - | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 4TPF330MFL Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 15mOhm @ 100kHz | - | 4V dc | 132 uA | 3.55A | D3L | Tantalum Capacitors | 0.015ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | - | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() ETCE330M9GB Panasonic Electronic Components | 100 |
| - | Surface Mount | 1411 (3528 Metric) | - | - | - | 1311 | 3528 | 0.08 | - | 1000 Hrs @ 125°C | - | + 125 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | Active | - | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 125°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 330 μF | Capacitors | - | SMD/SMT | 9mOhm @ 300kHz | - | - | 165 uA | 3.2 A | B2 | Tantalum Capacitors | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() TCH9157M025W0050C KYOCERA AVX | 2275 |
| - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 0404 | 1212 | 8 % | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | Bulk | Active | - | Details | - | - | 25 V | 25 VDC | -55°C ~ 125°C | Waffle | TCH | 0.472" L x 0.492" W (12.00mm x 12.50mm) | ±20% | Hermetically Sealed | 150 μF | Capacitors | - | SMD/SMT | 50mOhm @ 100kHz | - | - | - | - | - | Tantalum Capacitors | 50 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | - | 8.45 mm | 0.333" (8.45mm) | 12 mm | 12.5 mm | - | COTS | ||
![]() TCH9157M035W0055C KYOCERA AVX | 39 |
| - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 0404 | 1212 | 8 % | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | Bulk | Active | - | Details | - | - | 35 V | 35 VDC | -55°C ~ 125°C | Waffle | TCH | 0.472" L x 0.492" W (12.00mm x 12.50mm) | ±20% | Hermetically Sealed | 150 μF | Capacitors | - | SMD/SMT | 55mOhm @ 100kHz | - | - | - | - | - | Tantalum Capacitors | 55 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | - | 8.45 mm | 0.333" (8.45mm) | 12 mm | 12.5 mm | - | COTS | ||
![]() TCN4687M010R0070E KYOCERA AVX | 307 |
| - | Surface Mount | 2924 (7361 Metric) | - | KYOCERA AVX | ± 20% | 2924 | 7361 | 20 % | 800 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | 4 Case | - 55 C | Yes | - | Active | - | Details | - | - | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | TCN | 0.287" L x 0.240" W (7.30mm x 6.10mm) | ±20% | Molded | 680 μF | Capacitors | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 680 uA | 1.65A | 4 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 6.1mm | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 6.1 mm | 2mm | - | ||
![]() TCNZ476M035R0150E KYOCERA AVX | 50 |
| - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | 10 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Z Case | - 55 C | Yes | - | Active | - | Details | - | - | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | TCN | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 47 μF | Capacitors | - | SMD/SMT | 150mOhm @ 100kHz | - | - | 165 uA | 1.1A | Z | Tantalum Capacitors | 0.15ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 1.5 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | 1.5mm | - | ||
![]() TCMU686M040R0050E KYOCERA AVX | 22 |
| - | Surface Mount | 2924 (7361 Metric) | - | KYOCERA AVX | - | 2924 | 7361 | 10 % | 400 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | - | Active | - | Details | - | - | 40 V | 40 VDC | -55°C ~ 125°C | MouseReel | TCM | 0.287" L x 0.240" W (7.30mm x 6.10mm) | ±20% | Molded | 68 μF | Capacitors | - | SMD/SMT | 50mOhm @ 100kHz | - | - | 272 uA | - | U | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 6.1 mm | - | - | ||
![]() TCH9227M016W0040C KYOCERA AVX | 2489 |
| - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 0404 | 1212 | 8 % | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | - | Active | - | Details | - | - | 16 V | 16 VDC | -55°C ~ 125°C | Waffle | TCH | 0.472" L x 0.492" W (12.00mm x 12.50mm) | ±20% | Hermetically Sealed | 220 μF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | - | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | - | 8.45 mm | 0.333" (8.45mm) | 12 mm | 12.5 mm | - | COTS | ||
![]() TCJU157M035R0100E KYOCERA AVX | 1908 |
| - | Surface Mount | 2924 (7361 Metric) | - | KYOCERA AVX | - | 2924 | 7361 | 10 % | 400 | 2000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - | - 55 C | - | - | Active | - | Details | - | - | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287" L x 0.240" W (7.30mm x 6.10mm) | ±20% | Molded | 150 μF | Capacitors | - | SMD/SMT | 100mOhm @ 100kHz | - | - | 525 uA | - | U | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 6.2 mm | - | - | ||
![]() TCNL107M006R0200 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | 20% | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 100 uF | - | - | - | 200mOhm @ 100kHz | - | - | - | 700 mA | L | - | 0.2 mOhm | - | General Purpose | - | 3.5 mm | 3.5 x 2.8 x 1 mm | - | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() TCJD156M035R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.014110 oz | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 uF | Capacitors | - | SMD/SMT | 100mOhm @ 100kHz | - | - | 52.5 uA | 1500 mA | D | Tantalum Capacitors | 0.1 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJD475M075R0150E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 75 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 4.7 µF | Capacitors | - | - | 150mOhm @ 100kHz | - | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCJD157M006R0040 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.014110 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | 90 uA | 1.7 A | D | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCNL336M016R0200E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 16 V | - | -55°C ~ 85°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 33 µF | - | - | - | 200mOhm @ 100kHz | - | - | - | - | L | - | - | - | General Purpose | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - |