- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Approvals | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Method | Number of Outlets | Package | Product Status | Qualification | RoHS | Schedule B | Slot Width | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Subcategory | Depth | Style | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Number of Levels | Number of Poles | Dissipation Factor | Manufacturer Size Code | Protections | Terminal Type | Product Type | Operating Temperature Range | ESR | Product | Connection Type | Features | Product Category | Product Length | Product Width | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Length (mm) | Product Height | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCQB107M004R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | KYOCERA AVX | 20% | 1210 | 3528 | 8 % | 2000 | - | 1000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | - | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | 0.003527 oz | 4 V | - | 4 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | 40 uA | 1336 mA | - | - | - | - | B | - | - | Tantalum Capacitors | - | 70 mOhm | Tantalum Organic Polymer Standard Grade | - | Automotive | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCQB156M016R0090E KYOCERA | 2029 |
| - | - | Back Mount | 1411 (3528 Metric), 1210 | 4 | CSA, UL | KYOCERA AVX | ± 20% | 1210 | 3528 | 8 % | 2000 | - | 1000 Hrs @ 125°C | Turck | U-96139 | + 125 C | 250 VAC, 250 VDC | KYOCERA AVX | B Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | - | - | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Solid Electrolytic Capacitor | - | - | - | - | 15µF | Capacitors | - | - | 4 A | SMD/SMT | - | - | 90mOhm @ 100kHz | - | - | - | 24 uA | 1.179A | - | - | - | - | B | - | - | Tantalum Capacitors | - | 0.09ohm | Tantalum Organic Polymer Low ESR | - | Automotive | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | IP68 | - | 1.9 mm | 0.083 (2.10mm) | 15 m | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCNT476M016R0200A KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | KYOCERA AVX | ± 20% | 1210 | 3528 | 6 % | 2500 | - | 2000 Hrs @ 85°C | Turck | U2-30822 | + 105 C | - | KYOCERA AVX | T Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 85°C | MouseReel | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors Undertab Series with Conductive Polymer Electrode | - | - | - | - | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | - | - | 75.2 uA | 700mA | - | - | - | - | T | - | - | Tantalum Capacitors | - | 200 mOhm | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 | - | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | 1.2mm | - | - | - | - | ||
![]() TCSE477M006CRSZ0723E KYOCERA | 154 | - | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | Miscellaneous | 2SC4428L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | 5.8A | - | - | - | - | E | - | - | - | - | 0.012ohm | - | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | - | 4.1mm | - | - | - | - | ||
![]() TCME108M004R0012E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | ± 20% | - | - | - | 400 | - | 2000 Hrs @ 105°C | Entrelec | 1SNA115342R2100 | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 4 V | - | - | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | - | - | 1000µF | Capacitors | - | - | - | SMD/SMT | - | - | 12mOhm @ 100kHz | - | - | - | - | 5.8A | - | - | - | - | E | - | - | Tantalum Capacitors | - | 0.02ohm | - | - | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | - | - | 0.169 (4.30mm) | - | - | - | 4.1mm | - | - | - | - | ||
![]() TCN4337M016R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 2924 (7361 Metric) | - | - | KYOCERA AVX | ± 20% | 2924 | 7361 | 20 % | 800 | - | 2000 Hrs @ 105°C | Murrelektronik | 7000-12341-0540060 | + 105 C | - | KYOCERA AVX | 4 Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.029277 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | Conductive Polymer Chip Capacitors Low ESR | - | - | - | - | 330µF | Capacitors | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | 528 uA | 1.65A | - | - | - | - | 4 | - | - | Tantalum Capacitors | - | 0.07ohm | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 6.1mm | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6.1 mm | - | 2mm | - | - | - | - | ||
![]() TCNO226M004R0500 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | O | - | - | - | - | 500 mOhm | - | - | - | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | - | 0.6mm | - | - | - | - | ||
![]() TCME337M010R0015E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | CE, CSA, UL | KYOCERA AVX | ± 20% | - | - | - | 400 | - | 2000 Hrs @ 105°C | Cutler Hammer, Div of Eaton Corp | PDG34PH400P4DL | - | - | KYOCERA AVX | - | - | - | Panel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 10 V | - | - | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | - | - | 330µF | Capacitors | - | - | 400 A | SMD/SMT | - | - | 15mOhm @ 100kHz | - | - | - | - | 5.2A | - | - | - | - | E | - | - | Tantalum Capacitors | - | 0.015ohm | - | - | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | - | - | 0.169 (4.30mm) | - | - | - | 4.1mm | - | - | - | - | ||
![]() TCQB106M020R0150E KYOCERA | 56 |
| - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | ± 20% | 1210 | 3528 | 8 % | - | - | 1000 Hrs @ 125°C | Turck | U-58909 | + 125 C | - | KYOCERA AVX | B Case | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | - | - | - | - | - | 20 V | - | 20 VDC | - | -55°C ~ 125°C | - | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | - | - | - | - | 10µF | Capacitors | - | - | - | SMD/SMT | - | - | 150mOhm @ 100kHz | - | - | - | 20 uA | 913mA | - | - | - | - | B | - | - | Tantalum Capacitors | - | 0.15ohm | Tantalum Organic Polymer Low ESR | - | Automotive | - | 3.5mm | 2.8mm | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | 1.9mm | - | - | - | AEC-Q200 | ||
![]() TCN4157M025R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 2924 (7360 metric) | - | - | KYOCERA AVX | 20% | 2924 | 7360 | 6 % | 800 | - | 2000 Hrs @ 85°C | Murrelektronik | 4000-68112-3220000 | + 105 C | - | KYOCERA AVX | 4 Case | - 55 C | Yes | - | - | (2) Universal Receptacle | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.029277 oz | 25 V | - | 25 VDC | - | -55°C ~ 85°C | MouseReel | TCN | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | 375 uA | 1650 mA | - | - | - | - | 4 | - | - | Tantalum Capacitors | - | 0.07 mOhm | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6 x 2 mm | IP65 | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 6 mm | - | 2mm | - | - | - | - | ||
![]() TCJE226M050R0150E KYOCERA | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | ± 20% | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34PH400P4MK | - | - | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22µF | - | - | - | 400 A | - | - | - | - | - | - | - | - | 1.3A | - | - | - | - | E | - | - | - | - | 0.15ohm | - | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | - | - | 4.1mm | - | - | - | - | ||
![]() TCJY227M006R0015 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 1000 | - | - | Miscellaneous | - | + 105 C | - | KYOCERA AVX | D Case | - 55 C | Yes | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | J-CAP | 0.021164 oz | - | - | 6.3 VDC | - | - | MouseReel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | 132 uA | 3500 mA | - | - | - | - | Y | - | - | Tantalum Capacitors | - | 0.015 mOhm | Tantalum Organic Polymer Standard Grade | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | 2mm | - | - | - | - | ||
![]() TCJY107M010R0055 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | CE, CSA, UL | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 1000 | - | 2000 Hrs @ 105°C | Thomas & Betts | TYD75X2WPI6 | + 105 C | - | KYOCERA AVX | Y Case | - 55 C | Yes | - | DIN Standard Mounting Holes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | 8532210050 | 0.3 | J-CAP | 0.014110 oz | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 105 °C | -55 °C | - | Blue | 100 uF | Capacitors | 4.3 mm | Slotted, Standard | - | SMD/SMT | 7343 | 2917 | 55mOhm @ 100kHz | - | - | - | 100 uA | 1800 mA | 2000 hours | - | - | - | Y | - | - | Tantalum Capacitors | - | 0.055 mOhm | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | - | 2 mm | 0.079 (2.00mm) | 72 | 4.3 mm | 1,828.8 mm | 2mm | No | No SVHC | - | - | ||
![]() TCJY686M010R0055 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 1000 | Polyvinyl Chloride | 2000 Hrs @ 105°C | Thomas & Betts | LTGES05G-E | + 105 C | - | KYOCERA AVX | Y Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | - | J-CAP | 0.014110 oz | 10 V | - | 10 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | - | Gray | 68 uF | Capacitors | - | - | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | - | - | 68 uA | 1800 mA | - | - | - | - | Y | - | - | Tantalum Capacitors | - | 0.055 mOhm | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 1.57 | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | 2mm | - | - | - | - | ||
![]() TCJD336M035R0070E KYOCERA | In Stock | - | - | - | PCB Mount | 2917 (7343 Metric) | - | CE;UR | - | 20% | - | - | - | - | - | 2000 Hrs @ 105°C | Altech | MVDK-2521 | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | 35 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | Polyamide | Green | 33 uF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | 1800 mA | - | 2 | 42 | - | D | - | - | - | - | 70 mOhm | - | Screw Clamp | General Purpose | - | 7.3 mm | 4.3 mm | - | - | - | 0.122 (3.10mm) | - | - | - | 2.9mm | - | - | - | - | ||
![]() TCJE157M016R0040E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 | 400 | - | 2000 Hrs @ 105°C | Miscellaneous | - | + 105 C | - | KYOCERA AVX | E Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Molded | - | - | - | - | 150 uF | Capacitors | - | - | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | - | 240 uA | 2500 mA | - | - | - | - | E | - | - | Tantalum Capacitors | - | 40 mOhm | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | 4.1mm | - | - | - | - | ||
![]() TCJY337M006R0025 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | CSA, IEC, UL | KYOCERA AVX | 20% | 2917 | 7343 | 12 % | 1000 | - | 2000 Hrs @ 105°C | ABB | XT4HU3175AFF000XXX | + 105 C | - | KYOCERA AVX | Y Case | - 55 C | Yes | Panel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.014110 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 330 uF | Capacitors | - | - | 175 A | SMD/SMT | - | - | 25mOhm @ 100kHz | - | - | - | 198 uA | 2700 mA | - | - | - | - | Y | Branch Circuit | Bolt-On | Tantalum Capacitors | - | 0.025 mOhm | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | 2mm | - | - | - | - | ||
![]() TCJE337M016R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | CSA, IEC, UL | KYOCERA AVX | 20% | 2917 | 7343 | 10 % | 400 | - | 2000 Hrs @ 105°C | ABB | XT4HU3175AAA00NXXX | + 105 C | - | KYOCERA AVX | E Case | - 55 C | Yes | Panel | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Molded | - | - | - | - | 330 uF | Capacitors | - | - | 175 A | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | - | 528 uA | 1900 mA | - | - | - | - | E | Branch Circuit | Box Terminal | Tantalum Capacitors | - 55 C to + 105 C | 70 mOhm | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | 4.1mm | - | - | - | - | ||
![]() TCJD227M010R0025E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | CE, CSA, UL | KYOCERA AVX | ± 20% | - | - | - | 500 | - | 2000 Hrs @ 105°C | Cutler Hammer, Div of Eaton Corp | PDG34PH400P4MN | - | - | KYOCERA AVX | - | - | - | Panel | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | - | 10 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | - | - | 220 µF | Capacitors | - | - | 400 A | - | - | - | 25mOhm @ 100kHz | - | - | - | - | 3A | - | - | - | - | D | - | - | Tantalum Capacitors | - | 0.025ohm | - | - | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | - | - | 0.122 (3.10mm) | - | - | - | 2.9mm | - | - | - | - | ||
![]() TCJE156M050R0070 KYOCERA | In Stock | - | - | Surface Mount | Front Mount | 2917 (7343 metric) | 4 | CSA, UL | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 400 | - | 2000 Hrs @ 105°C | Turck | U-96409 | + 105 C | 250 VAC, 250 VDC | KYOCERA AVX | E Case | - 55 C | Yes | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 8532210050 | - | J-CAP | 0.014110 oz | 50 V | 50 V | 50 VDC | 50 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 105 °C | -55 °C | - | - | 15 uF | Capacitors | 4.3 mm | - | 4 A | SMD/SMT | 7343 | 2917 | 70 mΩ | - | Polar | - | 75 uA | 1900 mA | - | - | - | 6 % | E | - | - | Tantalum Capacitors | - | 0.07 mOhm | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | IP68 | - | 4.1 mm | 4.2926 mm | 1 m | 4.3 mm | - | 4.1mm | No | No SVHC | Lead Free | - |