- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Angle | Approvals | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Composition | Capacitance | Subcategory | Supply Voltage | Depth | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Max Frequency | Output Signal | Input Signal | Product | Connection Type | Features | Nominal Input Voltage (AC) | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T54EE227M016CSB025 TE Connectivity | In Stock | - | - | - | - | Polyamide | Straight | CSA, cURus | - | - | - | - | - | - | PMA (Division of ABB) | NVNZ-M406GT/P2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | ||
![]() T54EE157M030ESB150 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE226M063EZS100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | YK4D8123B-00000 | - | - | - | - | - | Panel | JHSN_DRIV_YK-YM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.23 | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | 208 VAC | - | - | - | - | 18.13 | - | ||
![]() T54EE227M016CSA025 TE Connectivity | In Stock | - | - | - | - | - | - | CE, cULus, EAC, Ex, IEC | - | - | - | - | - | - | PR Electronics | 7501A3B2B11M | - | - | - | - | - | Field | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 10-30 VDC | - | - | - | - | - | - | - | - | - | - | Milliamps (mADC) | Temperature, RTD, Millivolts (mVDC) | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE477M016HZA025 Vishay | 34 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 470 µF | - | - | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE476M035EZA070 Vishay | 18 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | 35 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 47 µF | - | - | - | - | 70mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016LSA025 Vishay | 18 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 330 µF | - | - | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE337M016HSS025 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 16 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 330 µF | - | - | - | - | 25mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030HSS075 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 150 µF | - | - | - | - | 75mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030HSB150 Vishay | 18 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 150 µF | - | - | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030EZS075 Vishay | 18 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | 30 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 150 µF | - | - | - | - | 75mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE227M016LZS025 Vishay | 18 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 2917 | 7343 | 10 % | - | 2000 Hrs @ 125°C | - | - | + 125 C | Vishay Polytech | EE Case | - 55 C | - | - | Tape & Reel (TR) | Active | - | - | 16 V | 16 VDC | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 220 µF | Capacitors | - | - | SMD/SMT | 25mOhm @ 100kHz | - | 352 uA | 3.143 A | EE | Tantalum Capacitors | 25 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | - | High Reliability | - | - | 4.3 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | COTS | ||
![]() T54EE157M030CZB075 Vishay | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 150 µF | - | - | - | - | 75mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE157M030CZS150 Vishay | 34 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 30 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 150 µF | - | - | - | - | 150mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063HZS100 Vishay | 34 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 63 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 15 µF | - | - | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE156M063HZB100 Vishay | 34 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | 63 V | - | -55°C ~ 125°C | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 15 µF | - | - | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() T54EE226M050HZB100 Vishay | 34 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | 50 V | - | -55°C ~ 125°C | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 22 µF | - | - | - | - | 100mOhm @ 100kHz | - | - | - | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | 0.169 (4.30mm) | - | - | COTS | ||
![]() TCBD107M010CRSZ0700E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | KYOCERA AVX | 2917 | 7343 | 8 | 1 | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | D Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 125°C | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | 100 µF | Capacitors | - | - | SMD/SMT | 55mOhm @ 100kHz | - | 100 uA | 0.5 A | D | Tantalum Capacitors | 55 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | High Reliability | - | Tantalum Capacitors - Polymer | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | COTS | ||
![]() TCBB476M006CRSZ0723E KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | 1210 | 3528 | 8 | 1 | - | KYOCERA AVX | - | + 125 C | - | B Case | - 55 C | Yes | - | - | - | Details | 0.003527 oz | - | 6.3 VDC | - | TCB | - | 20 % | Polymer Capacitor | - | 47 uF | Capacitors | - | - | SMD/SMT | - | - | 28 uA | 0.3 A | - | Tantalum Capacitors | 70 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 3.5 mm | 2.8 mm | - | ||
![]() TCBB226M006CRSZ0700E KYOCERA | In Stock | - | - | - | - | - | - | - | KYOCERA AVX | 1210 | 3528 | - | 1 | - | KYOCERA AVX | - | + 125 C | - | B Case | - 55 C | Yes | - | - | - | Details | 0.003527 oz | - | 6.3 VDC | - | TCB | - | 20 % | - | - | 22 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | Tantalum Capacitors | 70 mOhms | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | - | Tantalum Capacitors - Polymer | 1.9 mm | - | 3.5 mm | 2.8 mm | - |