- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Materials | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Primary Material | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Depth | Frequency | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | RAM Size | Shell Size, MIL | Dissipation Factor | Manufacturer Size Code | Cable Opening | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD685M050S0120 KYOCERA | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | 10 % | 2500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | Details | J-CAP | 0.014110 oz | - | 50 VDC | - | - | Reel | * | - | 20 % | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | 6.8 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 34 uA | 1400 mA | - | - | - | D | - | Tantalum Capacitors | 0.12 mOhm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCNX476M035R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | 35 V | - | - | -55°C ~ 105°C | - | TCN J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | 1300 mA | - | - | - | X | - | - | 0.1 mOhm | - | General Purpose | - | 7.3 mm | 7343-15x mm | - | - | 0.059 (1.50mm) | - | - | - | - | - | - | ||
![]() TCJB157M006S0025 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY107M010S0055 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB337M002S0070 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 8000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB227M002S0045 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 8000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Details | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD107M010CRSZ0724E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | - | - | - | 1 | - | KYOCERA AVX | + 125 C | - | D Case | - 55 C | Yes | - | - | - | Details | - | 0.021164 oz | - | 10 VDC | - | - | - | TCB | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCBD226M020CRSZ0H23E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | - | N | - | - | - | - | - | - | - | TCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJX477M006R0050 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | - | 1000 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | J-CAP | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1900 mA | - | - | - | X | - | Tantalum Capacitors | 50 mOhm | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | - | - | - | - | - | - | - | - | ||
![]() TCJD107M010S0055 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 2500 | - | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | 8 MHz | - | - | - | - | - | - | - | - | 1 kB | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() TCJY157M016R0050 KYOCERA | In Stock | - | - | Panel Mount | 2917 (7343 metric) | Flange | Composite | - | Thermoplastic | - | CTVPS00RF | KYOCERA AVX | 20% | 2917 | 7343 | Gold | Copper Alloy | - | 6 % | 1000 | 2000 Hrs @ 85°C | KYOCERA AVX | + 105 C | Amphenol Aerospace Operations | Y Case | - 55 C | Yes | Bulk | Composite | Active | Details | J-CAP | 0.014110 oz | 16 V | 16 VDC | - | -65°C ~ 200°C | MouseReel | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Crimp | - | Receptacle, Male Pins | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | 13 | - | Silver | Aviation, Marine, Military | - | 150 uF | Threaded | Capacitors | - | - | D | Shielded | Environment Resistant | - | - | Electroless Nickel | 11-35 | SMD/SMT | 50mOhm @ 100kHz | - | - | 240 uA | 1900 mA | - | - | - | Y | - | Tantalum Capacitors | 0.05 mOhm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 7.3 mm | 7343-20Y mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() TCNN105M050R1500 KYOCERA | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | RS73F2B | - | 20% | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±25ppm/°C | - | - | 53.6 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | 1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | N | - | - | 1500 mOhm | - | Automotive AEC-Q200, Moisture Resistant | - | 2.05 mm | 2.05 x 1.3 x 1 mm | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() TCJD227M006S0050 KYOCERA | In Stock | - | - | Panel Mount, Through Hole | 2917 (7343 metric) | Flange | Aluminum | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | Gold | Copper Alloy | - | 6 % | 2500 | - | KYOCERA AVX | + 105 C | Glenair | D Case | - 55 C | Yes | Retail Package | Metal | Active | Details | J-CAP | 0.014110 oz | - | 6.3 VDC | - | -65°C ~ 175°C | Reel | 806 | - | 20 % | - | Solder | - | Plug, Male Pins | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | Olive Drab | - | - | 220 uF | Threaded | Capacitors | - | - | C | - | - | - | - | Olive Drab Cadmium | - | SMD/SMT | - | - | - | 132 uA | 2100 mA | - | - | - | D | - | Tantalum Capacitors | 50 mOhm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCNL107M006S0200 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | - | - | 10 % | 10000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | L Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | 0.003527 oz | 6.3 V | 6 VDC | - | -55°C ~ 105°C | Cut Tape | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | Molded | - | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | 200mOhm @ 100kHz | - | - | 60 uA | 700 mA | - | - | - | L | - | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1 mm | 0.039 (1.00mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCBD476M016CRSZ0724E KYOCERA | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | KYOCERA AVX | - | - | - | Gold | Copper Alloy | - | - | 1 | - | KYOCERA AVX | - | Glenair | - | - | Yes | Retail Package | Metal | Active | Details | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | - | Threaded | Capacitors | - | - | A | - | - | - | - | Electroless Nickel | 18-20A | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | Ground | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD227M004CRSZ0724E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | Glenair | - | - | Yes | Retail Package | - | Active | Details | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBB476M006CRSZ0H24E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | KJA11 | KYOCERA AVX | - | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | ITT Cannon, LLC | - | - | Yes | - | - | Active | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD686M010CRSZ0H23E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | PEI-Genesis | - | - | Yes | Bulk | - | Active | N | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBB336M006CRSZ0H23E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | 1 | - | KYOCERA AVX | - | Glenair | - | - | Yes | Retail Package | - | Active | N | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJA156M010R0200 KYOCERA | In Stock | - | - | Surface Mount | 3216-18 | - | - | - | - | - | - | KYOCERA AVX | 20% | 1206 | 3216 | - | - | 3.2 x 1.6 x 1.6mm | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | +125°C | KYOCERA AVX | A Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | J-CAP | 0.000952 oz | 10 V | 10 VDC | - | -55°C ~ 125°C | MouseReel | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | 15 uF | - | Capacitors | - | Polymer | - | - | - | 1.6mm | - | - | - | SMD/SMT | 200mOhm @ 100kHz | - | 10V dc | 15 μA | 700 mA | - | - | 6% | A | - | Tantalum Capacitors | 0.2 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6mm | 0.071 (1.80mm) | 3.2mm | 1.6 mm | - | - | - | - |