- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T521V476M020ATE090 KEMET | 500 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 47μF | 20V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 3.8mm | 90mOhm @ 100kHz | Polar | - | 20V | 94μA | 1400mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2R5TPE470MF Panasonic Electronic Components | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 470μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 2.5V | 117.5μA | 3.1A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520X687M004ATE035 KEMET | 462 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 35mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 680μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 3.6mm | 35mOhm @ 100kHz | POLARIZED | - | 4V | 272μA | 700mA | 2000 hours | 0.1 | 10 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T520V337M2R5ATE015 KEMET | 24000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 15mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 2.5V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | - | 83μA | 900mA | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T530Y687M004ATE005 KEMET | 21 |
| Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 5mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 680μF | 4V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | 3.8mm | 5mOhm @ 100kHz | Polar | - | 4V | 272μA | 7300mA | - | 0.08 | 8 % | Y | General Purpose | 4mm | 0.157 4.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T598D337M006ATE025 KEMET | 7045 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | TANTALUM | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | KO-CAP® T598 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | - | - | Molded | - | Matte Tin (Sn) | - | - | - | - | 330μF | 6.3V | - | 4.3mm | 7343 | 2917 | - | 25mOhm @ 100kHz | - | - | - | 0.208mA | 750mA | 1000 hours | 0.1 | - | D | Automotive | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() TCJB156M016R0150 AVX Corporation | 20 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | 2 | - | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TCJ | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 15μF | 16V | TR, 7 INCH | 2.8mm | 3528 | 1210 | - | 150mOhm @ 100kHz | Polar | - | 16V | 24μA | 677mA | - | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T55B107M6R3C0035 Vishay Sprague | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | vPolyTan™ T55 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Molded | - | - | 105°C | -55°C | - | - | 100μF | 6.3V | - | 2.8mm | 3528 | 1411 | - | 35mOhm @ 100kHz | - | - | - | 63μA | 1.65A | - | - | 10 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.794mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T521D336M035ATE065 KEMET | 12000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Digi-Reel® | 2014 | KO-CAP® T521 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 33μF | 35V | - | 4.3mm | 7343 | 2917 | - | 65mOhm @ 100kHz | Polar | - | - | 0.1155mA | 1900mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2R5TPE220M9 Panasonic Electronic Components | 3000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 2.5V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | - | 2.5V | 55μA | 3.9A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T530X157M016ATE040 KEMET | 20 | - | Datasheet | 17 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | KO-CAP® T530 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 40mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 150μF | 16V | TR, 7 INCH | 4.3mm | 7343 | 2917 | 3.8mm | 40mOhm @ 100kHz | Polar | - | 16V | 240μA | 2.6A | 2000 hours | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520T476M006ATE070 KEMET | 4600 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | J BEND | 2 | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 47μF | 6.3V | - | 2.8mm | 6032 | 1411 | - | 70mOhm @ 100kHz | Polar | - | - | 30μA | 1.3A | 2000 hours | 0.08 | 8 % | T | General Purpose | 1.2mm | 0.047 1.20mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520D156M025ATE060 KEMET | 99500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | Tantalum | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 1998 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 15μF | 25V | - | 4.3mm | 7343 | 2917 | - | 60mOhm @ 100kHz | Polar | - | - | 38μA | 500mA | 2000 hours | 0.1 | 10 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520V337M004ATE009 KEMET | 6000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | KO-CAP® T520 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | 9mOhm | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 330μF | 4V | TR, EMBOSSED/PUNCHED PLASTIC, 7 INCH | 4.3mm | 7343 | 2917 | - | 9mOhm @ 100kHz | Polar | 4V | - | 132μA | 2A | 2000 hours | 0.1 | 10 % | V | General Purpose | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T520H158M006ATE055 KEMET | 80000 | - | Datasheet | 35 Weeks | Surface Mount | Surface Mount | 2924 (7360 Metric) | - | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2015 | KO-CAP® T520 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 1500μF | 6.3V | - | 6.1mm | 7360 | 2924 | - | 55mOhm @ 100kHz | Polar | - | - | 945μA | 1.8A | 2000 hours | - | 20 % | H | General Purpose | 2mm | 0.079 2.00mm | 7.3mm | 6mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6TPE680MI Panasonic Electronic Components | 14000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 4 | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8532.21.00.50 | 680μF | 6.3V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | - | 18mOhm @ 100kHz | Polar | - | 6.3V | 428.4μA | 3.5A | - | - | 15 % | D4 | General Purpose | 3.8mm | 0.157 4.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 4TPE220MF Panasonic Electronic Components | 1223 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Palladium/Gold (Pd/Au) | - | - | - | 8532.21.00.50 | 220μF | 4V | TR, Embossed , 13 Inch | 4.3mm | 7343 | 2917 | - | 15mOhm @ 100kHz | Polar | - | 4V | 88μA | 3.1A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() F380J686MSALZT AVX Corporation | 71000 |
| - | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 5.499807mg | 1000 Hrs @ 85°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | F38 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 68μF | 6.3V | TR, 7 Inch | - | 2012 | 0805 | - | 200mOhm @ 100kHz | POLARIZED | - | - | 86μA | 474mA | 1000 hours | - | 10 % | S | General Purpose | 900μm | 0.039 1.00mm | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2TPF220M6 Panasonic Electronic Components | 80 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | TANTALUM (SOLID POLYMER) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2005 | POSCAP™ TPF | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Gold (Au) | - | - | - | 8532.21.00.50 | 220μF | 2V | TR | 4.3mm | 7343 | 2917 | - | 6mOhm @ 100kHz | Polar | - | 2V | 88μA | 4.4A | - | 0.1 | 10 % | D2E | General Purpose | 1.8mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 6TPB220ML Panasonic Electronic Components | 2500 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Polymer | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | POSCAP™ TPB | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e4 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Molded | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RIPPLE CURRENT MEASURED AT 100KHZ TO 500 KHZ | 8532.21.00.50 | 220μF | 6.3V | TR | 4.3mm | 7343 | 2917 | - | 40mOhm @ 100kHz | Polar | - | 6.3V | 138.6μA | 2A | - | 0.1 | 10 % | D3L | General Purpose | 2.8mm | 0.118 3.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |