- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Lifetime @ Temp. | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | Qualification | RoHS | Shell Sizes | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Number of Positions | Number of Rows | Gender | Capacitance | Subcategory | Current Rating (Amps) | Shielding | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Inductance | Leakage Current | Ripple Current | DC Resistance (DCR) | Manufacturer Size Code | Q @ Freq | Product Type | ESR | Shell Plating | Contact Arrangement | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T541X337M016CH6720 KEMET | In Stock | - | - | Gold | - | - | Steel | - | Amphenol Positronic | - | - | - | - | 100 | - | - | - | Positronic | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | Active | - | Details | 3 | - | - | - | - | - | - | - | CBD | - | 20 % | - | 5 Position | 1 Row | Female | - | D-Sub Connectors | - | - | Crimp | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | Tin | 5W5 | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | CTGSR74BF | 0.321 L x 0.289 W (8.15mm x 7.35mm) | ±20% | - | - | - | - | - | - | 400 mA | Shielded | - | - | - | 180 µH | - | - | 1Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.193 (4.90mm) | - | - | - | ||
![]() TCBD336M016CRSZ0723E KYOCERA | In Stock | - | - | - | - | - | - | - | Honeywell | 2917 | 7343 | - | 8 | 100 | - | - | - | Honeywell | - | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | Details | - | - | 0.021164 oz | - | 16 VDC | - | - | - | TCB | - | 20 % | Polymer Capacitor | - | - | - | 33 uF | Switch Accessories | - | - | SMD/SMT | - | - | - | 52 uA | 0.5 A | - | - | - | Switch Hardware | 70 mOhms | - | - | Tantalum Organic Polymer Standard Grade | - | Switch Hardware | 2.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() 2R5TPE330MI Sanyo | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 2.5 V | - | - | - | - | 20 % | - | - | - | - | 330 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCQB476M006R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | KYOCERA AVX | 1210 | 3528 | - | 6 | 2000 | - | - | 1000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TCQB476M006R0070E | Discontinued at Digi-Key | AEC-Q200 | Details | - | - | 0.003527 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Automotive Conductive Polymer Chip Capacitors | - | - | - | 47 uF | Capacitors | - | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 28.2 uA | 935 mA | - | B | - | Tantalum Capacitors | 70 mOhms | - | - | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | AEC-Q200 | ||
![]() T540B336K010BH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB685M025R0150E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | KYOCERA AVX | - | - | - | - | 2000 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 25 V | - | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | - | - | - | 6.8 µF | Capacitors | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | B | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJA476M006R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | KYOCERA AVX | 1206 | 3216 | - | 6 | 2000 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | A Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | J-CAP | 0.000783 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | Molded | - | - | - | 47 uF | Capacitors | - | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 28.2 uA | 500 mA | - | A | - | Tantalum Capacitors | 70 mOhms | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | ||
![]() TCJY156M035R0100E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | 2917 | 7343 | - | 6 | 1000 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | J-CAP | 0.021164 oz | 35 V | 35 VDC | - | -55°C ~ 105°C | Reel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | - | - | - | 15 uF | Capacitors | - | - | SMD/SMT | 100mOhm @ 100kHz | - | - | 52.5 uA | 600 mA | - | Y | - | Tantalum Capacitors | 100 mOhms | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJB106M016R0200E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | KYOCERA AVX | - | - | - | - | 2000 | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 16 V | - | - | -55°C ~ 125°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | - | - | - | 10 µF | Capacitors | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | B | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJE336M035R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | - | - | - | 400 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 35 V | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | - | - | 33 µF | Capacitors | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | E | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.169 (4.30mm) | - | - | - | ||
![]() TCJA106M006R0300E KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | KYOCERA AVX | - | - | - | - | 2000 | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 6.3 V | - | - | -55°C ~ 125°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | - | - | - | 10 µF | Capacitors | - | - | - | 300mOhm @ 100kHz | - | - | - | - | - | A | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.071 (1.80mm) | - | - | - | ||
![]() TCJC476M010R0100E KYOCERA | In Stock | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | KYOCERA AVX | - | - | - | - | 500 | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 10 V | - | - | -55°C ~ 125°C | - | TCJ J-CAP | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Molded | - | - | - | 47 µF | Capacitors | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | C | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.110 (2.80mm) | - | - | - | ||
![]() TCJD156M035R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | - | - | - | 500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 35 V | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | - | - | 15 µF | Capacitors | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | D | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJB684M050R0400E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | KYOCERA AVX | - | - | - | - | 2000 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 50 V | - | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | - | - | - | 0.68 µF | Capacitors | - | - | - | 400mOhm @ 100kHz | - | - | - | - | - | B | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJY157M004R0045E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | - | - | - | 1000 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | - | - | 150 µF | Capacitors | - | - | - | 45mOhm @ 100kHz | - | - | - | - | - | Y | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.079 (2.00mm) | - | - | - | ||
![]() TCJD227M004R0025E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | - | - | - | 500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | - | - | 220 µF | Capacitors | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | D | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJD477M002R0015E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KYOCERA AVX | - | - | - | - | 500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 2.5 V | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | - | - | - | 470 µF | Capacitors | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | D | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJT336M006R0150E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | KYOCERA AVX | - | - | - | - | 2500 | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | - | - | - | 33 µF | Capacitors | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | T | - | Tantalum Capacitors | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | 0.047 (1.20mm) | - | - | - | ||
![]() TCNS107M006R0250 KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | 6.3 V | - | - | -55°C ~ 105°C | - | TCN | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | - | - | - | 100 µF | - | - | - | - | 250mOhm @ 100kHz | - | - | - | - | - | S | - | - | - | - | - | - | General Purpose | - | - | 0.047 (1.20mm) | - | - | - |