- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCNT227M006R0200E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE476M035EZB070 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE226M063HZS100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE157M030LZS075 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE226M063LZB100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE226M050LZB100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE477M016HZB025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE227M016EZS025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE477M016EZS025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE157M030HSB075 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB336M006R0070 KYOCERA | In Stock | - | - | Surface Mount | 1210 (3528 metric) | KYOCERA AVX | 1210 | 3528 | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 33 uF | Capacitors | SMD/SMT | 70mOhm @ 100kHz | - | 19.8 uA | 900 mA | B | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | ||
![]() TCJD226M025R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | KYOCERA AVX | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.014110 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 22 uF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | 55 uA | 1.1 A | D | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJC155M063S0300 KYOCERA | In Stock | - | - | - | 2312 (6032 metric) | KYOCERA AVX | 2312 | 6032 | 6 % | 3000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | J-CAP | 0.010582 oz | - | 63 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 1.5 uF | Capacitors | SMD/SMT | - | - | 9.5 uA | 600 mA | - | Tantalum Capacitors | 300 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 2.6 mm | - | 6 mm | 3.2 mm | - | ||
![]() TCJD685M063S0120 KYOCERA | In Stock | - | - | - | 2917 (7343 metric) | KYOCERA AVX | 2917 | 7343 | 6 % | 2500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | J-CAP | 0.014110 oz | - | 63 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 6.8 uF | Capacitors | SMD/SMT | - | - | 42.8 uA | 1 A | - | Tantalum Capacitors | 120 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() TCJB684M063S0300 KYOCERA | In Stock | - | - | - | 1210 (3528 metric) | KYOCERA AVX | 1210 | 3528 | 8 % | 8000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | J-CAP | 0.003527 oz | - | 63 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 0.68 uF | Capacitors | SMD/SMT | - | - | 4.3 uA | 400 mA | - | Tantalum Capacitors | 300 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | ||
![]() TCJB685M025S0150 KYOCERA | In Stock | - | - | - | 1210 (3528 metric) | KYOCERA AVX | 1210 | 3528 | 6 % | 8000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | J-CAP | 0.003527 oz | - | 25 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 6.8 uF | Capacitors | SMD/SMT | - | - | 17 uA | 600 mA | - | Tantalum Capacitors | 150 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | ||
![]() TCJD475M075R0150 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | KYOCERA AVX | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.014110 oz | 75 V | 75 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 4.7 uF | Capacitors | SMD/SMT | 150mOhm @ 100kHz | - | 35.3 uA | 800 mA | D | Tantalum Capacitors | 150 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJC225M050S0300 KYOCERA | In Stock | - | - | - | 2312 (6032 metric) | KYOCERA AVX | 2312 | 6032 | 6 % | 3000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | J-CAP | 0.010582 oz | - | 50 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 2.2 uF | Capacitors | SMD/SMT | - | - | 11 uA | 600 mA | - | Tantalum Capacitors | 300 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 2.6 mm | - | 6 mm | 3.2 mm | - | ||
![]() TCJE106M063S0150 KYOCERA | In Stock | - | - | - | 2917 (7343 metric) | KYOCERA AVX | 2917 | 7343 | 6 % | 1500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | J-CAP | 0.014110 oz | - | 63 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 10 uF | Capacitors | SMD/SMT | - | - | 63 uA | 900 mA | - | Tantalum Capacitors | 150 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() TCJB157M006S0070 KYOCERA | In Stock | - | - | - | 1210 (3528 metric) | KYOCERA AVX | 1210 | 3528 | 10 % | 8000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | J-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | * | - | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 150 uF | Capacitors | SMD/SMT | - | - | 90 uA | 900 mA | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - |