- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Depth | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD477M002R0015 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.014110 oz | 2.5 V | 2.5 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 470 µF | Capacitors | - | - | SMD/SMT | - | 15mOhm @ 100kHz | - | - | 117.5 uA | 2.7 A | - | D | Tantalum Capacitors | 15 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJB475M035R0200E KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225M) | - | KYOCERA AVX | 20% | 1210 | 3528 | 3.5 x 2.8 x 1.9mm | 6 % | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | +105°C | KYOCERA AVX | B Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 0.003527 oz | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 4.7 uF | Capacitors | Polymer | 2.8mm | SMD/SMT | 1.4mm | 200mOhm @ 100kHz | - | 35V dc | 16.5 μA | 800 mA | 6% | B | Tantalum Capacitors | 200 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | 1.9mm | 0.083 (2.10mm) | 3.5mm | 2.8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tray | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJA106M010S0300 KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 metric) | - | KYOCERA AVX | 20% | 1206 | 3216 | - | 6 % | 8000 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | A Case | - 55 C | Yes | Tape & Reel (TR) | Discontinued at Digi-Key | Details | J-CAP | 0.000952 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 10 uF | Capacitors | - | - | SMD/SMT | - | 300mOhm @ 100kHz | - | - | 10 uA | 600 mA | - | A | Tantalum Capacitors | 0.3 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.6 mm | - | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | ||
![]() TCJB336M006R0200 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | KYOCERA AVX | - | 1210 | 3528 | 3.5 x 2.8 x 1.9mm | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | +125°C | KYOCERA AVX | B Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 33 µF | Capacitors | Polymer | 2.8mm | SMD/SMT | - | 200mOhm @ 100kHz | - | 6.3V dc | 19.8 μA | 600 mA | 6% | B | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9mm | 0.083 (2.10mm) | 3.5mm | 2.8 mm | - | ||
![]() TCJD227M006R0025 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.014110 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 220 uF | Capacitors | - | - | SMD/SMT | - | 25mOhm @ 100kHz | - | - | 132 uA | 2.1 A | - | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | ||
![]() T541D227M010AT6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F381C106MSA KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | - | 0805 | 2012 | - | 10 % | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | S Case | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | F38 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Molded | 10 µF | Capacitors | - | - | SMD/SMT | - | 500mOhm @ 100kHz | - | - | 16 uA | - | - | S | Tantalum Capacitors | 500 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.8 mm | 0.035 (0.90mm) | 2 mm | 1.25 mm | - | ||
![]() T543B336M010AHE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T523W107K016APE050 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD336M016CRSZ0724E KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 1 | - | KYOCERA AVX | - | - | - | - | Yes | - | - | Details | - | - | - | - | - | - | TCB | - | - | - | - | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | ||
![]() TCRD476M016R0070J KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Non-Compliant | - | - | 16 V | - | -55°C ~ 105°C | - | TCR | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 47 µF | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | D | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() T540B107M004CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJY156M035R0070E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | 120069 | KYOCERA AVX | - | - | - | - | - | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | Molex | - | - | - | Bulk | Active | Details | - | - | 35 V | - | -55°C ~ 105°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 15 µF | Capacitors | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | Y | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.079 (2.00mm) | - | - | - | ||
![]() T598B155K050AHE200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T521B476M016ATE090 KEMET | 1452 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJD336M025R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | 25 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 33 µF | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | D | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() 4TPE680MF Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D106K050BH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T591X337M010ATE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |