- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Case Style | DCL | DF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Length W/Weld | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Seal | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Insulation | Product Type | ESR | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25TDC100MD3 Panasonic | 2500 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | POSCAP™ TDC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 100 µF | - | - | - | 60mOhm @ 100kHz | - | - | - | - | - | D3L | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | - | ||
![]() T543X476M035AHE060 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D157M010CH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X476K035CH6710 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | - | - | 10 % | - | - | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | 35 VDC | - | - | * | - | 10 % | High Reliability Capacitor | 47 uF | Capacitors | - | SMD/SMT | - | - | - | - | 165 uA | 2121 mA | - | - | Tantalum Capacitors | 60 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJR476M006R0500E KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.081 L x 0.051 W (2.05mm x 1.30mm) | ±20% | Molded | 47 µF | - | - | - | 500mOhm @ 100kHz | - | - | - | - | - | R | - | - | - | - | General Purpose | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() 4TPB220ML Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D337M006AH KEMET | In Stock | - | - | - | - | KEMET | 2917 | 7343 | - | - | - | - | 500 | - | - | - | KEMET | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | - | KO-CAP | 0.021164 oz | - | 6 VDC | - | Reel | T541 HRA | - | 20 % | - | 330 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T541X337M010AH KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | - | - | - | 500 | - | - | - | KEMET | + 125 C | - | X Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | - | KO-CAP | 0.021164 oz | - | 10 VDC | - | Reel | T541 HRA | - | 20 % | - | 330 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | Tantalum Capacitors | 5 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T521V107M020AT KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | - | - | - | 1000 | - | - | - | KEMET | + 125 C | - | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | KO-CAP | 0.021164 oz | - | 20 VDC | - | MouseReel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | Tantalum Capacitors | 55 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T540B336K010CH6810 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T540 HRA | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543D337K006AHW045 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T55Z107M010C0045 Vishay | 23 |
| - | - | 2917 (7343 metric) | Vishay / Polytech | 2917 | 7343 | - | - | - | 10 % | 800 | - | - | - | Vishay | + 105 C | - | Z Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | 0.021164 oz | - | 10 VDC | - | MouseReel | T55 | - | 20 % | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | 100 uA | 2.03 A | - | - | Tantalum Capacitors | 45 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T55D157M016C0050 Vishay | 500 |
| - | - | 2917 (7343 metric) | Vishay / Polytech | 2917 | 7343 | - | - | - | 10 % | 500 | - | - | - | Vishay | + 105 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | 0.021164 oz | - | 16 VDC | - | MouseReel | T55 | - | 20 % | - | 150 uF | Capacitors | - | SMD/SMT | - | - | - | - | 240 uA | 2.12 A | - | - | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() TCTOAS1A336M8R-ZF1 ROHM Semiconductor | 2990 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB20E337M(15)8R KEMET TOKIN | 4000 | - | - | - | 3528-21 | - | - | - | Molded | 82.5(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | - | - | Tape and Reel | - | - | - | - | 330UF(pF) | - | SMT Chip | Not Required | - | Polar | - | 2.5VDC | - | - | - | Not Required | - | 0.015(ohm) | - | - | - | 3.5(mm) | - | - | - | - | 1.9(mm) | - | ||
![]() TEPSLB21E226M8R KEMET TOKIN | 2680 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB31A476M8R KEMET TOKIN | 6000 | - | - | - | 3528-12 | - | - | - | Molded | 47(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | - | - | Tape and Reel | - | - | - | - | 47000000(pF) | - | SMT Chip | Not Required | - | Polar | - | 10VDC | - | - | - | Not Required | - | 0.07(ohm) | - | - | - | 3.5(mm) | - | - | - | - | 1.1(mm) | - | ||
![]() TEFPSA31A336M8R KEMET TOKIN | 6000 | - | - | - | 3216-10 | - | - | - | Molded | 33(uA) | 6% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 1.6(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | - | - | Tape and Reel | - | - | - | - | 33UF(pF) | - | SMT Chip | Not Required | - | Polar | - | 10VDC | - | - | - | Not Required | - | 0.2(ohm) | - | - | - | 3.2(mm) | - | - | - | - | 0.9(mm) | - | ||
![]() TEPSLA1A476M(45)8R KEMET TOKIN | 4000 | - | - | - | 3216-16 | - | - | - | Molded | 47(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 1.6(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | - | - | Tape and Reel | - | - | - | - | 47UF(pF) | - | SMT Chip | Not Required | - | Polar | - | 10VDC | - | - | - | Not Required | - | 0.045(ohm) | - | - | - | 3.2(mm) | - | - | - | - | 1.6(mm) | - | ||
![]() TEPSLB30J157M(35)8R KEMET TOKIN | 5650 | - | - | - | - | - | - | - | Molded | 94.5(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | - | - | - | - | - | - | - | 150UF(pF) | - | SMT Chip | Not Required | - | Polar | - | 6.3VDC | - | - | - | Not Required | - | 0.035(ohm) | - | - | - | 3.5(mm) | - | - | - | - | 1.1(mm) | - |