- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | DCL | DF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Length W/Weld | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Seal | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Construction | Termination Style | Polarity | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Insulation | Product Type | ESR | Product | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEFPSA30J107M(100)8R KEMET TOKIN | 6000 | - | - | 3216-09 | - | - | - | - | Molded | 63(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 1.6(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | Tape and Reel | - | - | - | 100UF(pF) | - | SMT Chip | Not Required | Polar | 6.3VDC | - | - | - | Not Required | - | 0.1(ohm) | - | - | - | - | 3.2(mm) | - | - | - | 0.9(mm) | ||
![]() TEGPSP21A226M8R KEMET TOKIN | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSLB20J227M(25)8R KEMET TOKIN | 4000 | - | - | 3528-19 | - | - | - | - | Molded | 138.6(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | Tape and Reel | - | - | - | 220UF(pF) | - | SMT Chip | Not Required | Polar | 6.3VDC | - | - | - | Not Required | - | 0.025(ohm) | - | - | - | - | 3.5(mm) | - | - | - | 1.9(mm) | ||
![]() TEPSLA0J476M8R KEMET TOKIN | 1856 | - | - | 3216-18 | - | - | - | - | Molded | 29.6(uA) | 6% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 1.6(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | Tape and Reel | - | - | - | 47000000(pF) | - | SMT Chip | Not Required | Polar | 6.3VDC | - | - | - | Not Required | - | 0.15(ohm) | - | - | - | - | 3.2(mm) | - | - | - | 1.6(mm) | ||
![]() TEPSLB20J107M(45)8R KEMET TOKIN | 3400 | - | - | 3528-21 | - | - | - | - | Molded | 63(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | Tape and Reel | - | - | - | 100UF(pF) | - | SMT Chip | Not Required | Polar | 6.3VDC | - | - | - | Not Required | - | 0.045(ohm) | - | - | - | - | 3.5(mm) | - | - | - | 1.9(mm) | ||
![]() TEPSLB20J157M(35)8R KEMET TOKIN | 4000 | - | - | 3528-21 | - | - | - | - | Molded | 94.5(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | Tape and Reel | - | - | - | 150000000(pF) | - | SMT Chip | Not Required | Polar | 6.3VDC | - | - | - | Not Required | - | 0.035(ohm) | - | - | - | - | 3.5(mm) | - | - | - | 1.9(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X337K016AH6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T545V227M010AT KEMET | In Stock | - | - | 2917 (7343 metric) | KEMET | - | 2917 | 7343 | - | - | - | - | 1000 | - | - | KEMET | + 125 C | - | V Case | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | KO-CAP | 0.021164 oz | 10 VDC | Reel | T545 SSD | 20 % | High Energy Polymer Tantalum Capacitors | 220 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Organic Polymer Low ESR | Tantalum Capacitors - Polymer | - | - | - | 2 mm | 7.3 mm | 4.3 mm | - | ||
![]() T520B337M006AT KEMET | In Stock | - | - | 1311 (3528 metric) | KEMET | - | 1311 | 3528 | - | - | - | 8 | 2000 | - | - | KEMET | + 85 C | - | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | KO-CAP | 0.003527 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | Capacitors | - | SMD/SMT | - | - | 207.9 uA | 1800 mA | - | - | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Standard Grade | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() 10THB100ML Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X336M050AT6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 VDC | - | T540 HRA | 20 % | - | 47 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJP476M006R0500E KYOCERA | In Stock | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | 400 mA | P | - | - | 500 mOhm | - | - | 2.05 mm | 1.35 mm | - | - | - | - | - | ||
![]() T54EE157M030LZA075 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95158-06KH KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() T541Y477M004AT6630 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T598D687M2R5ATE009 KEMET | 1123 | - | - | - | - | - | 2815 | 7343 | - | - | - | 10 % | - | - | - | - | + 125 C | - | D Case | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 VDC | - | - | 20 % | Solid Electrolytic Capacitor | 680 uF | Capacitors | - | SMD/SMT | - | - | 170 uA | 7.07 A | - | - | Tantalum Capacitors | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | 2.8 mm | 7.3 mm | 4.3 mm | - |