- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Case Style | DCL | DF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Length W/Weld | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Seal | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Insulation | Product Type | ESR | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T530D337M004AT KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | - | - | - | 500 | - | - | - | KEMET | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | KO-CAP | 0.021164 oz | - | 4 VDC | - | MouseReel | T530 | - | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | 330 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | Tantalum Capacitors | 5 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 3.1 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T530D227M010AH KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | - | - | - | 500 | - | - | - | KEMET | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | N | - | - | KO-CAP | 0.021164 oz | - | 10 VDC | - | MouseReel | T530 | - | 20 % | High Capacitance/Low ESR Polymer Electrolytic Capacitor | 220 uF | Capacitors | - | SMD/SMT | - | - | - | - | - | - | - | - | Tantalum Capacitors | 5 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 3.1 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T520X157M016AH KEMET | In Stock | - | - | - | 2917 (7343 metric) | KEMET | 2917 | 7343 | - | - | - | 10 | 500 | - | - | - | KEMET | + 105 C | - | X Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | KO-CAP | 0.021164 oz | - | 16 VDC | - | MouseReel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | Capacitors | - | SMD/SMT | - | - | - | - | 240 uA | 2500 mA | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJD227M010R0015E KYOCERA | 806 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 220 µF | - | - | - | 15mOhm @ 100kHz | - | - | - | - | - | D | - | - | - | - | General Purpose | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() TCJK226M006R0400 KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Discontinued at Digi-Key | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 22 µF | - | - | - | 400mOhm @ 100kHz | - | - | - | - | - | K | - | - | - | - | General Purpose | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() TCJY337M006S0050 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCRB226M006R0070J KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCRD107M010R0070J KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCQD106M035R0070 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | KYOCERA AVX | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Obsolete | - | - | - | - | - | 35 V | - | -55°C ~ 125°C | - | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 10 µF | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | D | - | - | - | - | General Purpose | - | - | - | 0.122 (3.10mm) | - | - | - | AEC-Q200 | ||
![]() TCN4337M020R0100 KYOCERA | In Stock | - | - | - | - | - | 2924 | 7361 | - | - | - | 20 % | - | - | - | - | - | + 85 C | - | 4 Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | - | 20 % | - | 330 uF | Capacitors | - | SMD/SMT | - | - | - | - | 660 uA | 966 mA | - | - | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | 2 mm | - | 7.3 mm | 6.1 mm | - | - | ||
![]() T540D686M016BH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPSGB20E337M9-8R KEMET TOKIN | 4000 | - | - | - | 3528-19 | - | - | - | Molded | 82.5(uA) | 8% | - | - | Not Required(mm) | Not Required(mm) | - | - | - | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | 2.8(mm) | Not Required(mm) | - | - | Not Required | 20% | - | - | - | - | - | Tape and Reel | - | - | - | - | 330UF(pF) | - | SMT Chip | Not Required | - | Polar | - | 2.5VDC | - | - | - | Not Required | - | 0.09(ohm) | - | - | - | 3.5(mm) | - | - | - | - | 1.9(mm) | - | ||
![]() T55V226M025C0040 Vishay | 500 |
| - | - | - | Vishay / Polytech | 0303 | 7343 | - | - | - | 10 % | 800 | - | - | - | Vishay | + 105 C | - | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | - | - | 40 VDC | - | MouseReel | T55 | - | 20 % | High Performance Molded Case Capacitors | 22 uF | Capacitors | - | SMD/SMT | - | - | - | - | 150 uA | 3 A | - | - | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T56B156M025CSB100 Vishay | In Stock | - | - | - | - | Vishay / Polytech | 1311 | 3528 | - | - | - | 8 % | 2000 | - | - | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | 0.003527 oz | - | 25 VDC | - | Reel | T56 | - | 20 % | - | 15 uF | Capacitors | - | SMD/SMT | - | - | - | - | 37.5 uA | 1.14 A | - | - | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T56B156M025CZA100 Vishay | In Stock | - | - | - | - | Vishay / Polytech | 1311 | 3528 | - | - | - | 8 % | 2000 | - | - | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | 0.003527 oz | - | 25 VDC | - | Reel | T56 | - | 20 % | - | 15 uF | Capacitors | - | SMD/SMT | - | - | - | - | 37.5 uA | 1.14 A | - | - | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T56D107M016CZA050 Vishay | 18 |
| - | - | - | Vishay / Polytech | 2815 | 7343 | - | - | - | 10 % | 500 | - | - | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | - | - | 16 VDC | - | Reel | T56 | - | 20 % | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | 160 uA | 2.12 A | - | - | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T56D107M025CZB060 Vishay | In Stock | - | - | - | - | Vishay / Polytech | 2815 | 7343 | - | - | - | 10 % | 500 | - | - | - | Vishay | + 105 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | - | - | 25 VDC | - | Reel | T56 | - | 20 % | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | 250 uA | 1.93 A | - | - | Tantalum Capacitors | 60 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T56D106M035CZA120 Vishay | In Stock | - | - | - | - | Vishay / Polytech | 2815 | 7343 | - | - | - | 10 % | 500 | - | - | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | - | - | 35 VDC | - | Reel | T56 | - | 20 % | - | 10 uF | Capacitors | - | SMD/SMT | - | - | - | - | 35 uA | 1.36 A | - | - | Tantalum Capacitors | 120 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T56B106M035CSA200 Vishay | In Stock | - | - | - | - | Vishay / Polytech | 1311 | 3528 | - | - | - | 8 % | 2000 | - | - | - | Vishay | + 105 C | - | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | 0.003527 oz | - | 35 VDC | - | Reel | T56 | - | 20 % | - | 10 uF | Capacitors | - | SMD/SMT | - | - | - | - | 35 uA | 0.8 A | - | - | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | ||
![]() T56D227M004CSB025 Vishay | 18 |
| - | - | - | Vishay / Polytech | 2815 | 7343 | - | - | - | 10 % | 500 | - | - | - | Vishay | + 125 C | - | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | - | - | 4 VDC | - | Reel | T56 | - | 20 % | - | 220 uF | Capacitors | - | SMD/SMT | - | - | - | - | 88 uA | 3 A | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - |