- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Capacitance | Subcategory | Technology | Depth | Pin Count | Termination Style | Lead Pitch | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Data Bus Width | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4052068 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBB336M006CRSZ0H24 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 6.3 V | - | -55°C ~ 125°C | - | TCB | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | 33 µF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | B | - | - | - | - | General Purpose | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | COTS | ||
![]() T540D336M025AT6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520V687M006ATE025 KEMET | 36 | - | - | - | - | - | - | 2917 | 7343 | - | 10 | - | - | - | + 105 C | KEMET | - | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | - | 6.3 VDC | - | - | * | - | 20 % | - | Polymer Electrolytic | 680 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 428.4 uA | 3.1 A | - | - | - | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() T540D106M050CH6610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D337M004AH6510 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D227M010BH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16TDC220MD3 Panasonic | 20000 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Panasonic Electronic Components | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 16 V | - | -55°C ~ 125°C | - | POSCAP™ TDC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 220 µF | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | D3L | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D106M050AH 6620 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | D Case | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | - | 50 VDC | - | - | * | - | 20 % | - | Tantalum Polymer Conductive Cathode Capacitors | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCRD686M010R0070J KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCR | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 68 µF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | D | - | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCME337M010R0015 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | 0.014110 oz | 10 V | 10 VDC | 0 to 95 °C | MouseReel | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 330 uF | Capacitors | - | - | 357 | SMD/SMT | - | 2.5, 3.3 V | 15mOhm @ 100kHz | - | - | - | 5200 mA | - | E | 32 Bit | Tantalum Capacitors | 0.015 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJN106M006R0500 KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | KYOCERA AVX | 20% | 0805 | 2012 | - | 6 % | 3000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | N Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | Details | J-CAP | 0.000194 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.081 L x 0.051 W (2.05mm x 1.30mm) | ±20% | - | Molded | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | 500mOhm @ 100kHz | - | - | 6 uA | 400 mA | - | N | - | Tantalum Capacitors | 0.5 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 2.05 mm | 2.05 x 1.3 x 1 mm | - | 1 mm | 0.039 (1.00mm) | 2.05 mm | 1.3 mm | - | - | ||
![]() TCQU107M025R0070E KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361-43) | KYOCERA AVX | 20% | 2924 | 7361 | 7.3 x 6.1 x 4.1mm | 12 % | 400 | 1000 Hrs @ 125°C | KYOCERA AVX | +125°C | KYOCERA AVX | U Case | -55°C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q200 | Details | - | 0.029277 oz | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | Molded | 100 uF | Capacitors | Polymer | 6.1mm | - | SMD/SMT | 4.4mm | - | 70mOhm @ 100kHz | - | 25V dc | 250 μA | 2330 mA | 12% | U | - | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 6.1 x 4.1 mm | - | 4.1mm | 0.169 (4.30mm) | 7.3mm | 6.1 mm | 4.1mm | AEC-Q200 | ||
![]() TCJU476M035R0070E KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | KYOCERA AVX | 20% | 2924 | 7361 | - | 12 % | 400 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | U Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.029277 oz | 35 V | 35 VDC | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.287 L x 0.240 W (7.30mm x 6.10mm) | 20 % | - | Molded | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | 164.5 uA | 2300 mA | - | U | - | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 6.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 6.1 mm | - | - | ||
![]() TCTOAL0J476M8R-ZW1 KYOCERA AVX | 1809 |
| Datasheet | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 V | - | -55°C ~ 105°C | Tape & Reel (TR) | TCTO | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Active | Molded | 47 μF | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | AL | - | - | - | - | General Purpose | - | - | - | - | - | 0.047" (1.20mm) | - | - | - | - | ||
![]() TCJK476M006R0150 KYOCERA | In Stock | - | - | - | - | - | 20% | 1206 | 3216 | - | 6 % | - | - | - | + 125 C | - | K Case | - 55 C | - | - | - | - | - | - | - | - | 6.3 VDC | - | - | TCJ | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 47 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 28.2 uA | 800 mA | - | K | - | Tantalum Capacitors | 0.15 mOhm | Tantalum Organic Polymer Standard Grade | - | - | 3.2 mm | 3.2 x 1.6 x 1 mm | - | 1 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() TCJE106M063R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 metric) | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.014110 oz | 63 V | 63 VDC | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | 100mOhm @ 100kHz | - | - | 63 uA | 1600 mA | - | E | - | Tantalum Capacitors | 0.1 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCSOPS0K476M8R-ZF1 KYOCERA AVX | 24 |
| Datasheet | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 V | - | -55°C ~ 105°C | Tape & Reel (TR) | TCSO | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Active | Molded | 47 μF | - | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | PS | - | - | - | - | General Purpose | - | - | - | - | - | 0.035" (0.90mm) | - | - | - | - |