- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitors series | Case | Case - inch | Case - mm | Certificates | ESR value | Gross weight | Kind of capacitor | Mounting | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 593D106X9016B2TE3 VISHAY | 8 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | 0.8Ω | 0.081g | low ESR | SMD | tantalum | -55...125°C | ±10% | 10µF | 16V DC | ||
![]() 593D106X9050E2TE3 VISHAY | 1170 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 0.55Ω | 0.423g | low ESR | SMD | tantalum | -55...125°C | ±10% | 10µF | 50V DC | ||
![]() 593D106X9035D2TE3 VISHAY | 10 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | 0.3Ω | 0.26g | low ESR | SMD | tantalum | -55...125°C | ±10% | 10µF | 35V DC | ||
![]() 593D107X9016E2TE3 VISHAY | 4800 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 100mΩ | 0.388g | low ESR | SMD | tantalum | -55...125°C | ±10% | 100µF | 16V DC | ||
![]() 593D156X9010B2TE3 VISHAY | 44 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | 700mΩ | 0.025g | low ESR | SMD | tantalum | -55...125°C | ±10% | 15µF | 10V DC | ||
![]() 593D226X9016B2TE3 VISHAY | 7917 |
| - | Tantamount | B | 1411 | 3528 | RoHS compliant | 700mΩ | 1.02g | low ESR | SMD | tantalum | -55...125°C | ±10% | 22µF | 16V DC | ||
![]() 593D476X9020E2TE3 VISHAY | 359 |
| - | Tantamount | E | 2917 | 7343 | RoHS compliant | 0.15Ω | 0.375g | low ESR | SMD | tantalum | -55...125°C | ±10% | 47µF | 20V DC | ||
![]() 293D476X9020D2TE3 VISHAY | 50 |
| - | Tantamount | D | 2917 | 7343 | RoHS compliant | - | 0.294g | - | SMD | tantalum | -55...125°C | ±10% | 47µF | 20V DC | ||
![]() TPSD337K006T0050V KYOCERA AVX | In Stock | - | - | TPS | D | 2917 | 7343 | RoHS compliant | 50mΩ | 0.23g | - | SMD | tantalum | -55...125°C | ±10% | 330µF | 6.3V DC | ||
![]() TCME477M010R0025E KYOCERA AVX | In Stock | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 25mΩ | 0.23g | low ESR | SMD | polymer | -55...125°C | ±20% | 470µF | 10V DC | ||
![]() TAJD157M016TNJV KYOCERA AVX | In Stock | - | - | TAJ | D | 2917 | 7343 | RoHS compliant | - | 0.292g | - | SMD | tantalum | -55...125°C | ±20% | 150µF | 16V DC | ||
![]() TPSD475K050T0250V KYOCERA AVX | In Stock | - | - | TPS | D | 2917 | 7343 | RoHS compliant | 0.25Ω | 0.23g | - | SMD | tantalum | -55...125°C | ±10% | 4.7µF | 50V DC | ||
![]() TCME477M010R0015E KYOCERA AVX | In Stock | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 15mΩ | 0.23g | low ESR | SMD | polymer | -55...125°C | ±20% | 470µF | 10V DC | ||
![]() TAJA475K035SNJ KYOCERA AVX | In Stock | - | - | TAJ | A | 1206 | 3216 | RoHS compliant | - | 0.032g | - | SMD | tantalum | -55...125°C | ±10% | 4.7µF | 35V DC | ||
![]() TAJA155K020UNJ KYOCERA AVX | In Stock | - | - | TAJ | A | 1206 | 3216 | RoHS compliant | - | 0.032g | - | SMD | tantalum | -55...125°C | ±10% | 1.5µF | 20V DC | ||
![]() TPSB225K020S1700 KYOCERA AVX | In Stock | - | - | TPS | B | 1210 | 3528 | RoHS compliant | 1.7Ω | 0.23g | - | SMD | tantalum | -55...125°C | ±10% | 2.2µF | 20V DC | ||
![]() TCME107M025R0050E KYOCERA AVX | In Stock | - | - | TCM | E | 2917 | 7343 | RoHS compliant | 50mΩ | 0.23g | low ESR | SMD | polymer | -55...125°C | ±20% | 100µF | 25V DC | ||
![]() TAJF336K025RNJ KYOCERA AVX | In Stock | - | - | TAJ | F | 2312 | 6032 | RoHS compliant | 900mΩ | 0.158g | - | SMD | tantalum | -55...125°C | ±10% | 33µF | 25V DC | ||
![]() TAJY226K020TNJV KYOCERA AVX | In Stock | - | - | TAJ | Y | 2917 | 7343 | RoHS compliant | - | 0.479g | - | SMD | tantalum | -55...125°C | ±10% | 22µF | 20V DC | ||
![]() TPSD107M010U0100V KYOCERA AVX | In Stock | - | - | TPS | D | 2917 | 7343 | RoHS compliant | 100mΩ | 0.23g | - | SMD | tantalum | -55...125°C | ±20% | 100µF | 10V DC |