- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B476M010ANE070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 47 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521V107M020ANE050 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 20 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 200 uA | 1.8 A | 50 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V157M004ANE006 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 60 uA | 5200 mA | 6 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B227M2R5ANE035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | B Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 55 uA | 1900 mA | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520Y157M010AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | Y Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 150 uA | 3100 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520A106M010AME080 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | A Case | - 55 C | Yes | N | KO-CAP | 0.000783 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 10 uA | 1200 mA | 80 mOhms | Tantalum Organic Polymer Low ESR | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T540D156K025CT8610 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T540D336M025AT8605 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T540D226K025AT8605 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T540D226M025AT8705 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 22 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T541X107K025CT8610 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 10 % | For High Reliability Applications | 100 uF | SMD/SMT | 250 uA | 2.121 A | 60 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T540D336K025AT8605 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T540D156K025CT8710 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 15 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T540D336K025BT8605 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T541X107K025BT8710 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 10 % | For High Reliability Applications | 100 uF | SMD/SMT | 250 uA | 2.121 A | 60 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T541X107M025CT8610 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 20 % | For High Reliability Applications | 100 uF | SMD/SMT | 250 uA | 2.121 A | 60 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T541X686M025AT8710 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 20 % | For High Reliability Applications | 68 uF | SMD/SMT | 170 uA | 2.324 A | 50 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T541X107M025DT8610 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 20 % | For High Reliability Applications | 100 uF | SMD/SMT | 250 uA | 2.121 A | 60 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T541X686K025BT8510 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 10 % | For High Reliability Applications | 68 uF | SMD/SMT | 170 uA | 2.324 A | 50 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T541X686M025AT8610 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 20 % | For High Reliability Applications | 68 uF | SMD/SMT | 170 uA | 2.324 A | 50 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm |