- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520V476M016AME045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 75.2 uA | 2000 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T550B337M035AH0100 KEMET | In Stock | - | - | - | - | - | - | 20 | + 105 C | - | B Case | - 55 C | - | - | - | N | - | - | 35 VDC | Tray | T550 | 20 % | - | 330 uF | Axial | - | - | 180 mOhms | Tantalum Organic Polymer Standard Grade | 7.09 mm | - | 16.51 mm | - | ||
![]() T520D227M006AHE040 KEMET | 41 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 138.6 uA | 2400 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520W337M2R5ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 2100 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520X477M006ANE018 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 296.1 uA | 3700 mA | 18 mOhms | Tantalum Organic Polymer Standard Grade | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520X108M003AHE015 KEMET | 33 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | 300 uA | 4100 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520D227M006ANE009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 138.6 uA | 5000 mA | 9 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C227M004AME015 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 3300 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520B107M004AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 40 uA | 1300 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520D477M004AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 188 uA | 3900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521B106M035ANE200 KEMET | In Stock | - | - | 1411 (3528 metric) | 1411 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 35 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 35 uA | 800 mA | 200 mOhms | Tantalum Organic Polymer Low ESR | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521V107M016AME050 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 160 uA | 1.9 A | 50 mOhms | Tantalum Organic Polymer Low ESR | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V227M006AHE007 KEMET | 33 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 6.3 VDC | Reel | T520 | 20 % | - | 220 uF | SMD/SMT | 138.6 uA | 5200 mA | 7 mOhms | - | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D227M006ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 138.6 uA | 3900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520A107M006AME150 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | - | A Case | - 55 C | Yes | - | - | N | KO-CAP | 0.000783 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 63 uA | 1035 mA | 150 mOhms | Tantalum Organic Polymer Low ESR | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T520D157M006AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 3000 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V156M025AME090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 15 uF | SMD/SMT | 37.5 uA | 1400 mA | 90 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520U157M006AME045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | - | U Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 1700 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T521V156M035ANE100 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 35 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 15 uF | SMD/SMT | 52.5 uA | 1.4 A | 100 mOhms | Tantalum Organic Polymer Low ESR | - | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520A476M006AME070 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | - | A Case | - 55 C | Yes | - | - | N | KO-CAP | 0.000783 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 29.61 uA | 900 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm |