- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Sizes | Current-Collector (Ic) (Max) | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Torque-Screw | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Resistor Type | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Note | Voltage | Leakage Current | Ripple Current | Load Capacitance | Number of Levels | Current | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Manufacturer Size Code | Power - Max | Positions Per Level | Product Type | Transistor Type | Mating Orientation | Wire Termination | ESR | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Screw Thread | Includes | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Absolute Pull Range (APR) | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJU157M025R0070E KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7361 | - | - | 12 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | U Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | J-CAP | 0.029277 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 150 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | 375 uA | 2300 mA | - | - | - | - | - | - | - | U | - | - | Tantalum Capacitors | - | - | - | 70 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 6.1 mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 6.1 mm | - | - | - | ||
![]() TCJC685M035R0200E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | 35 V | - | -55°C ~ 105°C | - | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 6.8 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.110 (2.80mm) | - | - | - | - | - | ||
![]() TCJT226M010R0150E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 2500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | 100.0000 ppm/°C | - | Molded | 31.6 kOhm | - | - | - | - | 22 µF | - | Capacitors | 0.125 W | - | - | - | - | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | General Purpose | Tantalum Capacitors - Polymer | 4.75 | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | ||
![]() TCBD157M006CRSZ0700 KYOCERA | In Stock | - | - | Free Hanging (In-Line) | 2917 (7343 metric) | - | Circular | Aluminum | - | - | - | - | - | - | D38999/26TJ | KYOCERA AVX | ± 20% | 2917 | 7343 | 16 | - | 6 % | 100 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | Amphenol Aerospace Operations | D Case | - 55 C | Yes | Bulk | Active | - | Details | - | - | 0.021164 oz | 6.3 V | 6.3 VDC | -65°C ~ 175°C | MouseReel | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | Plug Housing | For Female Sockets | - | 29 | - | - | - | 150µF | Threaded | Capacitors | - | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | - | Durmalon™ | 25-29 | SMD/SMT | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | Contacts Not Included | - | 90 uA | 2.4A | - | - | - | - | J | - | - | D | - | - | Tantalum Capacitors | - | - | - | 0.04ohm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | Coupling Nut, Self Locking | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | COTS | ||
![]() TCBB336M006CRSZ0700 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 1210 | 3528 | - | - | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | PEI-Genesis | B Case | - 55 C | Yes | Bulk | Active | - | Details | - | - | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 33 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | 19 uA | 1.3A | - | - | - | - | - | - | - | B | - | - | Tantalum Capacitors | - | - | - | 0.07ohm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | High Reliability | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | COTS | ||
![]() TCJD107M025R0055 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | PEI-Genesis | D Case | - 55 C | Yes | Bulk | Active | - | Details | - | J-CAP | 0.014110 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 100 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | 250 uA | 2000 mA | - | - | - | - | - | - | - | D | - | - | Tantalum Capacitors | - | - | - | 0.055 mOhm | - | - | - | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | ||
![]() TCJD157M010R0055E KYOCERA | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 10 V | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | Active | 2 | ±100ppm/°C | - | Molded | 43.2 Ohms | - | Metal Film | - | 0.5W, 1/2W | 150 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mOhm @ 100kHz | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Tantalum Capacitors - Polymer | - | - | - | - | -- | - | - | - | - | - | ||
![]() TCME477M006R0010E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 470 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 10mOhm @ 100kHz | - | - | - | - | - | - | - | 6400 mA | - | - | - | - | - | - | - | E | - | - | Tantalum Capacitors | - | - | - | 10 mOhm | - | - | - | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 4.1 mm | - | - | 0.169 (4.30mm) | - | - | 4.1mm | - | - | ||
![]() T54E2456M075VSB050 Vishay | 37 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Polytech | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | 75 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.315 L x 0.173 W (8.00mm x 4.40mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 45 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Reliability | - | - | - | - | - | 0.365 (9.28mm) | - | - | - | - | COTS | ||
![]() TCBD227M004CRSZ0H23 KYOCERA | In Stock | - | - | Panel Mount | 2917 (7343 Metric) | Bulkhead - Front Side Nut | Circular | Composite | - | - | Thermoplastic | - | - | - | CTV07RW | - | - | - | - | 23 | - | - | - | 2000 Hrs @ 125°C | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | Active | - | - | - | - | - | 4 V | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Receptacle Housing | For Male Pins | - | 9 | - | - | - | 220 µF | Threaded | - | - | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | - | Cadmium | 9-9 | - | - | - | - | Olive Drab | 40mOhm @ 100kHz | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | COTS | ||
![]() TCBD336M016CRSZ0H24 KYOCERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | EPSON | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 16 V | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±20% | - | - | - | - | XO (Standard) | - | - | - | - | - | 33 µF | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 57.849 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 70mOhm @ 100kHz | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() TCBD156M025CRSZ0H23 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | COTS | ||
![]() TCBD107M010CRSZ0724 KYOCERA | In Stock | - | - | Through Hole, Kinked Pin | 2917 (7343 Metric) | - | - | - | - | Thermoplastic | - | Phosphor Bronze - Tin Plated | - | - | HC08 | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Amphenol Anytek | - | - | - | Bulk | Active | - | - | - | - | - | 10 V | - | -40°C ~ 115°C | - | HC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | Gray | - | 100 µF | - | - | - | - | 0.146 (3.70mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | 20-26 AWG | - | - | 300 V | - | - | - | 1 | 2 A | - | - | - | - | D | - | 8 | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | COTS | ||
![]() TCBB336M006CRSZ0724 KYOCERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | EPSON | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 6.3 V | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | ±20% | - | - | - | - | XO (Standard) | - | - | - | - | - | 33 µF | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 156.274 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 70mOhm @ 100kHz | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
![]() TCBD476M016CRSZ0H24 KYOCERA | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | Active | - | - | - | - | - | 16 V | - | -30°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | - | - | - | MHz Crystal | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | ±50ppm | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | - | - | 20pF | - | - | Fundamental | - | ±20ppm | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() TCBY227M004CRSZ0724 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | - | - | 4 V | - | -55°C ~ 125°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | COTS | ||
![]() TCBD107M010CRSZ0H24 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | - | - | 10 V | - | -55°C ~ 125°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | COTS | ||
![]() TCBD157M006CRSZ0H23 KYOCERA | In Stock | - | - | Through Hole | TO-204AA, TO-3 | - | - | - | TO-3 | - | - | - | - | - | 2N5672 | - | - | - | - | - | 30 A | - | - | 2000 Hrs @ 125°C | - | - | Microchip Technology | - | - | - | Bulk | Active | - | - | - | - | - | 6.3 V | - | -65°C ~ 200°C (TJ) | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | 6 W | - | - | NPN | - | - | - | 20 @ 20A, 5V | 10mA | - | - | 5V @ 6A, 30A | 120 V | - | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | COTS | ||
![]() TCBB476M006CRSZ0724 KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Infineon Technologies | - | - | - | Bulk | Obsolete | - | - | - | - | - | 6.3 V | - | -55°C ~ 125°C | - | - | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | Molded | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | COTS | ||
![]() TCBD227M004CRSZ0724 KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | RS73F2ART | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 4 V | - | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±25ppm/°C | - | Molded | 562 kOhms | - | Thick Film | - | 0.25W, 1/4W | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.023 (0.60mm) | - | - | - | - | AEC-Q200 |