- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Weight | Shape | Package Cooled | Material Finish | Core Material | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Finish Mating | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Primary Material | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Resistor Type | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Leakage Current | Ripple Current | Termination Type | Life (Hours) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Dissipation Factor | Manufacturer Size Code | Protections | Terminal Type | Product Type | Shielded | ESR | Legend | Resistance Tolerance | Background Color | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Language | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCBB226M006CRSZ0H23 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 125°C | - | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | COTS | ||
![]() TCBD686M010CRSZ0724 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 10 V | - | - | - | -55°C ~ 125°C | - | * | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 68 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | - | COTS | ||
![]() TCBD106M035CRSZ0724 KYOCERA | In Stock | - | - | - | Panel Mount | 2917 (7343 Metric) | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | - | - | - | - | - | - | KPSE | - | - | - | - | Gold | - | - | 2000 Hrs @ 125°C | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | Metal | Active | - | - | - | - | 35 V | - | - | 1000VAC, 1400VDC | -55°C ~ 125°C | - | KPSE | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Crimp | - | Receptacle, Male Pins | Molded | - | 8 | - | - | - | Olive Drab | - | 10 µF | Bayonet Lock | - | - | 13A | W | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 16-8 | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | - | - | - | - | 0.122 (3.10mm) | - | - | 50.0µin (1.27µm) | - | - | COTS | ||
![]() TCBB226M006CRSZ0724 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | KEMET | - | - | - | - | - | Box | - | - | Active | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 125°C | - | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | COTS | ||
![]() TCBD156M025CRSZ0H24 KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Susumu | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 25 V | - | - | - | -55°C ~ 155°C | - | RG | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1% | - | 2 | - | ±25ppm/°C | - | Molded | 300 Ohms | - | - | - | Thin Film | - | 0.063W, 1/16W | 15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | - | AEC-Q200 | ||
![]() TCBB476M006CRSZ0H23 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 125°C | - | * | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | COTS | ||
![]() T540D336M025CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | - | - | - | - | - | ABB | ST203M-D25NA | - | KEMET | - | - | - | DIN Rail | - | Tape & Reel (TR) | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplemental | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCBD106M035CRSZ0700 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 2815 | 7343 | - | 8 % | 500 | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | D Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | - | Details | - | 0.013563 oz | 35 V | - | 35 VDC | - | -55°C ~ 125°C | MouseReel | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | Multianode Conductive Polymer Capacitor | - | - | - | - | - | - | - | 10µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | 35 uA | 1.8A | - | - | - | - | - | - | - | D | - | - | Tantalum Capacitors | - | 0.07ohm | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | High Reliability | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | 2.9mm | - | COTS | ||
![]() TCJT226M010R0070 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | Polyester | 15.989131 mg | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 1210 | 3528 | - | 6 % | 2500 | 2000 Hrs @ 105°C | Brady | - | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Compliant | J-CAP | 0.003527 oz | 10 V | 10 V | 10 VDC | 10 V | -55°C ~ 105°C | Cut Tape | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | SMD/SMT | - | - | Safety Signs | - | - | 105 °C | -55 °C | - | - | - | 22 µF | - | Capacitors | - | - | - | - | - | 2.8 mm | - | - | - | - | SMD/SMT | 3528 | 1210 | 70 mΩ | - | - | 22 µA | 800 mA | - | 2000 hours | - | - | - | - | 6 % | T | - | - | Tantalum Capacitors | - | 0.07ohm | Tripping Hazard. Falls May Result In Injury. | - | White | - | - | Tantalum Organic Polymer Low ESR | English | General Purpose | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 1.2 mm | 1.1938 mm | 3.5 mm | 2.794 mm | - | 1.2mm | No | - | ||
![]() TCNL476M016R0250 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | KYOCERA AVX | - | - | - | - | Thru-Hole | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | - | - | - | - | 16 V | - | - | - | -55°C to +130°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 0.1 | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mOhm @ 100kHz | - | - | - | 600 mA | Pb | - | - | - | - | - | - | L | - | - | - | No | 250 mOhm | - | - | - | - | - | - | - | General Purpose | - | 3.5 mm | 2.8 mm | - | - | 0.039 (1.00mm) | - | - | - | 1mm | - | - | ||
![]() TCNT476M016R0200 KYOCERA | In Stock | - | - | - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | T Case | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | 0.000564 oz | 16 V | - | 16 VDC | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | Molded | 2.94 kOhms | - | - | - | Metal Film | - | 0.25W, 1/4W | 47 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 200mOhm @ 100kHz | -- | - | 75.2 uA | 700 mA | - | - | - | - | - | - | - | T | - | - | Tantalum Capacitors | - | 0.2 mOhm | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 1.2 mm | -- | 3.5 mm | 2.8 mm | - | 1.2mm | - | - | ||
![]() TCBD226M020CRSZ0700 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 8 % | 500 | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | D Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | - | Details | - | 0.021164 oz | 20 V | - | 20 VDC | - | -55°C ~ 125°C | MouseReel | pushPIN™ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | 22 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | 44 uA | 1.8A | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | D | - | - | Tantalum Capacitors | - | 0.07ohm | - | - | - | -- | -- | Tantalum Organic Polymer Standard Grade | - | High Reliability | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | -- | 2.9 mm | 0.122 (3.10mm) | 1.378 (35.00mm) | 1.378 (35.00mm) | - | 2.9mm | - | COTS | ||
![]() TCJ5477M016R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 10 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | 5 Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TCJ5477M016R0100E | - | Active | - | Details | J-CAP | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | - | - | 470µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 100mOhm @ 100kHz | - | - | 752 uA | 1.3A | - | - | - | - | - | - | - | 5 | - | - | Tantalum Capacitors | - | 0.1ohm | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 3.8 mm | 0.157 (4.00mm) | 7.3 mm | 4.3 mm | - | 3.8mm | - | - | ||
![]() TCH9337M010W0040U KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Powdered Iron | - | - | KYOCERA AVX | - | 4349 | 110125 | - | 8 | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | - | Surface Mount | Bulk | - | - | Active | - | Compliant | - | - | 10 V | 10 V | 10 VDC | 10 V | -55°C to +125°C | Bulk | TCH | 0.492 L x 0.433 W (12.50mm x 11.00mm) | 0.2 | - | - | SMD/SMT | - | - | Conductive Polymer Chip Capacitors Low ESR | - | - | 125 °C | -55 °C | - | - | - | 330 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 40 mΩ | - | - | 330 µA | 3.16 A | Pb | 2000 hours | - | - | - | - | 8 % | 9 | - | - | Tantalum Capacitors | - | 40 mOhms | - | - | - | - | - | Tantalum Solid Hermitically Sealed | - | High Reliability | Tantalum Capacitors - Polymer | - | - | - | 5.95 mm | 5.9436 mm | 12.4968 mm | 10.9982 mm | - | - | - | - | ||
![]() TCJB106M025R0100E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | 25 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | 1100 mA | - | - | - | - | - | - | - | B | - | - | Tantalum Capacitors | - | 100 mOhm | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | ||
![]() TCJD227M006R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Discontinued at Digi-Key | AEC-Q200 | Details | J-CAP | 0.014110 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | 100 ppm/K | - | Molded | 147 kOhm | - | - | - | - | - | - | 220 uF | - | Capacitors | 0.25 W | - | - | - | - | - | General Purpose | - | - | - | SMD/SMT | - | - | 40mOhm @ 100kHz | - | - | 132 uA | 2400 mA | - | - | - | - | - | - | - | D | - | - | Tantalum Capacitors | - | 0.04 mOhm | - | 1 | - | - | - | Tantalum Organic Polymer Low ESR | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCBD156M025CRSZ0723 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 2917 | 7343 | - | 8 % | 500 | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | 0805 | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | 0.021164 oz | 25 V | - | 25 VDC | - | -55°C ~ 125°C | Reel | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | Multianode Conductive Polymer Capacitor | - | - | - | - | - | - | - | 15 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | 37 uA | - | - | - | - | - | - | - | - | D | - | - | Tantalum Capacitors | - | 70 mOhms | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | COTS | ||
![]() TCH9476M050W0070L KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 4745 | 12115 | - | 8 % | 1 | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | - | - | Bulk | - | - | Active | - | Details | - | 0.240294 oz | - | - | 50 VDC | - | - | Waffle | * | - | 20 % | - | - | - | - | - | Low ESR Conductive Polymer Capacitors | - | - | - | - | - | - | - | 47 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 235 uA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | 70 mOhms | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | - | Tantalum Capacitors - Polymer | - | - | - | 6.15 mm | - | 11.5 mm | 12.5 mm | - | - | - | - | ||
![]() TCBB336M006CRSZ0723 KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 1210 | 3528 | - | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | 0805 | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 125°C | Reel | TCB | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 33 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | - | 19 uA | - | - | - | - | - | - | - | - | B | - | - | Tantalum Capacitors | - | 70 mOhms | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | COTS | ||
![]() TCH9337M010W0040L KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | 1 | - | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | - | Active | - | N | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors - Polymer | - | - | - | - | - | - | - | - | - | - | - |