- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Manufacturer Size Code | Product Type | Operating Temperature Range | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Product Height | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJH227M006R0170 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | 10 % | 2500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | H Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | J-CAP | 0.003527 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Molded | - | - | - | - | 220 uF | Capacitors | - | SMD/SMT | - | - | 170mOhm @ 100kHz | - | 132 uA | 800 mA | - | H | Tantalum Capacitors | - | 170 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.5(Max) mm | - | 1.5 mm | 0.059 (1.50mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJB226M020R0150 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | KYOCERA AVX | - | 1210 | 3528 | 6 % | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | J-CAP | 0.003527 oz | 20 V | 20 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 22 uF | Capacitors | - | SMD/SMT | - | - | 150mOhm @ 100kHz | - | 44 uA | 600 mA | - | B | Tantalum Capacitors | - | 150 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJE106M050S0070 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 1500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | - | Details | J-CAP | 0.014110 oz | - | 50 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 10 uF | Capacitors | - | SMD/SMT | - | - | - | - | 50 uA | 1.3 A | - | - | Tantalum Capacitors | - | 70 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJB685M025S0090 KYOCERA | In Stock | - | - | - | - | 1210 (3528 metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | 6 % | 8000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | - | Details | J-CAP | 0.003527 oz | - | 25 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 6.8 uF | Capacitors | - | SMD/SMT | - | - | - | - | 17 uA | 1200 mA | - | B | Tantalum Capacitors | - | 90 mOhm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJY337M006S0040 KYOCERA | In Stock | - | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3 mm | 4.4 mm | 1 mm | - | Contains Lead | - | ||
![]() TCJE156M050S0100 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 1500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | - | Details | J-CAP | 0.014110 oz | - | 50 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 15 uF | Capacitors | - | SMD/SMT | - | - | - | - | 75 uA | 1.1 A | - | - | Tantalum Capacitors | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJD157M010S0045 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 2500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | - | Details | J-CAP | 0.014110 oz | - | 10 VDC | 100 V | - | Reel | * | - | 0.5 % | 100 ppm/°C | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 51.1 kΩ | 155 °C | -55 °C | Thin Film | 150 uF | Capacitors | 100 mW | SMD/SMT | - | - | - | - | 150 uA | 1.5 A | - | - | Tantalum Capacitors | - | 45 mOhms | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | - | - | - | 650 µm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJB106M025S0100 KYOCERA | In Stock | - | - | - | - | 1210 (3528 metric) | - | KYOCERA AVX | - | 1210 | 3528 | 6 % | 8000 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | - | Tape & Reel (TR) | - | Active | - | Details | J-CAP | 0.003527 oz | - | 25 VDC | - | - | Reel | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 10 uF | Capacitors | - | SMD/SMT | - | - | - | - | 25 uA | 800 mA | - | - | Tantalum Capacitors | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() TCJE157M016S0040 KYOCERA | In Stock | - | - | - | - | - | - | - | - | 2917 | 7343 | 6 % | - | - | - | + 105 C | KYOCERA AVX | E Case | - 55 C | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 16 VDC | - | - | - | * | - | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 150 uF | Capacitors | - | SMD/SMT | - | - | - | - | 240 uA | 1.8 A | - | - | Tantalum Capacitors | - | 40 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCME337M006R0010 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | 8 % | 400 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR) | TCME337M006R0010E | Active | - | Details | - | 0.021164 oz | - | 6.3 VDC | - | - | MouseReel | * | - | 20 % | - | Conductive Polymer Multianode | - | - | - | - | 330 uF | Capacitors | - | SMD/SMT | - | - | - | - | 198 uA | 4.5 A | - | - | Tantalum Capacitors | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | - | - | - | 4.1 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJC335M050R0200 KYOCERA | In Stock | - | - | - | Surface Mount | 2312 (6032 Metric) | - | KYOCERA AVX | - | 2312 | 6032 | 8 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TCJC335M050R0200E | Active | - | Details | J-CAP | 0.010582 oz | 50 V | 50 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | Molded | - | - | - | - | 3.3 µF | Capacitors | - | SMD/SMT | - | - | 200mOhm @ 100kHz | - | 16.5 uA | 600 mA | - | C | Tantalum Capacitors | - | 200 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | - | - | - | - | ||
![]() TCJY477M002R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 2.5 V | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | - | - | 470 µF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | Y | - | - | - | - | General Purpose | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | ||
![]() TCJY476M016R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | J-CAP | 0.014110 oz | 16 V | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 47 uF | Capacitors | - | SMD/SMT | - | - | 70mOhm @ 100kHz | - | 75.2 uA | 1600 mA | - | Y | Tantalum Capacitors | - | 0.07 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | 2mm | - | - | ||
![]() TCJD157M006R0015 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | - | 2917 | 7343 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | - | Details | J-CAP | 0.014110 oz | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 150 uF | Capacitors | - | SMD/SMT | - | - | 15mOhm @ 100kHz | - | 90 uA | 2.7 A | - | D | Tantalum Capacitors | - | 15 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() TCJY227M004R0040 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | 4 V | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | - | - | 220 µF | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | Y | - | - | - | - | General Purpose | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | ||
![]() TCJY336M016R0060 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | J-CAP | 0.014110 oz | 16 V | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | 33µF | Capacitors | - | SMD/SMT | - | - | 60mOhm @ 100kHz | - | 52.8 uA | 1.8A | - | Y | Tantalum Capacitors | - | 0.06ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | 2mm | - | - | ||
![]() TCJB227M002R0070 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | KYOCERA AVX | - | 1210 | 3528 | 8 % | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | - | Compliant | J-CAP | 0.003527 oz | 2.5 V | 2.5 VDC | 2.5 V | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | - | 105 °C | -55 °C | - | 220 µF | Capacitors | - | SMD/SMT | 3528 | 1210 | 70mOhm @ 100kHz | - | 55 uA | 900 mA | 2000 hours | B | Tantalum Capacitors | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5052 mm | 2.794 mm | - | - | - | - | ||
![]() TCH9107M035W0055U KYOCERA | In Stock | - | - | - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 4349 | 110125 | 8 | 1 | 10000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | Bulk | - | Active | - | Details | - | - | 35 V | 35 VDC | - | -55°C ~ 125°C | Waffle | TCH | 0.492 L x 0.433 W (12.50mm x 11.00mm) | ±20% | - | Hermetically Sealed | - | - | - | - | 100 µF | Capacitors | - | SMD/SMT | - | - | 55mOhm @ 100kHz | - | 350 uA | 2.69 A | - | 9 | Tantalum Capacitors | - | 55 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | - | 5.95 mm | 0.234 (5.95mm) | 11 mm | 12.5 mm | - | - | - | - | ||
![]() TCH9336M075W0120U KYOCERA | In Stock | - | - | - | - | - | - | KYOCERA AVX | - | 4349 | 110125 | 8 | 1 | - | KYOCERA AVX | + 125 C | KYOCERA AVX | 9 Case | - 55 C | Yes | Bulk | - | Active | - | Details | - | - | - | 75 VDC | - | - | Waffle | * | - | 20 % | - | Conductive Polymer Chip Capacitors Low ESR | - | - | - | - | 33 uF | Capacitors | - | SMD/SMT | - | - | - | - | 248 uA | 1.82 A | - | - | Tantalum Capacitors | - | 120 mOhms | Tantalum Solid Hermitically Sealed | - | Tantalum Capacitors - Polymer | - | - | - | 5.95 mm | - | 11 mm | 12.5 mm | - | - | - | - | ||
![]() TCJD337M006R0015 KYOCERA | In Stock | - | - | - | - | 2917 (7343 metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 500 | - | KYOCERA AVX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Tape & Reel (TR) | TCJD337M006R0015E | Active | - | Details | J-CAP | 0.021164 oz | - | 6.3 VDC | - | - | MouseReel | * | - | 20 % | - | - | - | - | - | - | 330 uF | Capacitors | - | SMD/SMT | - | - | - | - | 198 uA | 3900 mA | - | D | Tantalum Capacitors | - 55 C to + 105 C | 15 mOhm | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9 mm | - | 7.3 mm | 4.3 mm | - | 2.9mm | - | - |