- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T598D227M2R5ATE012 KEMET | 611 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | 2917 | 7343 | 10 % | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | D Case | - 55 C | - | Tape & Reel (TR) | Active | - | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 125°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 12mOhm @ 100kHz | - | - | 55 mA | 6.12 A | D | Tantalum Capacitors | 100 Ohms | Tantalum Organic Polymer Low ESR | Automotive | - | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T598D475M063ATE200 KEMET | 611 |
| - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 0201 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | - | Active | AEC-Q200 | Details | KO-CAP | 0.015344 oz | 63 V | 63 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 4.7 μF | Capacitors | Electrolytic | SMD/SMT | 200mOhm @ 100kHz | - | 63V | - | 1.5A | D | Tantalum Capacitors | 0.2ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() TCH9336M075W0120C KYOCERA AVX | 2979 |
| - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 0404 | 1212 | 8 % | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | Bulk | Active | - | Details | - | - | 75 V | 75 VDC | -55°C ~ 125°C | Waffle | TCH | 0.472" L x 0.492" W (12.00mm x 12.50mm) | ±20% | Hermetically Sealed | 33 μF | Capacitors | - | SMD/SMT | 120mOhm @ 100kHz | - | - | - | - | - | Tantalum Capacitors | 120 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | 8.45 mm | 0.333" (8.45mm) | 12 mm | 12.5 mm | - | COTS | ||
![]() TCH9476M050W0070C KYOCERA AVX | 2356 |
| - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 0404 | 1212 | 8 % | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | Bulk | Active | - | Details | - | - | 50 V | 50 VDC | -55°C ~ 125°C | Waffle | TCH | 0.472" L x 0.492" W (12.00mm x 12.50mm) | ±20% | Hermetically Sealed | 47 μF | Capacitors | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 235 uA | - | - | Tantalum Capacitors | 70 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | 8.45 mm | 0.333" (8.45mm) | 12 mm | 12.5 mm | - | COTS | ||
![]() TCJH157M006R0070E KYOCERA AVX | 2547 |
| - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | 1210 | 3528 | 6 % | - | 2000 Hrs @ 85°C | - | + 105 C | KYOCERA AVX | - | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6 VDC | -55°C ~ 105°C | - | TCJ | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 150 μF | Capacitors | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 90 uA | - | H | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | - | - | - | 1.5 mm | 0.059" (1.50mm) | 3.5 mm | 2.8 mm | - | - | ||
![]() T527S336M016ATE200 KEMET | 12 | - | - | Surface Mount | 1206 (3216 Metric) | - | KEMET | ± 20% | 1206 | 3216 | 10 % | 3000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | S Case | - 55 C | Yes | - | Active | - | Details | - | 0.000015 oz | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | T527 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Molded | 33 μF | Capacitors | - | SMD/SMT | 200mOhm @ 100kHz | - | - | 54 uA | 548mA | S | Tantalum Capacitors | 0.2ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.2mm | 1.6mm | 1.1 mm | 0.047" (1.20mm) | 3.2 mm | 1.6 mm | 1.1mm | - | ||
![]() T599D106M050ATE150 KEMET | 307 | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 150°C | KEMET | + 150 C | KEMET | D Case | - 55 C | Yes | Cut Tape (CT) | Active | AEC-Q200 | Details | - | 0.021164 oz | 50 V | 50 VDC | -55°C ~ 150°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 10 μF | Capacitors | - | SMD/SMT | 150mOhm @ 100kHz | - | - | 50 uA | 1.73A | D | Tantalum Capacitors | 0.15ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() T50D107M016C0050 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 1000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 100 μF | Capacitors | - | SMD/SMT | 50mOhm @ 100kHz | - | - | - | 2.12 A | D | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T50D227M2R5C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T50D157M6R3C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T54EE476M050ESA100 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Sprague | - | - | - | - | Active | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 47 μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | 0.169" (4.30mm) | - | - | - | COTS | ||
![]() 35TQC10MYFB Panasonic Electronic Components | 25 |
| - | Surface Mount | 1411 (3528 Metric) | 35TQC | Panasonic | ± 20% | 1411 | 3528 | 0.15 | 2000 | 2000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | Yes | - | Active | - | Details | POSCAP | 0.003527 oz | 35 V | 35 VDC | -55°C ~ 150°C | Cut Tape | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 10 μF | Capacitors | Polymer | SMD/SMT | 150mOhm @ 100kHz | - | 35V dc | 105 uA | 900mA | B2 | Tantalum Capacitors | 0.15ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() T50D336M025C0100 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Vishay Sprague | - | - | - | - | Active | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 33 μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | D | - | - | - | Automotive | - | - | - | - | 0.122" (3.10mm) | - | - | - | AEC-Q200 | ||
![]() T52E5157M016C0050 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay | - | - | - | - | 1200 | 2000 Hrs @ 105°C | Vishay | - | Vishay Sprague | - | - | - | - | Active | - | Details | vPolyTan | - | 16 V | - | -55°C ~ 105°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | - | - | 50mOhm @ 100kHz | - | - | - | - | E5 | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.059" (1.50mm) | - | - | - | - | ||
![]() T50D227M010C0040 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | - | 2.37 A | D | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T52M1227M025C0055 Vishay Sprague | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | - | Vishay / Sprague | - | - | - | - | 1000 | 2000 Hrs @ 85°C | Vishay | - | Vishay Sprague | - | - | - | - | Active | - | Details | vPolyTan | - | 25 V | - | -55°C ~ 85°C | Reel | - | 0.287" L x 0.236" W (7.30mm x 6.00mm) | ±20% | Molded | 220 μF | Capacitors | - | - | 55mOhm @ 100kHz | - | - | - | - | M1 | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.079" (2.00mm) | - | - | - | - | ||
![]() T54EE226M075ESA100 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Vishay Sprague | - | - | - | - | Active | - | - | - | - | 75 V | - | -55°C ~ 125°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 22 μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | 0.169" (4.30mm) | - | - | - | COTS | ||
![]() T50D107M010C0040 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 100 μF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | - | 2.37 A | D | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T591X156M075ATE075 KEMET | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | - | 2917 | 7343 | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | X Case | - 55 C | Yes | Tape & Reel (TR) | Active | - | Details | KO-CAP | 0.019542 oz | 75 V | 75 VDC | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 15 μF | Capacitors | - | SMD/SMT | 75mOhm @ 100kHz | - | - | - | - | X | Tantalum Capacitors | 75 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJB336M016R0150E KYOCERA AVX | 620 |
| - | Surface Mount | 1411 (3528 Metric), 1210 | - | KYOCERA AVX | - | 1210 | 3528 | 8 % | 2000 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | Yes | - | Active | - | Details | - | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | TCJ | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 33 μF | Capacitors | - | SMD/SMT | 150mOhm @ 100kHz | - | - | 52.8 uA | - | B | Tantalum Capacitors | 150 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | - | - |