- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T521B106M035AME200 KEMET | In Stock | - | - | 1411 (3528 metric) | 1411 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 35 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 35 uA | 800 mA | 200 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521V565M050ANE070 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 5.6 uF | SMD/SMT | 28 uA | 1.8 A | 70 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D108M2R5AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | 250 uA | 3900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V227M004AME009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 4600 mA | 9 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521X106M075ANE050 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 125 C | - | X Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 75 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 10 uF | SMD/SMT | 75 uA | 2.2 A | 50 mOhms | Tantalum Organic Polymer Low ESR | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520D477M006ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 296.1 uA | 3000 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521W226M025AME070 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 22 uF | SMD/SMT | 55 uA | 1.4 A | 70 mOhms | Tantalum Organic Polymer Low ESR | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520A227M2R5ANE035 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | - | A Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.000783 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 55 uA | 1500 mA | 35 mOhms | Tantalum Organic Polymer Low ESR | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T521D157M016AME055 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | - | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | - | - | 55 mOhms | Tantalum Organic Polymer Low ESR | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M2R5AME006 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 5600 mA | 6 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B686M006AME040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 42.84 uA | 1800 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() M550B257K108AA KEMET | In Stock | - | - | - | - | - | 5 | 10 | + 105 C | KEMET | B Case | - 55 C | - | Bulk | Active | Details | - | - | 108 VDC | Bulk | M551 | 10 % | - | 250 uF | Screw | 350 uA | 8300 mA | 50 mOhms | - | 11.1 mm | 52.1 mm | 50.6 mm | ||
![]() M550B257K108AT KEMET | In Stock | - | - | - | - | - | 5 | 10 | + 105 C | KEMET | B Case | - 55 C | - | Bulk | Active | Details | - | - | 108 VDC | Bulk | M551 | 10 % | - | 250 uF | Screw | 350 uA | 8300 mA | 50 mOhms | - | 11.1 mm | 52.1 mm | 50.6 mm | ||
![]() M551B257K108AH KEMET | In Stock | - | - | - | - | - | 5 | 1 | + 125 C | - | B Case | - 55 C | - | - | - | N | - | - | 108 VDC | Bulk | M551 | 10 % | - | 250 uF | Through Hole | 350 uA | 8300 mA | 50 mOhms | Tantalum Solid Hermetically Sealed | 52.1 mm | 50.6 mm | 11.1 mm | ||
![]() M550B606K180AT KEMET | In Stock | - | - | - | - | - | 5 | 10 | + 105 C | KEMET | B Case | - 55 C | - | Bulk | Active | Details | - | - | 180 VDC | Bulk | M551 | 10 % | - | 60 uF | Screw | 141 uA | 6000 mA | 80 mOhms | Tantalum Solid Hermetically Sealed | 11.1 mm | 52.1 mm | 50.6 mm | ||
![]() M550B257K108AH KEMET | In Stock | - | - | - | - | - | 5 | 10 | + 105 C | KEMET | B Case | - 55 C | - | Bulk | Active | N | - | - | 108 VDC | Bulk | M551 | 10 % | - | 250 uF | Screw | 350 uA | 8300 mA | 50 mOhms | - | 11.1 mm | 52.1 mm | 50.6 mm | ||
![]() T540D336K025CT8705 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 10 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T540D336M025BT8505 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T541X107K025BT8510 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | - | X Case | - 55 C | - | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 10 % | For High Reliability Applications | 100 uF | SMD/SMT | 250 uA | 2.121 A | 60 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T540D336M025AT8505 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | 33 uF | SMD/SMT | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - |