- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6TPE470MW Panasonic Electronic Components | 20000 | - | - | Surface Mount | 2917 (7343 Metric) | 6TPE | - | ± 20% | 2917 | 7343 | 0.15 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 6.3V dc | 296.1 uA | 2.35A | D4 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 4TPF330M9L Panasonic Electronic Components | 30 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 9mOhm @ 100kHz | - | 4V dc | 132 uA | 3.9A | D3L | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 10TPB150MGL Panasonic Electronic Components | 12500 |
| - | Surface Mount | 2917 (7343 Metric) | 10TPB | Panasonic | ± 20% | 2917 | 7343 | 0.1 | 2500 | 2000 Hrs @ 105°C | Panasonic | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | Yes | - | Active | - | Details | - | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 105°C | Cut Tape | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | Tantalum | SMD/SMT | 55mOhm @ 100kHz | - | 10V dc | 150 uA | 1.7A | D3L | Tantalum Capacitors | 0.055ohm | Tantalum Organic Polymer Standard Grade | - | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 2R5TPF470M9L Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 2R5TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 2.5 V | 2.5 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Tantalum | SMD/SMT | 9mOhm @ 100kHz | - | 2.5V dc | 117.5 uA | 3.85A | D3L | Tantalum Capacitors | 0.009ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPE220MW Panasonic Electronic Components | 3241 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D2E Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 1.85A | D2E | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 1.8 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.8mm | - | ||
![]() 6TPB220MTL Panasonic Electronic Components | 2743 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPB | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 50mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 1.75A | D3L | Tantalum Capacitors | 0.05ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() TCH9226M100W0150C KYOCERA AVX | 2178 |
| - | Surface Mount | Nonstandard | - | KYOCERA AVX | - | 0404 | 1212 | 8 % | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | + 125 C | KYOCERA AVX | - | - 55 C | - | Bulk | Active | - | Details | - | - | 100 V | 100 VDC | -55°C ~ 125°C | Waffle | TCH | 0.472" L x 0.492" W (12.00mm x 12.50mm) | ±20% | Hermetically Sealed | 22 μF | Capacitors | - | SMD/SMT | 150mOhm @ 100kHz | - | - | - | - | - | Tantalum Capacitors | 150 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | 8.45 mm | 0.333" (8.45mm) | 12 mm | 12.5 mm | - | COTS | ||
![]() T50D227M6R3C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T521D227M016ATE025 KEMET | 2500 | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 2815 | 7343 | 10 | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | - | Active | - | Details | - | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | 352 uA | 3.55A | D | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() T599D106M050ATE150 KEMET | 307 | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 150°C | KEMET | + 150 C | KEMET | D Case | - 55 C | Yes | Cut Tape (CT) | Active | AEC-Q200 | Details | - | 0.021164 oz | 50 V | 50 VDC | -55°C ~ 150°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 10 μF | Capacitors | - | SMD/SMT | 150mOhm @ 100kHz | - | - | 50 uA | 1.73A | D | Tantalum Capacitors | 0.15ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() T50D107M016C0050 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 1000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 100 μF | Capacitors | - | SMD/SMT | 50mOhm @ 100kHz | - | - | - | 2.12 A | D | Tantalum Capacitors | 50 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T50D227M2R5C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T50D157M6R3C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T54EE476M050ESA100 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | Vishay Sprague | - | - | - | - | Active | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 47 μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | 0.169" (4.30mm) | - | - | - | COTS | ||
![]() T521D227M016ATE050 KEMET | 10000 | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 2815 | 7343 | 10 | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Cut Tape (CT) | Active | - | Details | - | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 50mOhm @ 100kHz | - | - | 352 uA | 2.51A | D | Tantalum Capacitors | 0.05ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() T52B2476M016C0200 Vishay Sprague | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | Vishay / Sprague | - | - | - | - | 2500 | 2000 Hrs @ 85°C | Vishay | - | Vishay Sprague | - | - | Yes | - | Active | - | Details | vPolyTan | - | 16 V | - | -55°C ~ 85°C | Reel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 47 μF | Capacitors | - | - | 200mOhm @ 100kHz | - | - | - | - | B2 | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.047" (1.20mm) | - | - | - | - | ||
![]() T52M9107M035C0055 Vishay Sprague | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Vishay Sprague | - | - | - | - | Active | - | - | - | - | 35 V | - | -55°C ~ 105°C | - | - | 0.287" L x 0.236" W (7.30mm x 6.00mm) | ±20% | Molded | 100 μF | - | - | - | 55mOhm @ 100kHz | - | - | - | - | M9 | - | - | - | General Purpose | - | - | - | - | 0.075" (1.90mm) | - | - | - | - | ||
![]() T50D336M025C0100 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 1000 Hrs @ 125°C | - | - | Vishay Sprague | - | - | - | - | Active | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 33 μF | - | - | - | 100mOhm @ 100kHz | - | - | - | - | D | - | - | - | Automotive | - | - | - | - | 0.122" (3.10mm) | - | - | - | AEC-Q200 | ||
![]() T52E5157M016C0050 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay | - | - | - | - | 1200 | 2000 Hrs @ 105°C | Vishay | - | Vishay Sprague | - | - | - | - | Active | - | Details | vPolyTan | - | 16 V | - | -55°C ~ 105°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 150 μF | Capacitors | - | - | 50mOhm @ 100kHz | - | - | - | - | E5 | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.059" (1.50mm) | - | - | - | - | ||
![]() T50D227M010C0040 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | Active | - | Details | vPolyTan | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | - | 2.37 A | D | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 |