- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Leakage Current | Ripple Current | Dissipation Factor | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520Y157M010AHE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.017425 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 150 uA | 3100 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520X687M004AME010 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | SMD/SMT | - | - | 272 uA | 5000 mA | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520D337M004AHE009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 105 °C | -55 °C | 330 uF | 4.3 mm | SMD/SMT | 9 mΩ | Polar | 132 uA | 5000 mA | 10 % | 9 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
Tiny WHSL | 25 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 3000 | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | Details | KO-CAP | 0.014110 oz | 4 VDC | Reel | T520 | 20 % | Conductive Polymer Chip Capacitors | - | - | 330 uF | - | SMD/SMT | - | - | 132 uA | 3900 mA | - | 12 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520X687M004ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | SMD/SMT | - | - | 272 uA | 4100 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T521V156M035AME125 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 35 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | - | - | 15 uF | - | SMD/SMT | - | - | 52.5 uA | 1.2 A | - | 125 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V107M006ANE045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | SMD/SMT | - | - | 63 uA | 2000 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V336M016AME045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 33 uF | - | SMD/SMT | - | - | 52.8 uA | 2000 mA | - | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T540D226M025AT8505 KEMET | In Stock | - | - | - | 2917 | 7343 | - | 100 | + 125 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T540 HRA | 20 % | Tantalum Polymer Conductive Cathode Capacitors | - | - | 22 uF | - | SMD/SMT | - | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | ||
![]() T520B227M2R5AHE070 KEMET | 33 |
| - | 1311 (3528 metric) | 1311 | 3528 | - | 2000 | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.003346 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 220 uF | - | SMD/SMT | - | - | - | - | - | 70 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520D227M004AME050 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 220 uF | - | SMD/SMT | - | - | 88 uA | 6100 mA | - | 50 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D687M2R5AME010 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | SMD/SMT | - | - | 170 uA | 4700 mA | - | 10 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521V685M050ANE090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | - | - | 6.8 uF | - | SMD/SMT | - | - | 34 uA | 1.6 A | - | 90 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521W476M016AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | - | - | 47 uF | - | SMD/SMT | - | - | 75.2 uA | 2.1 A | - | 40 mOhms | Tantalum Organic Polymer Low ESR | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T520T686M006ANE150 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | - | T Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 68 uF | - | SMD/SMT | - | - | 42.84 uA | 800 mA | - | 150 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T521B106M035ANE200 KEMET | In Stock | - | - | 1411 (3528 metric) | 1411 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 35 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | - | - | 10 uF | - | SMD/SMT | - | - | 35 uA | 800 mA | - | 200 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V157M010AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 150 uA | 2200 mA | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B476M006ANE025 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 47 uF | - | SMD/SMT | - | - | 29.61 uA | 2300 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520B107M006AHE018 KEMET | 33 |
| - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.003346 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | SMD/SMT | - | - | 63 uA | - | - | 18 mOhms | Tantalum Organic Polymer Low ESR | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520W107M006ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | W Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | SMD/SMT | - | - | 63 uA | 2100 mA | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.4 mm | 7.3 mm | 4.3 mm |