- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520Y477M006ANE010 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | Y Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 296.1 uA | 4900 mA | 10 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520T107M006ANE070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | T Case | - 55 C | Yes | Details | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 63 uA | 1200 mA | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520V227M006AME007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 138.6 uA | 5200 mA | 7 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T541X686M025DT8610 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 20 % | For High Reliability Applications | 68 uF | SMD/SMT | 170 uA | 2.324 A | 50 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T521D686M025AME070 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 170 uA | 1.8 A | 70 mOhms | Tantalum Organic Polymer Low ESR | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521V685M050AME090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 50 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 6.8 uF | SMD/SMT | 34 uA | 1.6 A | 90 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() M550B187M135AH KEMET | In Stock | - | - | - | - | - | 5 | 1 | + 105 C | B Case | - 55 C | - | N | - | - | 135 VDC | Bulk | M551 | 20 % | - | 180 uF | Screw | 302 uA | 7900 mA | 50 mOhms | - | 52.1 mm | 50.6 mm | 11.1 mm | ||
![]() T520D687M004AME012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 680 uF | SMD/SMT | 272 uA | 4300 mA | 12 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520A336M004ANE080 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | A Case | - 55 C | Yes | Details | KO-CAP | 0.000783 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 13.2 uA | 1200 mA | 80 mOhms | Tantalum Organic Polymer Low ESR | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T520C227M006ANE015 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 138.6 uA | 3300 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520D337M2R5ANE007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 5700 mA | 7 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V156M025ANE090 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 25 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 15 uF | SMD/SMT | 37.5 uA | 1400 mA | 90 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D337M006AME010 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 207.9 uA | 4700 mA | 10 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T521Q336M016AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | Q Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 52.8 uA | 2.5 A | 40 mOhms | Tantalum Organic Polymer Low ESR | 1.1 mm | 7.3 mm | 4.3 mm | ||
![]() T520V476M016AME045 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | V Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 16 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | SMD/SMT | 75.2 uA | 2000 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D477M004AME012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 188 uA | 4300 mA | 12 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T541X686K025DT8610 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 % | 100 | + 125 C | X Case | - 55 C | - | N | KO-CAP | 0.021164 oz | 25 VDC | Reel | T541 HRA | 10 % | For High Reliability Applications | 68 uF | SMD/SMT | 170 uA | 2.324 A | 50 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520L107M010AME025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 1000 | + 105 C | L Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 100 uA | 2400 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 6 mm | 3.2 mm | ||
![]() T520D227M004AME007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 5700 mA | 7 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C227M004ANE015 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 3300 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm |