- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Leakage Current | Ripple Current | Dissipation Factor | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520D687M004AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 680 uF | - | SMD/SMT | - | - | 272 uA | 3900 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B476M010ANE070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 47 uF | - | SMD/SMT | - | - | 47 uA | 1300 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T521V107M020ANE050 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 125 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 20 VDC | Reel | T521 | 20 % | High Voltage Polymer Electrolytic Capacitor | - | - | 100 uF | - | SMD/SMT | - | - | 200 uA | 1.8 A | - | 50 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V157M004ANE006 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 60 uA | 5200 mA | - | 6 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B227M2R5ANE035 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 220 uF | - | SMD/SMT | - | - | 55 uA | 1900 mA | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520Y157M010AME025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | Y Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 150 uA | 3100 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520A106M010AME080 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | - | A Case | - 55 C | Yes | - | - | N | KO-CAP | 0.000783 oz | 10 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 10 uF | - | SMD/SMT | - | - | 10 uA | 1200 mA | - | 80 mOhms | Tantalum Organic Polymer Low ESR | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T520X477M006AME035 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | X Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 470 uF | - | SMD/SMT | - | - | 296.1 uA | 2700 mA | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T520Y477M006AHE010 KEMET | 41 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | KEMET | Y Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.017425 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 105 °C | -55 °C | 470 uF | 4.3 mm | SMD/SMT | 10 mΩ | Polar | 296.1 uA | 4900 mA | 10 % | 10 mOhms | Tantalum Organic Polymer Standard Grade | 3.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D337M006AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 330 uF | - | SMD/SMT | - | - | 207.9 uA | 3900 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D157M010AME015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 150 uA | 3900 mA | - | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C107M010AME025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | - | C Case | - 55 C | Yes | - | - | N | KO-CAP | 0.010582 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 100 uF | - | SMD/SMT | - | - | 100 uA | 2600 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520T476M004AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | - | T Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 47 uF | - | SMD/SMT | - | - | 18.8 uA | 1200 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520A476M006AME070 KEMET | In Stock | - | - | 1206 (3216 metric) | 1206 | 3216 | 8 | 2000 | + 105 C | - | A Case | - 55 C | Yes | - | - | N | KO-CAP | 0.000783 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 47 uF | - | SMD/SMT | - | - | 29.61 uA | 900 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T520T476M006AME070 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 3000 | + 105 C | - | T Case | - 55 C | Yes | - | - | N | KO-CAP | 0.003527 oz | 6.3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 47 uF | - | SMD/SMT | - | - | 29.61 uA | 1200 mA | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | 1.1 mm | 3.5 mm | 2.8 mm | ||
![]() T520D157M004ANE055 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | - | D Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 60 uA | 5700 mA | - | 55 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V477M2R5AME012 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | N | KO-CAP | 0.021164 oz | 2.5 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 470 uF | - | SMD/SMT | - | - | 117.5 uA | 3900 mA | - | 12 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520V337M003ANE025 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | - | V Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.021164 oz | 3 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 330 uF | - | SMD/SMT | - | - | 99 uA | 2700 mA | - | 25 mOhms | Tantalum Organic Polymer Standard Grade | 1.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520B157M004ANE040 KEMET | In Stock | - | - | 1311 (3528 metric) | 1311 | 3528 | 8 | 2000 | + 105 C | - | B Case | - 55 C | Yes | - | - | Details | KO-CAP | 0.003527 oz | 4 VDC | Reel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | - | - | 150 uF | - | SMD/SMT | - | - | 60 uA | 1800 mA | - | 40 mOhms | Tantalum Organic Polymer Standard Grade | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520V227M006AHE012 KEMET | 41 |
| - | 2917 (7343 metric) | 2917 | 7343 | 10 | 1000 | + 105 C | KEMET | V Case | - 55 C | Yes | Tape & Reel (TR) | Active | N | KO-CAP | 0.014110 oz | 6.3 VDC | Reel | T520 | 20 % | Conductive Polymer Chip Capacitors | - | - | 220 uF | - | SMD/SMT | - | - | 138.6 uA | 3900 mA | - | 12 mOhms | Tantalum Organic Polymer Low ESR | 1.8 mm | 7.3 mm | 4.3 mm |