- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | (Ø) | Approvals | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Coil nominal voltage | Connections | Content | Dim | Dissipation Factor DF | Electrical lifespan | Factory colour | Factory Pack QuantityFactory Pack Quantity | Insulation Class | Lifetime @ Temp. | Lighting type | Manufacturer | Manufacturer Part Number | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Mfr Case Code | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Moisture Sensitive | Nominal voltage (details) | Package | Packaging type | Product Status | Qualification | Resistance (coil) | RoHS | RoHS-compliant | Spanner size | Switching current (max.) | Switching voltage (max.) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Capacitance | Subcategory | Depth | Termination Style | Function | ESR (Equivalent Series Resistance) | Lead Spacing | Interface | Leakage Current | Ripple Current | Durability | Manufacturer Size Code | Size | Product Type | ESR | Power | Capacity | VA Rating | Product | Features | Product Category | Product Length | Product Width | Phase | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T54EE476M035LSA070 Vishay | 26 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | 18.36mm | - | - | - | - | - | - | Screws | 1pc(s) | (Ø x H) 18.36 mm x 33.12 mm | - | - | Black | - | - | 2000 Hrs @ 125°C | None | - | - | - | - | +85°C | - | Vishay Polytech | - | - | -40°C | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | 35 V | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | TSAT2S02A | 47 µF | - | - | - | momentary | 70mOhm @ 100kHz | - | - | - | - | 1 000 000 cycles | EE | - | - | - | - | - | - | - | High Reliability | - | - | - | - | - | 33.12mm | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE476M035CZB070 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SW 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | - | - | - | ||
![]() T54EE227M016LZB025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T54EE476M035ESA070 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 60V AC | Connector | 10pc(s) | (W x H x D) 41 x 35.2 x 27.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | 56.34.8.060.0040 | - | - | 27.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | 41mm | - | - | ||
![]() T54EE477M016LSS025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | - | 20pc(s) | (W x H x D) 5 x 15 x 28 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 34.51.7.012.0310 | - | - | 28mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | 5mm | - | - | ||
![]() T54EE157M030EZS075 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 110V AC | Connector | 10pc(s) | (W x H x D) 32.5 x 54.2 x 36.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | 60.12.8.110.0050 | - | - | 36.4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + LED | - | - | - | - | - | 54.2mm | - | - | 32.5mm | - | - | ||
![]() T54EE157M030CSA150 TE Connectivity | In Stock | - | - | - | - | Plastic | 900g | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 178mm | - | - | - | - | - | - | - | - | - | - | - | - | 25W | 800ml | - | - | - | - | - | - | - | - | 220mm | - | - | 200mm | - | - | ||
![]() T54EE226M063CSB100 TE Connectivity | In Stock | - | - | - | - | - | 198g | - | - | - | - | - | - | - | - | - | (W x H x D) 87 x 132 x 37 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132mm | - | - | 87mm | - | - | ||
![]() T54EE227M016HZS025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3V DC | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | 8A | 440V AC,300V DC | - | - | - | - | - | - | - | - | - | - | G2RL-2 DC3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() T54EE157M030LZA150 TE Connectivity | In Stock | - | - | - | - | - | 675g | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130mm | - | - | - | - | Bluetooth,2.4 GHz radio | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | 440mm | - | - | ||
![]() T54EE477M016LZB025 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC | Solder pins | 1pc(s) | (L x W x H) 29 x 12.4 x 25 mm | - | 100 x 10<sup>3</sup> switching cycles | - | - | - | - | - | - | - | 18V DC | 4000VA | +85°C | - | - | - | 9.6V DC | -40°C | - | - | 12V DC | - | - | - | - | 300Ω | - | Yes | - | 16A | 400V AC | - | - | - | - | - | - | - | - | - | - | 40.61.7.012.1020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | 29mm | 12.4mm | - | - | ||
![]() T541X156K063CH6510 KEMET | In Stock | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Class B | - | - | Cutler Hammer, Div of Eaton Corp | C0250E3AFB | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | * | - | - | Integrally Molded Terminal Blocks | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() TCSOPL1A226M8R KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | KYOCERA AVX | - | 0805 | 2012 | - | - | - | - | 15 % | - | - | 3000 | - | - | - | ABB | ACH580-BCR-414A-4+E213+K475 | - | - | - | + 105 C | KYOCERA AVX | PL Case | - | - | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | - | - | - | - | 0.000194 oz | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | TCSO | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | Molded | 22 µF | Capacitors | - | SMD/SMT | - | 200mOhm @ 100kHz | - | - | 22 uA | - | - | PL | - | Tantalum Capacitors | 200 mOhms | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.9 mm | 0.039 (1.00mm) | 2 mm | 1.25 mm | - | - | ||
![]() T523V336M035APE100 KEMET | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903818417 | - | - | - | - | KEMET | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJX477M006R0100 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | 6 % | - | - | 1000 | - | 2000 Hrs @ 105°C | - | KYOCERA AVX | - | - | - | - | + 105 C | KYOCERA AVX | X Case | - | - | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | - | - | - | J-CAP | 0.014110 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 470 uF | Capacitors | - | SMD/SMT | - | 100mOhm @ 100kHz | - | - | 282 uA | 1300 mA | - | X | - | Tantalum Capacitors | 0.1 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7343-15x mm | - | - | 1.5 mm | 0.059 (1.50mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJU157M025R0070E KYOCERA | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | KYOCERA AVX | 20% | 2924 | 7361 | - | - | - | - | 12 % | - | - | 400 | - | 2000 Hrs @ 105°C | - | KYOCERA AVX | - | - | - | - | + 105 C | KYOCERA AVX | U Case | - | - | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | - | - | - | J-CAP | 0.029277 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.240 W (7.30mm x 6.10mm) | ±20% | - | Molded | 150 uF | Capacitors | - | SMD/SMT | - | 70mOhm @ 100kHz | - | - | 375 uA | 2300 mA | - | U | - | Tantalum Capacitors | 70 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 6.1 mm | - | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 6.1 mm | - | - | ||
![]() TCJC685M035R0200E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | - | 500 | - | 2000 Hrs @ 105°C | - | KYOCERA AVX | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Details | - | - | - | - | - | - | 35 V | - | -55°C ~ 105°C | - | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | Molded | 6.8 µF | Capacitors | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | C | - | Tantalum Capacitors | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | - | 0.110 (2.80mm) | - | - | - | - | ||
![]() TCJD156M035R0070 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | 2% | 2917 | 7343 | - | - | - | - | 6 % | - | - | 500 | - | 2000 Hrs @ 105°C | - | KYOCERA AVX | - | - | - | - | + 105 C | KYOCERA AVX | D Case | - | - | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | - | - | - | J-CAP | 0.014110 oz | 35 V | 35 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 0.0022 uF | Capacitors | - | SMD/SMT | - | 70mOhm @ 100kHz | - | - | 52.5 uA | 1800 mA | - | D | - | Tantalum Capacitors | 0.07 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 3.2 x 1.6 x 1.52 mm | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() TCJD476M025R0060 KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | - | 6 % | - | - | 500 | - | 2000 Hrs @ 105°C | - | KYOCERA AVX | - | - | - | - | + 105 C | KYOCERA AVX | D Case | - | - | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | - | - | - | J-CAP | 0.014110 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | 47 uF | Capacitors | - | SMD/SMT | - | 60mOhm @ 100kHz | - | - | 117.5 uA | 1900 mA | - | D | - | Tantalum Capacitors | 0.06 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | ||
![]() TCNT336M025R0250E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | 25 V | - | -55°C ~ 105°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | 4.3 pF | - | - | - | - | 250mOhm @ 100kHz | - | - | - | 600 mA | - | T | - | - | 250 mOhm | - | - | - | - | General Purpose | - | 0.6 mm | 0.6 x 0.3 x 0.3 | - | - | - | 0.047 (1.20mm) | - | - | - | - |