- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Sizes | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Package | Part # Aliases | Product Status | Qualification | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Technology | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Note | Voltage | Leakage Current | Ripple Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Dissipation Factor | Power Line Protection | Manufacturer Size Code | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Protections | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Utilized IC / Part | Unidirectional Channels | Terminal Type | Product Type | ESR | Includes | Capacitance @ Frequency | Contents | Platform | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJY337M002R0025E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | - | 1000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 2.5 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 330 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | 2700 mA | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 25 mOhm | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | ||
![]() TCJD227M006R0012 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | - | KYOCERA AVX | - | +105°C | KYOCERA AVX | D Case | +25°C | Yes | - | Tape & Reel (TR) | - | Active | - | Details | - | J-CAP | 0.021164 oz | - | - | 6.3 VDC | - | - | MouseReel | * | - | ±20% | - | - | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | Polymer | - | - | - | 4.3mm | - | - | - | - | SMD/SMT | - | - | - | 4.4mm | - | - | - | - | - | - | 6.3V dc | 132 μA | 4300 mA | - | - | - | - | 6% | - | D | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.012 mOhm | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9mm | - | 7.3mm | 4.3 mm | 2.9mm | - | - | - | - | - | ||
![]() TCJD227M010R0015 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | - | KYOCERA AVX | - | +105°C | KYOCERA AVX | D Case | +25°C | Yes | - | Tape & Reel (TR) | - | Active | - | Details | - | J-CAP | 0.014110 oz | - | - | 10 VDC | - | - | MouseReel | * | - | ±20% | - | - | - | - | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | - | - | - | - | 220 uF | - | Capacitors | - | - | Polymer | - | - | - | 4.3mm | - | - | - | - | SMD/SMT | - | - | - | 4.4mm | - | - | - | - | - | - | 10V dc | 220 μA | 3900 mA | - | - | - | - | 6% | - | D | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 15 mOhm | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2.9mm | - | 7.3mm | 4.3 mm | 2.9mm | - | - | - | - | - | ||
![]() TCQD336M016R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | 1000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | KYOCERA AVX | D Case | +25°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | - | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | - | - | 33µF | - | Capacitors | - | - | Polymer | - | - | - | 4.3mm | - | - | - | - | SMD/SMT | - | - | - | 4.4mm | - | 70mOhm @ 100kHz | - | - | - | - | 16V dc | 52.8 μA | 1.793A | - | - | - | - | 6% | - | D | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.07ohm | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | 2.9mm | - | - | - | - | AEC-Q200 | ||
![]() TCQD686M010R0040E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | 1000 Hrs @ 125°C | KYOCERA AVX | - | +125°C | KYOCERA AVX | D Case | -55°C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | AEC-Q200 | Details | - | - | 0.021164 oz | 10 V | - | 10 VDC | - | -40 to 85 °C | MouseReel | TCQ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | - | - | 68µF | - | Capacitors | - | 2.5400 | Polymer | - | - | - | 4.3mm | - | - | 6 | - | SMD/SMT | - | - | - | 4.4mm | - | 40mOhm @ 100kHz | - | - | - | - | 10V dc | 68 μA | 2.372A | - | - | - | - | 6% | - | D | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.04ohm | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | Automotive | Tantalum Capacitors - Polymer | 7 | 5 mm | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | 2.9mm | - | - | - | - | AEC-Q200 | ||
![]() TCNT106M035R0200E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 10 % | 2500 | - | 2000 Hrs @ 85°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.003527 oz | 35 V | - | 35 VDC | - | -55°C ~ 85°C | MouseReel | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | 700 mA | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 200 mOhm | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 1.2 mm | 0.047 (1.20mm) | 3.5 mm | 2.8 mm | - | - | - | - | - | - | ||
![]() TCNT476M016R0200AE KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | - | - | - | - | 16 V | - | - | - | -55°C ~ 85°C | - | TCN J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | - | ||
![]() TCME226M035R0025E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | 8 | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | 0.021164 oz | 35 V | - | 35 VDC | - | -55°C ~ 105°C | - | TCM | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | Conductive Polymer Solid Electrolytic Chip Multianode Capacitors | - | - | - | - | - | - | - | 22µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 25mOhm @ 100kHz | - | - | - | - | - | 77 uA | 4A | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.025ohm | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | - | - | - | ||
![]() TCJW157M006R0040E KYOCERA | In Stock | - | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 150 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | 1800 mA | - | - | - | - | - | - | W | - | - | - | - | - | - | - | - | - | - | 40 mOhm | - | - | - | - | - | - | - | General Purpose | - | 6 mm | 3.2 mm | - | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | ||
![]() TCJ5477M016R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | 10 % | 400 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | 5 Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TCJ5477M016R0100E | Active | - | Details | - | J-CAP | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | - | - | - | - | - | Automotive Conductive Polymer Chip Capacitors | - | - | - | - | - | - | - | 470µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | - | - | 752 uA | 1.3A | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.1ohm | - | - | - | - | - | - | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 3.8 mm | 0.157 (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | - | - | - | - | ||
![]() TCBD226M020CRSZ0700 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | 8 % | 500 | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | D Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | - | Details | - | - | 0.021164 oz | 20 V | - | 20 VDC | - | -55°C ~ 125°C | MouseReel | pushPIN™ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | 22 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | - | - | 44 uA | 1.8A | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | - | - | - | D | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.07ohm | - | - | - | - | -- | -- | Tantalum Organic Polymer Standard Grade | High Reliability | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | -- | 2.9 mm | 0.122 (3.10mm) | 1.378 (35.00mm) | 1.378 (35.00mm) | 2.9mm | - | - | - | - | COTS | ||
![]() TCJD476M025R0100E KYOCERA | In Stock | - | - | - | Panel Mount | 2917 (7343 Metric) | Flange | - | Circular | Aluminum Alloy | - | - | - | Plastic | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 16 | - | 6 % | 500 | -- | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | J-CAP | 0.021164 oz | 25 V | - | 25 VDC | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 16 | - | - | - | - | - | 47 uF | Bayonet Lock | Capacitors | Crimp | - | - | Z | Unshielded | Environment Resistant | - | - | Chromate over Cadmium | - | 20-16 | SMD/SMT | - | - | - | - | Olive Drab | 100mOhm @ 100kHz | - | - | - | Contacts Not Included | - | 117.5 uA | 1500 mA | - | - | - | -- | - | - | D | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 100 mOhm | -- | - | - | - | - | - | Tantalum Organic Polymer Low ESR | -- | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | - | -- | - | - | - | - | ||
![]() TCJY337M004R0050 KYOCERA | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | - | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Discontinued at Digi-Key | - | - | - | - | - | 4 V | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TransZorb® | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Active | -- | - | - | - | - | Zener | - | - | - | - | - | General Purpose | - | 330 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | No | Y | 122V | 300W | 1.7A | - | 177V | 110V | - | 1 | - | - | - | - | -- | - | - | - | - | - | General Purpose | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | ||
![]() T541D227M010AH6620 KEMET | 64 | - | - | - | Surface Mount | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | T541D | - | ± 20% | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 10 V | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | - | 2 | - | ±25ppm/°C | - | Molded | 576 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mOhm @ 100kHz | -- | - | - | - | - | - | 6.519A | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | 0.006ohm | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 7.3mm | 4.3mm | - | - | -- | - | - | 2.8mm | - | - | - | - | COTS | ||
![]() TCJB107M004R0040E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 2000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 4 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 100 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | - | - | ||
![]() TCJT106M016R0200E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 2500 | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | - | - | - | 16 V | - | - | - | -55°C ~ 125°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | 10 µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | T | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | - | ||
![]() TCJT226M006R0150 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1210 (3528 metric) | - | 2 | - | - | - | - | Tantalum | - | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | 6 % | 2500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | T Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 8532210050 | J-CAP | 0.003527 oz | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | - | - | SMD/SMT | - | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 125 °C | -55 °C | - | - | - | 22 uF | - | Capacitors | - | - | - | - | - | - | 2.8 mm | - | - | - | - | SMD/SMT | - | 3528 | 1210 | - | - | 150 mΩ | - | Polar | - | - | 6.3 V | 13.2 uA | 800 mA | - | - | - | - | 6 % | - | T | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 0.15 mOhm | - | - | - | - | - | - | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 1.2 mm | 1.1938 mm | 3.5 mm | 2.8 mm | - | - | No | No SVHC | Lead Free | - | ||
![]() T523W107K016APE070 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adafruit Industries LLC | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Display | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7-Segment 4-Digit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX7219 | - | - | - | - | - | - | Board(s) | STEMMA QT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BKAE1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540D336M025CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | ABB | ST203M-D25NA | - | KEMET | - | - | - | DIN Rail | Tape & Reel (TR) | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplemental | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |