- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Case Style | DF | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Length W/Weld | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Seal | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Manufacturer Size Code | Insulation | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T521V565M050AME070 KEMET | In Stock | - | - | - | 2917 (7343 metric) | - | - | - | 2917 | 7343 | - | - | - | 10 | 1000 | - | - | - | - | - | + 125 C | - | V Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | N | - | - | KO-CAP | 0.021164 oz | - | 50 VDC | - | Reel | T521 | - | 20 % | High Voltage Polymer Electrolytic Capacitor | 5.6 uF | - | - | - | SMD/SMT | - | - | - | - | 28 uA | 1.8 A | - | - | - | - | 70 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T520T226M006AME100 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | - | - | - | 8 | 3000 | - | - | - | - | - | + 105 C | - | T Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | N | - | - | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 22 uF | - | - | - | SMD/SMT | - | - | - | - | 13.86 uA | 1000 mA | - | - | - | - | 100 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.1 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520B476M010AME035 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | - | - | - | 8 | 2000 | - | - | - | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | N | - | - | KO-CAP | 0.003527 oz | - | 10 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 47 uF | - | - | - | SMD/SMT | - | - | - | - | 47 uA | 1900 mA | - | - | - | - | 35 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T520B337M2R5ANE070 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | - | - | - | 8 | 2000 | - | - | - | - | - | + 105 C | - | B Case | - 55 C | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | - | KO-CAP | 0.003527 oz | - | 2.5 VDC | - | Reel | T520 | - | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | - | - | - | SMD/SMT | - | - | - | - | 82.5 uA | 1300 mA | - | - | - | - | 70 mOhms | Tantalum Organic Polymer Standard Grade | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T52M1227M025C0070 Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Details | - | - | vPolyTan | - | - | - | - | MouseReel | T52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T520B107M006ANE025 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | 1311 | 3528 | - | - | - | 8 | 2000 | - | - | - | - | - | + 105 C | KEMET | B Case | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | KO-CAP | 0.003527 oz | - | 6.3 VDC | - | Reel | T520 | - | 20 % | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | 63 uA | 2.3 A | - | - | - | - | 25 mOhms | Tantalum Organic Polymer Low ESR | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | ||
![]() T597S476M006APE100 KEMET | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | T597S | KEMET | - | 1206 | 3216 | - | - | - | 10 | 3000 | - | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | S Case | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | AEC-Q200 | Details | - | - | - | 0.000924 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Molded | 47 μF | Capacitors | - | - | SMD/SMT | 100mOhm @ 100kHz | - | - | - | 88.8 uA | 770 mA | - | - | - | Tantalum Capacitors | 100 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | - | 1.1 mm | 0.047" (1.20mm) | 3.2 mm | 1.6 mm | - | - | AEC-Q200 | ||
![]() T597S336M006APE200 KEMET | 43 |
| - | Surface Mount | 1206 (3216 Metric) | T597S | KEMET | ± 20% | 1206 | 3216 | Molded | 10% | 3.2 x 1.6 x 1.1mm | 10 | 3000 | Not Required(mm) | Not Required(mm) | 2000h | 2000 Hrs @ 125°C | KEMET | +125°C | KEMET | S Case | -55°C | Yes | Surface Mount | -55C to 125C | 125C | -55C | - | - | 1.6(mm) | Not Required(mm) | Active | AEC-Q200 | Details | Not Required | 20% | - | 0.000924 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | Tape and Reel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Molded | 33 μF | Capacitors | Hybrid | SMT Chip | INWARD L | 200mOhm @ 100kHz | Polar | - | 6.3VDC | 62.4 μA | 570mA | 10% | S | Not Required | Tantalum Capacitors | 0.2(ohm) | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 3.2mm | 1.6mm | 3.2(mm) | 1.1mm | 0.047" (1.20mm) | 3.2mm | 1.6 mm | 1.1mm | 1.1(mm) | AEC-Q200 | ||
![]() T529P226M010AAE150 KEMET | 1453 |
| - | Surface Mount | 0805 (2012 Metric) | T529P | KEMET | - | 0805 | 2012 | - | - | - | - | 3000 | - | - | - | 1000 Hrs @ 105°C | KEMET | + 105 C | KEMET | P Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | KO-CAP | 0.000194 oz | 10 V | 10 VDC | -55°C ~ 105°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Molded | 22 μF | Capacitors | - | - | SMD/SMT | 150mOhm @ 100kHz | - | - | - | - | - | - | P | - | Tantalum Capacitors | 150 mOhms | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1 mm | 0.039" (1.00mm) | - | - | - | - | - | ||
![]() T529P106M006AAE200 KEMET | 2400 |
| - | Surface Mount | 0805 (2012 Metric) | T529P | KEMET | - | 0805 | 2012 | - | - | - | 6 | 3000 | - | - | - | 1000 Hrs @ 105°C | KEMET | + 105 C | KEMET | P Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000194 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Molded | 10 μF | Capacitors | - | - | SMD/SMT | 200mOhm @ 100kHz | - | - | - | 18.9 uA | 354 mA | - | P | - | Tantalum Capacitors | 200 mOhms | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 1 mm | 0.039" (1.00mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() T591B226M010ATE070 KEMET | 23 |
| - | Surface Mount | 1411 (3528 Metric) | T591B | KEMET | ± 20% | 1311 | 3528 | - | - | - | 8 | 2000 | - | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | B Case | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | 0.003527 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 22 μF | Capacitors | Polymer | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 10V dc | 22 uA | 1.347A | - | B | - | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | ||
![]() TCJH686M006R0100E KYOCERA AVX | 31 |
| - | Surface Mount | 1411 (3528 Metric) | - | KYOCERA AVX | 20% | 1210 | 3528 | - | - | - | 6 % | 2500 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | H Case | - 55 C | Yes | - | - | - | - | - | TCJH686M006R0100 | - | - | Active | - | Details | - | - | J-CAP | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 68 μF | Capacitors | - | - | SMD/SMT | 100mOhm @ 100kHz | - | - | - | 40.8 uA | 1000 mA | - | H | - | Tantalum Capacitors | 100 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.5 mm | - | 1.5 mm | 0.059" (1.50mm) | 3.5 mm | 2.8 mm | 1.5mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | T520V | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | 20 V | - | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 22 μF | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | - | - | V | - | - | - | - | General Purpose | - | - | - | - | - | 0.075" (1.90mm) | - | - | - | - | - | ||
![]() F381E225MMA KYOCERA AVX | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | KYOCERA AVX | 20% | 0603 | 1608 | - | - | - | 10 % | 4000 | - | - | - | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | M Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | FRAMELESS | 0.000222 oz | 25 V | 25 VDC | -55°C ~ 105°C | MouseReel | F38 | 0.063" L x 0.033" W (1.60mm x 0.85mm) | ±20% | Molded | 2.2 μF | Capacitors | - | - | SMD/SMT | 500mOhm @ 100kHz | - | - | - | 10 uA | 224 mA | - | M | - | Tantalum Capacitors | 0.5ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 1.6 mm | 0.85 mm | - | 0.8 mm | 0.035" (0.90mm) | 1.6 mm | 0.85 mm | 0.8mm | - | - | ||
![]() TCJY686M020R0050E KYOCERA AVX | 38 |
| - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | - | - | - | 6 % | 1000 | - | - | - | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | - | - | - | - | TCJY686M020R0050 | - | - | Active | - | Details | - | - | J-CAP | 0.021164 oz | 20 V | 20 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 68 μF | Capacitors | - | - | SMD/SMT | 50mOhm @ 100kHz | - | - | - | 136 uA | 1900 mA | - | Y | - | Tantalum Capacitors | 50 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | ||
![]() T591D477M2R5ATE006 KEMET | 29 |
| - | Surface Mount | 2917 (7343 Metric) | T591D | KEMET | ± 20% | 2917 | 7343 | - | - | - | 10 | 500 | - | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.021164 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Polymer | - | SMD/SMT | 6mOhm @ 100kHz | - | - | 2.5V dc | 117.5 uA | 6.124A | - | D | - | Tantalum Capacitors | 0.006ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | - | - | ||
![]() T598D156M035AHS065 KEMET | 38 |
| - | Surface Mount | 2917 (7343 Metric) | T598D | KEMET | - | 2917 | 7343 | - | - | - | - | 500 | - | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | AEC-Q200 | N | - | - | - | - | 35 V | 35 VDC | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 15 μF | Capacitors | - | - | SMD/SMT | 65mOhm @ 100kHz | - | - | - | - | - | - | D | - | Tantalum Capacitors | 65 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - | AEC-Q200 | ||
![]() TCME227M010R0025E KYOCERA AVX | 24 |
| - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | - | 8 % | 400 | - | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | - | - | - | - | TCME227M010R0025 | - | - | Active | - | Details | - | - | - | 0.021164 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | TCM | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 220 uF | 4A | - | E | - | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - | ||
![]() T598B157M006AHE045 KEMET | 32 |
| - | Surface Mount | 1411 (3528 Metric) | T598B | KEMET | - | 1411 | 3528 | - | - | - | - | 2000 | - | - | - | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | B Case | - 55 C | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | AEC-Q200 | N | - | - | - | 0.003527 oz | 6.3 V | 6 VDC | -55°C ~ 125°C | Reel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 150 μF | Capacitors | - | - | SMD/SMT | 45mOhm @ 100kHz | - | - | - | - | - | - | B | - | Tantalum Capacitors | 45 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | - | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | - | - | AEC-Q200 | ||
![]() TCME687M004R0010E KYOCERA AVX | 21 |
| - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | ± 20% | 2917 | 7343 | - | - | - | 8 % | 400 | - | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | E Case | - 55 C | Yes | - | - | - | - | - | TCME687M004R0010 | - | - | Active | - | Details | - | - | - | 0.021164 oz | 4 V | 4 VDC | -55°C ~ 125°C | MouseReel | TCM | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | - | - | SMD/SMT | 10mOhm @ 100kHz | - | - | - | 272 uF | 6.4A | - | E | - | Tantalum Capacitors | 0.01ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | - | 4.1 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | 4.1mm | - | - |