- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Part # Aliases | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJW107M006R0070E KYOCERA AVX | 2315 |
| - | Surface Mount | 2312 (6032 Metric) | - | KYOCERA AVX | 20% | 2312 | 6032 | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | W Case | - 55 C | Yes | - | TCJW107M006R0070 | Active | - | Details | J-CAP | 0.010582 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.236" L x 0.126" W (6.00mm x 3.20mm) | ±20% | Molded | 100 μF | Capacitors | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 60 uA | 1400 mA | W | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 3.2 mm | 1.5 mm | 0.059" (1.50mm) | 6 mm | 3.2 mm | 1.5mm | - | ||
![]() TCJC107M006R0070E KYOCERA AVX | 21 |
| - | Surface Mount | 2312 (6032 Metric) | - | KYOCERA AVX | ± 20% | 2312 | 6032 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | - | TCJC107M006R0070 | Active | - | Details | J-CAP | 0.010582 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.236" L x 0.126" W (6.00mm x 3.20mm) | ±20% | Molded | 100 μF | Capacitors | - | SMD/SMT | 70mOhm @ 100kHz | - | - | 60 uA | 1.6A | C | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 6mm | 3.2mm | 2.6 mm | 0.110" (2.80mm) | 6 mm | 3.2 mm | 2.6mm | - | ||
![]() T598D337M006AHE040 KEMET | 38 |
| - | Surface Mount | 2917 (7343 Metric) | T598D | KEMET | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | AEC-Q200 | N | - | - | 6.3 V | 6 VDC | -55°C ~ 125°C | Reel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | - | SMD/SMT | 40mOhm @ 100kHz | - | - | 207.9 uA | - | D | Tantalum Capacitors | 40 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T598B226M006ATE070 KEMET | 12 |
| - | Surface Mount | 1411 (3528 Metric) | T598B | KEMET | ± 20% | 1311 | 3528 | 8 | 2000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | B Case | - 55 C | Yes | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | - | 0.003527 oz | 6.3 V | 6.3 VDC | -55°C ~ 125°C | Reel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 22 μF | Capacitors | Polymer | SMD/SMT | 70mOhm @ 100kHz | - | 6.3V dc | 13.9 uA | 1.347A | B | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | 1.9 mm | 0.083" (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | AEC-Q200 | ||
![]() T520B477M2R5ATE014 KEMET | 29 |
| - | Surface Mount | 1411 (3528 Metric) | T520B | KEMET | - | 1311 | 3528 | - | 2000 | 2000 Hrs @ 85°C | KEMET | + 85 C | KEMET | B Case | - 55 C | Yes | - | - | Active | - | Details | KO-CAP | 0.003351 oz | 2.5 V | 2.5 VDC | -55°C ~ 85°C | MouseReel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 470 μF | Capacitors | - | SMD/SMT | 14mOhm @ 100kHz | - | - | - | - | B | Tantalum Capacitors | 14 mOhms | - | General Purpose | Tantalum Capacitors - Polymer | - | - | 1.9 mm | 0.079" (2.00mm) | - | - | - | - | ||
![]() TCJC107M006R0100E KYOCERA AVX | 457 |
| - | Surface Mount | 2312 (6032 Metric) | - | KYOCERA AVX | 20% | 2312 | 6032 | 6 % | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | - | TCJC107M006R0100 | Active | - | Details | J-CAP | 0.010582 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.236" L x 0.126" W (6.00mm x 3.20mm) | ±20% | Molded | 100 μF | Capacitors | - | SMD/SMT | 100mOhm @ 100kHz | - | - | 60 uA | 1300 mA | C | Tantalum Capacitors | 0.1ohm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 3.2 mm | 2.6 mm | 0.110" (2.80mm) | 6 mm | 3.2 mm | 2.6mm | - | ||
![]() F380J107MSALZTH1 KYOCERA AVX | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | KYOCERA AVX | 20% | 0805 | 2012 | 10 % | 4000 | 1000 Hrs @ 85°C | KYOCERA AVX | + 105 C | KYOCERA AVX | S Case | - 55 C | Yes | - | - | Active | - | Details | FRAMELESS | 0.000226 oz | 6.3 V | 6.3 VDC | -55°C ~ 105°C | MouseReel | F38 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Molded | 100 μF | Capacitors | - | SMD/SMT | 150mOhm @ 100kHz | - | - | 126 uA | 548 mA | S | Tantalum Capacitors | 0.15ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 2 mm | 1.25 mm | 0.8 mm | 0.035" (0.90mm) | 2 mm | 1.25 mm | 0.8mm | - | ||
![]() T521D227M016ATE050 KEMET | 10000 | - | - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 2815 | 7343 | 10 | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | Cut Tape (CT) | - | Active | - | Details | - | - | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | - | SMD/SMT | 50mOhm @ 100kHz | - | - | 352 uA | 2.51A | D | Tantalum Capacitors | 0.05ohm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() T52B2476M016C0200 Vishay Sprague | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | Vishay / Sprague | - | - | - | - | 2500 | 2000 Hrs @ 85°C | Vishay | - | Vishay Sprague | - | - | Yes | - | - | Active | - | Details | vPolyTan | - | 16 V | - | -55°C ~ 85°C | Reel | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 47 μF | Capacitors | - | - | 200mOhm @ 100kHz | - | - | - | - | B2 | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.047" (1.20mm) | - | - | - | - | ||
![]() T52M9107M035C0055 Vishay Sprague | In Stock | - | - | Surface Mount | 2924 (7361 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | Vishay Sprague | - | - | - | - | - | Active | - | - | - | - | 35 V | - | -55°C ~ 105°C | - | - | 0.287" L x 0.236" W (7.30mm x 6.00mm) | ±20% | Molded | 100 μF | - | - | - | 55mOhm @ 100kHz | - | - | - | - | M9 | - | - | - | General Purpose | - | - | - | - | 0.075" (1.90mm) | - | - | - | - | ||
![]() T50D336M016C0070 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 1000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | - | Active | - | Details | vPolyTan | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 33 μF | Capacitors | - | SMD/SMT | 70mOhm @ 100kHz | - | - | - | 1.79 A | D | Tantalum Capacitors | 70 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() T598D475M075ATE200 KEMET | 47 |
| - | Surface Mount | 2917 (7343 Metric) | - | KEMET | ± 20% | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | D Case | - 55 C | Yes | - | - | Active | AEC-Q200 | Details | - | 0.021164 oz | 75 V | 75 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 4.7 μF | Capacitors | - | SMD/SMT | 200mOhm @ 100kHz | - | - | 35.3 uA | 1.5A | D | Tantalum Capacitors | 0.2ohm | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | 7.3mm | 4.3mm | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | 2.8mm | AEC-Q200 | ||
![]() T50D337M2R5C0025 Vishay Sprague | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | Vishay / Sprague | - | 2917 | 7343 | 10 % | 500 | 2000 Hrs @ 125°C | Vishay | + 125 C | Vishay Sprague | D Case | - 55 C | Yes | - | - | Active | - | Details | vPolyTan | 0.021164 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | - | SMD/SMT | 25mOhm @ 100kHz | - | - | - | 3 A | D | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | Automotive | Tantalum Capacitors - Polymer | - | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | AEC-Q200 | ||
![]() 6TPB330MVL Panasonic Electronic Components | 662 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPB | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 330 μF | Capacitors | Tantalum | SMD/SMT | 45mOhm @ 100kHz | - | 6.3V dc | 207.9 uA | 1.85A | D3L | Tantalum Capacitors | 0.045ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 6TPF470MFH Panasonic Electronic Components | 1107 | - | - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Tantalum | SMD/SMT | 15mOhm @ 100kHz | - | 6.3V dc | 296.1 uA | 3.55A | D4 | Tantalum Capacitors | 0.015ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 4TPE470MWL Panasonic Electronic Components | 1377 | - | - | Surface Mount | 2917 (7343 Metric) | 4TPE | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 470 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 4V dc | 188 uA | 1.85A | D3L | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 4TPE100MWB Panasonic Electronic Components | 100 |
| - | Surface Mount | 1411 (3528 Metric) | 4TPE | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 40mOhm @ 100kHz | - | 4V dc | 40 uA | 1.3A | B2 | Tantalum Capacitors | 0.04ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - | ||
![]() 6TPF220MPL Panasonic Electronic Components | 50 |
| - | Surface Mount | 2917 (7343 Metric) | 6TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D3L Case | - 55 C | - | - | - | Active | - | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 220 μF | Capacitors | Tantalum | SMD/SMT | 25mOhm @ 100kHz | - | 6.3V dc | 138.6 uA | 2.75A | D3L | Tantalum Capacitors | 0.025ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 2.8 mm | 0.118" (3.00mm) | 7.3 mm | 4.3 mm | 2.8mm | - | ||
![]() 4TPF680MFH Panasonic Electronic Components | 1763 |
| - | Surface Mount | 2917 (7343 Metric) | 4TPF | - | ± 20% | 2917 | 7343 | 0.1 | - | 2000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | D4 Case | - 55 C | - | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Molded | 680 μF | Capacitors | Tantalum | SMD/SMT | 15mOhm @ 100kHz | - | 4V dc | 272 uA | 3.55A | D4 | Tantalum Capacitors | 0.015ohm | Tantalum Organic Polymer Standard Grade | - | - | 7.3mm | 4.3mm | 3.8 mm | 0.157" (4.00mm) | 7.3 mm | 4.3 mm | 3.8mm | - | ||
![]() 4TPE100MBB Panasonic Electronic Components | 250 |
| - | Surface Mount | 1411 (3528 Metric) | 4TPE | - | ± 20% | 1411 | 3528 | 0.08 | - | 1000 Hrs @ 105°C | - | + 105 C | Panasonic Electronic Components | B2 Case | - 55 C | - | - | - | Active | - | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | - | 0.138" L x 0.110" W (3.50mm x 2.80mm) | ±20% | Molded | 100 μF | Capacitors | Tantalum | SMD/SMT | 70mOhm @ 100kHz | - | 4V dc | 40 uA | 950mA | B2 | Tantalum Capacitors | 0.07ohm | Tantalum Organic Polymer Standard Grade | - | - | 3.5mm | 2.8mm | 1.9 mm | 0.079" (2.00mm) | 3.5 mm | 2.8 mm | 1.9mm | - |