- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCNO685M016R0500E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJB155M035R0200E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 35 V | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 1.5 µF | Capacitors | - | 200mOhm @ 100kHz | - | - | - | B | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJA106M010R0300E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | KYOCERA AVX | 20% | 1206 | 3216 | 6 % | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | + 125 C | KYOCERA AVX | A Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.000783 oz | 10 V | 10 VDC | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.126 L x 0.063 W (3.20mm x 1.60mm) | 20 % | Conductive Polymer Solid Electrolytic Chip Capacitors | 10 uF | Capacitors | SMD/SMT | 300mOhm @ 100kHz | - | 10 uA | 600 mA | A | Tantalum Capacitors | 300 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | 1.6 mm | 0.071 (1.80mm) | 3.2 mm | 1.6 mm | - | ||
![]() TCJA156M010R0200E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | KYOCERA AVX | - | - | - | - | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 10 V | - | -55°C ~ 125°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 15 µF | Capacitors | - | 200mOhm @ 100kHz | - | - | - | A | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() TCJA476M006R0100E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | KYOCERA AVX | 20% | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 47 uF | Capacitors | - | 100mOhm @ 100kHz | - | - | 1000 mA | A | Tantalum Capacitors | 100 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | - | 0.071 (1.80mm) | - | - | - | ||
![]() TCJY336M025R0060E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | 6 | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.021164 oz | 25 V | 25 VDC | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 33 uF | Capacitors | SMD/SMT | 60mOhm @ 100kHz | - | 82.5 uA | 1800 mA | Y | Tantalum Capacitors | 60 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJD477M004R0025E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 4 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 470 µF | Capacitors | - | 25mOhm @ 100kHz | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJW686M006R0070E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | KYOCERA AVX | - | - | - | - | 1000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 6.3 V | - | -55°C ~ 125°C | - | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Molded | 68 µF | Capacitors | - | 70mOhm @ 100kHz | - | - | - | W | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.059 (1.50mm) | - | - | - | ||
![]() TCNM476M006R0500E KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCJC225M063R0200E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | KYOCERA AVX | 20% | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 63 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Molded | 2.2 uF | Capacitors | - | 200mOhm @ 100kHz | - | - | 900 mA | C | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 6 mm | 3.2 mm | - | 0.110 (2.80mm) | - | - | - | ||
![]() TCJD226M025R0060E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 25 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 22 µF | Capacitors | - | 60mOhm @ 100kHz | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCRD686M010R0070JE KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | - | - | - | 10 V | - | -55°C ~ 105°C | - | TCR | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 68 µF | - | - | 70mOhm @ 100kHz | - | - | - | D | - | - | - | General Purpose | - | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJE337M016R0070E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | 10 | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | E Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | J-CAP | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 330 uF | Capacitors | SMD/SMT | 70mOhm @ 100kHz | - | 528 uA | 1900 mA | E | Tantalum Capacitors | 70 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 4.1 mm | 0.169 (4.30mm) | 7.3 mm | 4.3 mm | - | ||
![]() TCJD337M006R0050E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 6.3 V | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 330 µF | Capacitors | - | 50mOhm @ 100kHz | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJB336M010R0200E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | 20% | - | - | - | 2000 | 2000 Hrs @ 125°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 10 V | - | -55°C ~ 125°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 33 uF | Capacitors | - | 200mOhm @ 100kHz | - | - | 800 mA | B | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | 0.083 (2.10mm) | - | - | - | ||
![]() TCJD336M025R0100E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 25 V | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 33 µF | Capacitors | - | 100mOhm @ 100kHz | - | - | - | D | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.122 (3.10mm) | - | - | - | ||
![]() TCJC105M063R0300E KYOCERA | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | KYOCERA AVX | - | - | - | - | 500 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 63 V | - | -55°C ~ 105°C | - | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Molded | 1 µF | Capacitors | - | 300mOhm @ 100kHz | - | - | - | C | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.110 (2.80mm) | - | - | - | ||
![]() TCNT475M035R0200E KYOCERA | In Stock | - | - | Surface Mount | 1411 (3528 Metric), 1210 | KYOCERA AVX | 20% | - | - | - | 2500 | 2000 Hrs @ 85°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 35 V | - | -55°C ~ 85°C | - | TCN | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Molded | 4.7 uF | Capacitors | - | 200mOhm @ 100kHz | - | - | 700 mA | T | Tantalum Capacitors | 200 mOhm | - | General Purpose | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.2 mm | - | 0.047 (1.20mm) | - | - | - | ||
![]() TCJA476M004R0200E KYOCERA | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | KYOCERA AVX | - | - | - | - | 2000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | Active | Details | - | - | 4 V | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Molded | 47 µF | Capacitors | - | 200mOhm @ 100kHz | - | - | - | A | Tantalum Capacitors | - | - | General Purpose | Tantalum Capacitors - Polymer | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() TCJ5477M016R0100E KYOCERA | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | KYOCERA AVX | 20% | 2917 | 7343 | 10 % | 400 | 2000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | 5 Case | - 55 C | Yes | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 0.021164 oz | 16 V | 16 VDC | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | Molded | 470 uF | Capacitors | SMD/SMT | 100mOhm @ 100kHz | - | - | 1500 mA | 5 | Tantalum Capacitors | 100 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | 3.8 mm | 0.157 (4.00mm) | 7.3 mm | 4.3 mm | - |