- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Insert Material | Body Material | Approvals | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Product Status | Qualification | RoHS | Schedule B | Shaft Type | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Technology | Depth | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Leakage Current | Ripple Current | Life (Hours) | Power Dissipation | Dissipation Factor | Manufacturer Size Code | Protections | Forward Voltage | Terminal Type | Product Type | Operating Temperature Range | ESR | Bearing Type | Reverse Voltage | Mode of Operation | Product | Connection Type | Lamp Type | Features | Operating Voltage | Input Voltage | Product Category | Product Length | Product Width | Bearings | IP Rating | Mating Connector | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCJD227M016R0050 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 20% | 2917 | 7343 | - | 10 % | - | - | 2000 Hrs @ 105°C | Carlo Gavazzi | IA18CSF05UCM1 | + 105 C | KYOCERA AVX | D Case | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | 16 V | - | 16 VDC | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | - | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 50mOhm @ 100kHz | - | - | - | 352 uA | 2100 mA | - | - | - | D | - | - | - | Tantalum Capacitors | - | 0.05 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | - | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() TCJD337M006R0040E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | UL;cUL;CE | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | - | 2000 Hrs @ 105°C | Edwards Signaling | 270CLEDSR24ADB | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Stackable | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.021164 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | Red | 330 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | 198 uA | 2400 mA | - | - | - | D | - | - | - | Tantalum Capacitors | - | 40 mOhm | - | - | Continuous | Tantalum Organic Polymer Low ESR | - | LED | General Purpose | 24 VDC | - | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() TCJD476M016R0045E KYOCERA | 538 | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | 2000 Hrs @ 125°C | Dynapar | HA52520002135 | - | KYOCERA AVX | - | - | - | - | Shafted | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | Single Ended | - | - | 16 V | - | - | - | 0 to 70 Degrees C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | 10 ft Cable, Side Exit | Molded | - | - | - | 47 µF | - | - | - | - | - | - | - | - | 5 VDC | Single Ended | 45mOhm @ 100kHz | - | - | - | - | 2.2A | - | - | - | D | - | - | - | - | - | 0.045ohm | - | - | - | - | - | - | General Purpose | - | 5~26 VDC | - | 7.3mm | 4.3mm | Yes | IP54 | Not Included | - | - | 0.122 (3.10mm) | - | - | 2.9mm | - | - | - | ||
![]() TCJD337M006R0012 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | D Case | - | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.021164 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | - | 330 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 12mOhm @ 100kHz | - | - | - | 198 uA | 4300 mA | - | - | - | D | - | - | - | Tantalum Capacitors | - | 12 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() TCJD107M020R0055 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | 2000 Hrs @ 105°C | MTL Instrument | - | +105°C | KYOCERA AVX | D Case | -55°C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.014110 oz | 20 V | - | 20 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 100 uF | Capacitors | Polymer | 4.3mm | - | SMD/SMT | - | - | 4.4mm | - | - | 55mOhm @ 100kHz | - | - | 20V dc | 200 μA | 2000 mA | - | - | 6% | D | - | - | - | Tantalum Capacitors | - | 0.055 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | - | 2.9mm | 0.122 (3.10mm) | 7.3mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() TCJC226M025R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 2312 (6032 Metric) | - | Cast Iron | Cast Steel;Black Oxide | - | - | KYOCERA AVX | 20% | 2312 | 6032 | - | 6 % | 500 | - | 2000 Hrs @ 105°C | Sealmaster | SF-39TC CXU | + 105 C | KYOCERA AVX | C Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.010582 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | - | Molded | - | - | - | 22 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | 55 uA | 1300 mA | - | - | - | C | - | - | - | Tantalum Capacitors | - | 0.1 mOhm | Four Bolt Flange | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 6 mm | 6 x 3.2 x 2.6 mm | - | - | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 3.2 mm | 2.6mm | - | - | - | ||
![]() TCJB156M035R0200. KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | - | 2000 Hrs @ 105°C | NTE Electronics | NTE30039 | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | - | J-CAP | 0.003527 oz | 35 V | - | 35 VDC | - | 0.1 to 185 Degrees F | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | Yellow | 15 uF | Capacitors | - | - | 30 MilliAmps | SMD/SMT | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | 52.5 uA | 800 mA | - | 100 MilliWatts | - | B | - | 2.2 Volts DC | - | Tantalum Capacitors | - | 0.2 mOhm | - | 5 Volts DC | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 1.6 mm | 1.9mm | - | - | - | ||
![]() TCJD477M004R0012 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343-31) | - | - | - | - | - | KYOCERA AVX | 20% | 2917 | 7343 | 7.3 x 4.3 x 2.9mm | 6 % | 500 | - | - | Murrelektronik | 7700-12241-U050060 | +105°C | KYOCERA AVX | D Case | +25°C | Yes | - | - | Tape & Reel (TR) | Active | - | Details | - | - | J-CAP | 0.021164 oz | - | - | 4 VDC | - | - | MouseReel | * | - | ±20% | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 470 uF | Capacitors | Polymer | 4.3mm | - | SMD/SMT | - | - | 4.4mm | - | - | - | - | - | 4V dc | 188 μA | 4300 mA | - | - | 6% | D | - | - | - | Tantalum Capacitors | - | 0.012 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | - | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | - | 2.9mm | - | 7.3mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() TCJB336M010R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | - | 2000 Hrs @ 125°C | Turck | U-59225 | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.003527 oz | 10 V | - | 10 VDC | - | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 33 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | 33 uA | 1300 mA | - | - | - | B | - | - | - | Tantalum Capacitors | - | 0.07 mOhm | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() TCJB227M006R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | CSA, UL | KYOCERA AVX | 20% | 1210 | 3528 | - | 10 % | 2000 | Polyvinyl Chloride | 2000 Hrs @ 105°C | Thomas & Betts | LTGUS04B-C | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | - | - | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Molded | - | - | Black | 220 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | 132 uA | 1300 mA | - | - | - | B | - | - | - | Tantalum Capacitors | - | 70 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | - | - | 1.26 | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() TCJD107M025R0055E KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | CSA, IEC, UL | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | - | 2000 Hrs @ 105°C | ABB | XT4HU3175BAA00NXXX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Panel | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | 0.021164 oz | 25 V | - | 25 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Molded | - | - | - | 100 uF | Capacitors | - | - | 175 A | SMD/SMT | - | - | - | - | - | 55mOhm @ 100kHz | - | - | - | - | 2000 mA | - | - | - | D | Branch Circuit | - | Box Terminal | Tantalum Capacitors | - | 55 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 4.3 mm | - | - | - | - | 2.9 mm | 0.122 (3.10mm) | 7.3 mm | 4.3 mm | 2.9mm | - | - | - | ||
![]() TCJD337M006R0040 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2917 (7343 metric) | - | - | - | - | CSA, IEC, UL | KYOCERA AVX | 20% | 2917 | 7343 | - | 6 % | 500 | - | 2000 Hrs @ 105°C | ABB | XT4HU3175BFF4ACXXX | + 105 C | KYOCERA AVX | D Case | - 55 C | Yes | Panel | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | 8532210050 | - | J-CAP | 0.014110 oz | 6.3 V | 6.3 V | 6.3 VDC | 6.3 V | -55°C ~ 105°C | Cut Tape | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | SMD/SMT | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | 125 °C | -55 °C | - | 330 uF | Capacitors | - | 4.3 mm | 175 A | SMD/SMT | 7343 | 2917 | - | - | - | 40 mΩ | Polar | - | - | 198 uA | 2400 mA | - | - | 6 % | D | Branch Circuit | - | Bolt-On | Tantalum Capacitors | - | 0.04 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2.9 mm | - | - | - | - | 3.1 mm | 3.0988 mm | 7.3 mm | 4.2926 mm | 2.9mm | No | No SVHC | - | ||
![]() TCJB337M002R0045E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | 5 | - | - | Polypropylene | cULus | KYOCERA AVX | ± 20% | - | - | - | - | 2000 | - | 2000 Hrs @ 105°C | Mencom | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Yes | - | - | - | - | 2.5 V | - | - | 300 VAC | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | - | - | - | 330 µF | Capacitors | - | - | - | - | - | - | - | - | - | 45mOhm @ 100kHz | - | - | - | - | 1.7A | - | - | - | B | - | - | - | Tantalum Capacitors | - | 0.045ohm | - | - | - | - | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5mm | 2.8mm | - | IP67 | - | - | - | 0.094 (2.40mm) | - | - | 1.9mm | - | - | - | ||
![]() TCJB107M006R0070 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3225M) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | 3.5 x 2.8 x 1.9mm | 10 % | 2000 | - | 2000 Hrs @ 105°C | KYOCERA AVX | - | +105°C | KYOCERA AVX | B Case | -55°C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 100 uF | Capacitors | Polymer | 2.8mm | - | SMD/SMT | - | - | 1.4mm | - | - | 70mOhm @ 100kHz | - | - | 6.3V dc | 60 μA | 1300 mA | - | - | 10% | B | - | - | - | Tantalum Capacitors | - | 0.07 mOhm | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | 1.9mm | 0.083 (2.10mm) | 3.5mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() TCJB156M025R0100. KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | - | 2000 Hrs @ 105°C | Entrelec | 1SNA115416R0400 | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | - | - | J-CAP | 0.003527 oz | 25 V | 25 V | 25 VDC | 25 V | -55°C ~ 105°C | MouseReel | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | SMD/SMT | Molded | 105 °C | -55 °C | - | 15 uF | Capacitors | - | 2.8 mm | - | SMD/SMT | 3528 | 1210 | - | - | - | 100mOhm @ 100kHz | - | - | - | 37.5 µA | 1400 mA | 2000 hours | - | 6 % | B | - | - | - | Tantalum Capacitors | - | 0.1 mOhm | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | 2.1 mm | 0.083 (2.10mm) | 3.5 mm | 2.794 mm | 1.9mm | No | - | - | ||
![]() TCJB106M016R0100 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | - | 2000 Hrs @ 125°C | Miscellaneous | - | + 125 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.003527 oz | 16 V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 100mOhm @ 100kHz | - | - | - | 16 uA | 1100 mA | - | - | - | B | - | - | - | Tantalum Capacitors | - | 100 mOhm | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() TCJB107M006R0040E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | 2000 | - | 2000 Hrs @ 105°C | Johnson Controls | VG7251ET+3008B | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | - | Molded | - | - | - | 100 uF | Capacitors | - | - | - | - | - | - | - | - | - | 40mOhm @ 100kHz | - | - | - | - | 1800 mA | - | - | - | B | - | - | - | Tantalum Capacitors | - | 40 mOhm | - | - | - | - | Union Angle | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | - | 0.083 (2.10mm) | - | - | 1.9mm | - | - | - | ||
![]() TCJA336M006R0200E KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | KYOCERA AVX | 20% | - | - | - | - | 2000 | - | 2000 Hrs @ 105°C | Miscellaneous | 2SC445OR | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | 6.3 V | - | - | - | -55°C ~ 105°C | - | TCJ | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | - | Molded | - | - | - | 33 uF | Capacitors | - | - | - | - | - | - | - | - | - | 200mOhm @ 100kHz | - | - | - | - | 700 mA | - | - | - | A | - | - | - | Tantalum Capacitors | - | 200 mOhm | - | - | - | - | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.2 mm | 1.6 mm | - | - | - | - | - | 0.071 (1.80mm) | - | - | 1.6mm | - | - | - | ||
![]() TCJB107M006R0070E KYOCERA | In Stock | - | - | - | Surface Mount | 1411 (3528 Metric), 1210 | - | - | - | - | - | KYOCERA AVX | 20% | 1210 | 3528 | - | 10 % | 2000 | - | 2000 Hrs @ 105°C | GE - General Electric | AF37SPM | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.003527 oz | 6.3 V | - | 6.3 VDC | - | -55°C ~ 105°C | - | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Conductive Polymer Solid Electrolytic Chip Capacitors | - | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 70mOhm @ 100kHz | - | - | - | 60 uA | 1300 mA | - | - | - | B | - | - | - | Tantalum Capacitors | - | 70 mOhm | - | - | - | Tantalum Organic Polymer Low ESR | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 2.8 mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - | ||
![]() TCJB105M050R0300 KYOCERA | In Stock | - | - | - | Surface Mount | 1210 (3528 metric) | - | - | - | - | CE, CSA, UL | KYOCERA AVX | 20% | 1210 | 3528 | - | 6 % | 2000 | - | 2000 Hrs @ 105°C | Cutler Hammer, Div of Eaton Corp | PDG34PH400P5MK | + 105 C | KYOCERA AVX | B Case | - 55 C | Yes | Panel | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | J-CAP | 0.003527 oz | 50 V | - | 50 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.138 L x 0.110 W (3.50mm x 2.80mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | - | 1 uF | Capacitors | - | - | 400 A | SMD/SMT | - | - | - | - | - | 300mOhm @ 100kHz | - | - | - | 5 uA | 600 mA | - | - | - | B | - | - | - | Tantalum Capacitors | - | 0.3 mOhm | - | - | - | Tantalum Organic Polymer Standard Grade | - | - | General Purpose | - | - | Tantalum Capacitors - Polymer | 3.5 mm | 3.5 x 2.8 x 1.9 mm | - | - | - | - | 1.9 mm | 0.083 (2.10mm) | 3.5 mm | 2.8 mm | 1.9mm | - | - | - |