- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | RoHS | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Leakage Current | Ripple Current | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520C337M2R5AME045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 1900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520D686M016AME050 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 16 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 108.8 uA | 2100 mA | 50 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D157M006ANE015 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 150 uF | SMD/SMT | 94.5 uA | 3900 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C227M004ANE045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 1900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520D337M004ANE007 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 5700 mA | 7 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D337M004ANE009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 5000 mA | 9 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C337M2R5ANE015 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 3300 mA | 15 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520C227M004AME045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 1900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520C227M004ANE025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 88 uA | 2600 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520D108M2R5ANE030 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 1000 uF | SMD/SMT | 250 uA | 2700 mA | 30 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D337M004AME009 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 4 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 132 uA | 5000 mA | 9 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D227M2R5AME040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | N | KO-CAP | 0.021164 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 55 uA | 2400 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520D156M025ANE060 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 25 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 15 uF | SMD/SMT | 37.5 uA | 1900 mA | 60 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C337M2R5ANE045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 330 uF | SMD/SMT | 82.5 uA | 1900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520D686M010ANE100 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 10 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 68 uF | SMD/SMT | 68 uA | 1500 mA | 100 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T520C107M006AME045 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 100 uF | SMD/SMT | 63 uA | 1900 mA | 45 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520C826M008ANE025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | Details | KO-CAP | 0.010582 oz | 8 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 82 uF | SMD/SMT | 65.6 uA | 2600 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520C336M006AME100 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 33 uF | SMD/SMT | 20.79 uA | 1300 mA | 100 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520C477M2R5AME025 KEMET | In Stock | - | - | 2312 (6032 metric) | 2312 | 6032 | 8 | 500 | + 105 C | C Case | - 55 C | Yes | N | KO-CAP | 0.010582 oz | 2.5 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 470 uF | SMD/SMT | 117.5 uA | 2600 mA | 25 mOhms | Tantalum Organic Polymer Standard Grade | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T520D227M006ANE040 KEMET | In Stock | - | - | 2917 (7343 metric) | 2917 | 7343 | 10 | 500 | + 105 C | D Case | - 55 C | Yes | Details | KO-CAP | 0.021164 oz | 6.3 VDC | MouseReel | T520 | 20 % | Standard Polymer Electrolytic Capacitor | 220 uF | SMD/SMT | 138.6 uA | 2400 mA | 40 mOhms | Tantalum Organic Polymer Standard Grade | 2.8 mm | 7.3 mm | 4.3 mm |