- Manufacturer
- Capacitance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Categories
Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Core Material | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Qualification | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Termination Type | Life (Hours) | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T54EE226M050EZS100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE226M050HZA100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE337M016CZS025 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 16 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 330 µF | - | - | 25mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE157M030HSS150 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 30 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 150 µF | - | - | 150mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE226M063LZA100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE226M063LZS100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE226M063EZA100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | Capacitors | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | Tantalum Capacitors | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE226M063EZS100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 63 V | - | - | - | -55°C ~ 125°C | - | vPolyTan™ T54 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE226M050ESB100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() T54EE226M050CZA100 Vishay | 40 |
| - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | Vishay Polytech | - | - | - | - | - | Active | - | - | - | - | 50 V | - | - | - | -55°C ~ 125°C | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 22 µF | - | - | 100mOhm @ 100kHz | - | - | - | - | - | - | EE | - | - | - | High Reliability | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | COTS | ||
![]() TCH9337M010W0040U KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | Nonstandard | Powdered Iron | KYOCERA AVX | - | 4349 | 110125 | 8 | 1 | 2000 Hrs @ 85°C | KYOCERA AVX | - | + 125 C | KYOCERA AVX | 9 Case | - 55 C | - | Surface Mount | Bulk | Active | - | Compliant | - | - | 10 V | 10 V | 10 VDC | 10 V | -55°C to +125°C | Bulk | TCH | 0.492 L x 0.433 W (12.50mm x 11.00mm) | 0.2 | SMD/SMT | Conductive Polymer Chip Capacitors Low ESR | 125 °C | -55 °C | 330 µF | Capacitors | SMD/SMT | 40 mΩ | - | 330 µA | 3.16 A | Pb | 2000 hours | 8 % | 9 | Tantalum Capacitors | 40 mOhms | Tantalum Solid Hermitically Sealed | High Reliability | Tantalum Capacitors - Polymer | - | - | - | 5.95 mm | 5.9436 mm | 12.4968 mm | 10.9982 mm | - | - | ||
![]() TCJY107M010R0025 KYOCERA | In Stock | - | - | - | Surface Mount | 2917 (7343 metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 % | 1000 | 2000 Hrs @ 105°C | KYOCERA AVX | - | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | Details | J-CAP | 0.014110 oz | 10 V | - | 10 VDC | - | -55°C ~ 105°C | MouseReel | TCJ J-CAP | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 20 % | - | Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | - | - | 100 uF | Capacitors | SMD/SMT | 25mOhm @ 100kHz | - | 100 uA | 2700 mA | - | - | - | Y | Tantalum Capacitors | 25 mOhm | Tantalum Organic Polymer Standard Grade | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | ||
![]() TCJY107M016R0050E KYOCERA | 52876 | - | - | - | Surface Mount | 2917 (7343 Metric) | - | KYOCERA AVX | 20% | 2917 | 7343 | 6 | 1000 | 2000 Hrs @ 105°C | Murrelektronik | 7700-17041-U2H0030 | + 105 C | KYOCERA AVX | Y Case | - 55 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | J-CAP | 0.021164 oz | 16 V | - | 16 VDC | - | -55°C ~ 105°C | - | TCJ | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Molded | - | - | 100 uF | Capacitors | SMD/SMT | 50mOhm @ 100kHz | - | 160 uA | 1900 mA | - | - | - | Y | Tantalum Capacitors | 50 mOhm | Tantalum Organic Polymer Low ESR | General Purpose | Tantalum Capacitors - Polymer | 7.3 mm | 7.3 x 4.3 x 2 mm | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() T521X337M016ATK025 KEMET | 85 |
| - | - | - | - | - | - | ± 20% | 2917 | 7343 | - | - | - | - | - | + 125 C | KEMET | X Case | - 55 C | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | 16 VDC | - | - | - | * | - | 20 % | - | Polymer Electrolytic Capacitor | - | - | 330µF | Capacitors | SMD/SMT | - | - | - | 4A | - | - | - | X | Tantalum Capacitors | 0.025ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | 4mm | - | ||
![]() T523H157M025APE070 KEMET | 108 | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 150µF | - | - | - | - | - | 2.51A | - | - | - | H | - | 0.07ohm | - | - | - | 7.3mm | 6mm | - | - | - | - | - | 1.9mm | - | ||
![]() T541X337M016BH6510 KEMET | In Stock | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 330µF | - | - | - | - | - | 2.324A | - | - | - | X | - | 0.05ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | 4mm | - | ||
![]() T540D337M006AH6520 KEMET | In Stock | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 330µF | - | - | - | - | - | 3A | - | - | - | D | - | 0.025ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | 2.8mm | - | ||
![]() T540D336M020BH6510 KEMET | In Stock | - | - | - | - | - | - | - | ± 20% | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 33µF | - | - | - | - | - | 1.732A | - | - | - | D | - | 0.075ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | 2.8mm | - | ||
![]() T543X226K050AHW040 KEMET | In Stock | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | 22µF | - | - | - | - | - | 2.485A | - | - | - | X | - | 0.04ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | 4mm | - | ||
![]() T543X106K063ATE075 KEMET | In Stock | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Reel (TR) | Active | - | Non-Compliant | - | - | - | 63 V | - | - | - | - | * | - | - | - | - | - | - | 10 µF | - | - | 75 mΩ | - | - | 1.815A | - | - | - | X | - | 0.075ohm | - | - | - | 7.3mm | 4.3mm | - | - | - | - | - | 4mm | - |